处理中...

首页  >  产品百科  >  MT15N331J250CT

MT15N331J250CT

产品分类: 陶瓷电容
厂牌: WALSIN/台湾华新科技
产品描述: 330pF ±5% 25V 0402
供应商型号: MT15N331J250CT 0402
供应商: 国内现货
标准整包数: 10000
WALSIN/台湾华新科技 陶瓷电容 MT15N331J250CT

MT15N331J250CT概述

    # Multilayer Ceramic Capacitors Overview
    Product Introduction
    The Multilayer Ceramic Capacitors (MLCCs) from the MT Series manufactured by WTC are designed specifically for automotive applications. These capacitors are qualified under AEC-Q200 standards, ensuring their robustness and reliability in demanding environments. The MT Series MLCCs come in various sizes ranging from 0201 to 1210, supporting voltage ratings from 10V up to 1000V. They feature both NP0 and X7R dielectrics, offering excellent electrical characteristics.
    Key Features:
    - High precision and stability.
    - Wide range of sizes and capacitance values.
    - RoHS compliant and halogen-free.
    - Meets AEC-Q200 qualification requirements.
    Applications:
    - Navigation and information systems.
    - Entertainment systems.
    - Comfort features in vehicles.
    - General automotive electronics.
    Technical Parameters
    General Specifications:
    - Dielectric Types: NP0, X7R.
    - Temperature Range: -55°C to +125°C.
    - Capacitance Range:
    - NP0: 0.1pF to 0.033µF.
    - X7R: 100pF to 2.2µF.
    - Voltage Ratings: 10V, 16V, 25V, 50V, 100V, 200V, 250V, 500V, 630V, 1000V.
    Performance Characteristics:
    - NP0 Dielectric: ±30ppm/°C temperature coefficient.
    - X7R Dielectric: ±15% temperature coefficient.
    - Termination: Nickel (Ni) and Tin (Sn) coating for lead-free soldering.
    Product Characteristics and Advantages
    The MT Series MLCCs stand out due to their high-density design, which allows for compact and efficient circuit layouts. Their ability to maintain high capacitance within small footprints makes them ideal for space-constrained automotive designs. Additionally, the NP0 dielectric provides excellent temperature stability, crucial for critical automotive applications.
    Unique Features:
    - High Electrical Precision: Maintains stable performance across a broad temperature range.
    - Quality Assurance: Stringent quality control processes ensure reliability.
    - Compatibility: Designed to work seamlessly in conjunction with other automotive components.
    Application Cases and Usage Recommendations
    The MT Series MLCCs find extensive use in automotive navigation systems, infotainment units, and comfort controls like seat adjustment mechanisms. They also play a vital role in power management systems where precise timing and filtering are necessary.
    Practical Use Case:
    In a vehicle's dashboard display, these capacitors help stabilize power supply lines, ensuring consistent brightness and response times. To optimize performance, it’s recommended to follow best practices such as proper PCB layout techniques and adherence to thermal management guidelines.
    Usage Tips:
    - Ensure adequate clearance between components during board assembly.
    - Implement appropriate grounding strategies to minimize noise interference.
    Compatibility and Support
    These MLCCs exhibit good compatibility with standard surface mount technology (SMT). Users can expect support through comprehensive datasheets, application notes, and technical assistance from WTC. The company offers reliable after-sales service and engineering consultation services.
    Common Issues and Solutions
    Problem 1: Insufficient Voltage Rating
    Solution: Verify the required voltage against the product specifications and select an appropriate model with higher voltage rating if needed.
    Problem 2: Overheating During Soldering
    Solution: Adjust the soldering profile according to manufacturer recommendations to avoid excessive temperatures that could damage the capacitor.
    Conclusion and Recommendation
    The MT Series MLCCs offer superior performance in terms of stability, durability, and versatility. Given their compliance with automotive industry standards and broad applicability across multiple domains, they represent a strong choice for engineers working on advanced automotive projects. Highly r

MT15N331J250CT参数

参数
电容值 330pF
容差 ±5%
温度系数 -
额定电压 25V
通用封装 0402

MT15N331J250CT数据手册

厂牌 PDF简要描述 下载
WALSIN/台湾华新科技 陶瓷电容 WALSIN/台湾华新科技 MT15N331J250CT MT15N331J250CT数据手册

MT15N331J250CT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ ¥ 0.0796
库存: 100000
起订量: 10000 增量: 10000
交货地:
最小起订量为:10000
合计: ¥ 796
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242