处理中...

首页  >  产品百科  >  VJ0805A102KXAPW1BC

VJ0805A102KXAPW1BC

产品分类: 陶瓷电容
产品描述: 1nF ±10% C0G(NP0) 50V 0805 贴片安装 2mm*1.25mm*950μm
供应商型号: 2896472
供应商: 海外现货
标准整包数: 10
VISHAY INTERTECHNOLOGY 陶瓷电容 VJ0805A102KXAPW1BC

VJ0805A102KXAPW1BC概述

    Vishay Multilayer Ceramic Chip Capacitors (MLCCs) Overview
    Vishay's Surface Mount Multilayer Ceramic Chip Capacitors (MLCCs), under the series VJ...W1BC Basic Commodity, provide an extensive range of solutions for various electronic applications. These capacitors offer superior electrical performance, reliability, and flexibility across multiple sizes and specifications. This document provides a comprehensive review of their features, technical parameters, and practical use cases.
    Product Introduction
    Product Type
    The MLCCs are surface-mount devices available in various case sizes ranging from 0402 to 1210. They are designed for commodity applications requiring precise electrical characteristics and compact designs.
    Key Features
    - Multi-dielectric Options:
    The capacitors are available in four dielectric types—C0G (NP0), X5R, X7R, and Y5V—each tailored for specific operating environments and performance requirements.
    - Advanced Manufacturing Technology:
    Utilizes Ni-barrier with 100% tin terminations and dry sheet technology for durability and efficiency.
    - Broad Application Reach:
    Suitable for consumer electronics, telecommunications, data processing, and mobile applications.
    Technical Parameters
    | Parameter | Specification |

    | Operating Temperature Range | -55°C to +125°C (C0G), -55°C to +85°C (X5R), -55°C to +125°C (X7R), -25°C to +85°C (Y5V) |
    | Capacitance Range | C0G: 0.5 pF to 39 nF, X5R: 47 nF to 220 μF, X7R: 100 pF to 47 μF, Y5V: 10 nF to 100 μF |
    | Voltage Range | C0G: 10 VDC to 100 VDC, X5R: 6.3 VDC to 50 VDC, X7R: 10 VDC to 100 VDC, Y5V: 6.3 VDC to 100 VDC |
    | Temperature Coefficient | C0G: ±30 ppm/°C, X5R/Y7R: ±15%, Y5V: +30%/-80% |
    | Insulation Resistance | ≥10 GΩ or R x C ≥ 500 Ω x F whichever is less |
    | Dielectric Strength | 250% of rated voltage |
    Product Characteristics and Advantages
    1. Stability:
    The C0G (NP0) dielectric offers ultra-stable capacitance with negligible temperature coefficient, ideal for precision circuits.
    2. High Performance:
    Capacitors like X5R and X7R support high capacitance values in compact packages, making them suitable for high-frequency applications.
    3. Robust Construction:
    Ni-barrier terminations ensure resistance against mechanical stress and corrosion, while dry sheet technology enhances reliability.
    4. Cost-Effective:
    The range supports diverse price points, allowing engineers to optimize their designs without compromising quality.
    Application Case Studies and Usage Recommendations
    Example Application: Consumer Electronics
    In smart phones, these capacitors stabilize power supply lines, ensuring smooth operation during peak load cycles. To achieve optimal performance:
    - Use X7R capacitors for transient filtering due to their stability across temperature variations.
    - Implement low-value C0G capacitors near sensitive components for high-frequency decoupling.
    Mobile Devices
    - Compact form factors such as 0402 and 0603 sizes are ideal for space-constrained environments.
    - Ensure proper voltage ratings (≥ 10 VDC) to avoid breakdown risks.
    Compatibility and Support
    These MLCCs are compatible with standard SMD assembly processes and are available in various packaging formats including 7” and 13” reels. Vishay offers comprehensive technical support via [mlcc@vishay.com](mailto:mlcc@vishay.com).
    Common Issues and Solutions
    | Problem | Solution

VJ0805A102KXAPW1BC参数

参数
电容值 1nF
容差 ±10%
温度系数 C0G(NP0)
额定电压 50V
长*宽*高 2mm*1.25mm*950μm
通用封装 0805
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

VJ0805A102KXAPW1BC厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

VJ0805A102KXAPW1BC数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 陶瓷电容 VISHAY INTERTECHNOLOGY VJ0805A102KXAPW1BC VJ0805A102KXAPW1BC数据手册

VJ0805A102KXAPW1BC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 0.4377
100+ ¥ 0.3448
500+ ¥ 0.3183
2500+ ¥ 0.2971
7500+ ¥ 0.2971
库存: 38822
起订量: 150 增量: 0
交货地:
最小起订量为:100
合计: ¥ 34.48
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242