处理中...

首页  >  产品百科  >  MMB02070C2879FB700

MMB02070C2879FB700

产品分类:
产品描述: Res Thin Film 0207(2309) 28.7 Ohm 1% 0.4W ±50ppm/°C Sulfur Resistant Conformal Coated Melf Pad SMD Automotive Medical T/R
供应商型号: ECO-MMB02070C2879FB700
供应商: 海外现货
标准整包数: 7000
VISHAY INTERTECHNOLOGY  MMB02070C2879FB700

MMB02070C2879FB700概述

    Vishay Beyschlag MMU 0102, MMA 0204, MMB 0207 Professional Thin Film MELF Resistors
    Product Introduction
    The Vishay Beyschlag MMU 0102, MMA 0204, and MMB 0207 professional thin film MELF resistors are designed for applications requiring exceptional reliability and stability. These resistors are widely utilized across multiple industries, such as automotive, telecommunications, industrial, and medical equipment, thanks to their outstanding performance and proven reliability.
    Technical Parameters
    The key specifications for these resistors include:
    - DIN Size: MMU 0102 (0102), MMA 0204 (0204), MMB 0207 (0207)
    - Metric Size Code: RC2211M, RC3715M, RC6123M
    - Resistance Range:
    - MMU 0102: 0.22 Ω to 2.21 MΩ
    - MMA 0204: 0.22 Ω to 10 MΩ
    - MMB 0207: 0.1 Ω to 15 MΩ
    - Resistance Tolerance: ± 5%, ± 2%, ± 1%, ± 0.5%
    - Temperature Coefficient: ± 50 ppm/K to ± 100 ppm/K
    - Rated Dissipation: 0.3 W (MMU 0102), 0.4 W (MMA 0204), 1.0 W (MMB 0207)
    - Operating Voltage: Up to 350 V
    - Permissible Film Temperature: Up to 155°C
    - Operating Temperature Range: -55°C to 155°C
    - Permissible Insulation Voltage: 500 V (MMB 0207)
    Product Features and Advantages
    The MMU 0102, MMA 0204, and MMB 0207 resistors boast several unique features:
    - Approved by EN 140401-803 and AEC-Q200 Qualified: Ensures compliance with stringent quality standards.
    - Advanced Metal Film Technology: Provides superior stability and durability.
    - Excellent Stability: Exceeds Class 0.25 specifications.
    - High Pulse Load Capability: Suitable for demanding environments.
    - Intrinsic Sulfur Resistance: Prevents corrosion and ensures long-term reliability.
    - Material Compliance: Compliant with RoHS, ELV, and WEEE directives.
    Application Case Studies and Usage Recommendations
    These resistors are ideal for various applications, including:
    - Automotive: Used in engine control units, airbag systems, and infotainment modules.
    - Telecommunications: Employed in signal processing and filtering circuits.
    - Industrial: Utilized in power supplies and motor control systems.
    - Medical Equipment: Essential in diagnostic devices requiring precise resistance values.
    To optimize performance, it is crucial to consider the thermal resistance of the PCB and ensure proper cooling to prevent exceeding the permissible film temperature.
    Compatibility and Support
    These resistors are compatible with standard SMD assembly processes and support wave, reflow, and vapor phase soldering. Vishay Beyschlag provides comprehensive support, including technical assistance and product documentation, ensuring seamless integration into design projects.
    Common Issues and Solutions
    Some common user concerns and their solutions include:
    - Problem: Drift in Resistance Over Time
    - Solution: Implement robust thermal management strategies to maintain stable operating conditions.
    - Problem: Insufficient Pulse Load Capability
    - Solution: Select a higher-rated resistor to handle peak loads effectively.
    - Problem: Non-compliance with Specific Standards
    - Solution: Verify that the chosen resistor meets the required industry standards for your application.
    Conclusion and Recommendation
    The Vishay Beyschlag MMU 0102, MMA 0204, and MMB 0207 professional thin film MELF resistors are highly recommended for applications requiring high reliability and precision. Their advanced features, coupled with extensive testing and compliance with international standards, make them a top choice for modern electronics. Whether you're designing automotive systems, telecom equipment, or medical devices, these resistors offer unmatched performance and durability.
    Final Recommendation: Highly recommended for applications demanding robust, high-performance resistors.

MMB02070C2879FB700厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MMB02070C2879FB700数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY VISHAY INTERTECHNOLOGY MMB02070C2879FB700 MMB02070C2879FB700数据手册

MMB02070C2879FB700封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
7000+ $ 0.0407 ¥ 0.3446
70000+ $ 0.0407 ¥ 0.3446
库存: 7000
起订量: 7000 增量: 0
交货地:
最小起订量为:7000
合计: ¥ 2412.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879