处理中...

首页  >  产品百科  >  CDR32BP331BFURAJ

CDR32BP331BFURAJ

产品分类: 陶瓷电容
产品描述: 330pF ±1% 100V 1206 贴片安装 3.2mm*1.6mm*1.6mm
供应商型号: 77-CDR32BP331BFURAJ
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 陶瓷电容 CDR32BP331BFURAJ

CDR32BP331BFURAJ概述

    Vishay Vitramon Multilayer Ceramic Capacitors: Comprehensive Technical Overview
    Product Introduction
    Vishay Vitramon's CDR-MIL-PRF-55681 series presents a range of surface mount multilayer ceramic chip capacitors that have been specifically designed to meet military-grade standards, denoted by the MIL-PRF-55681 qualification. These components are crucial for ensuring high-reliability operations in critical applications such as avionics, sonar systems, satellite communications, missile systems, geographical information systems, and global positioning systems. The capacitors are offered in various case sizes and configurations to cater to specific electrical and mechanical requirements.
    Technical Parameters
    The key technical specifications of these capacitors include:
    - Capacitance Range: 1.0 pF to 470 nF.
    - Voltage Range: 6.3 VDC to 100 VDC.
    - Operating Temperature: -55 °C to +125 °C.
    - Temperature Coefficient of Capacitance (TCC):
    - BP Type: ±30 ppm/°C over the temperature range when under no bias or full-rated voltage.
    - BX Type: ±15% over the temperature range when under no bias; +15%, -25% when under full-rated voltage.
    - BR Type: ±15% over the temperature range when under no bias; +15%, -40% when under full-rated voltage.
    - Dissipation Factor (DF):
    - BP: ≤0.15%
    - BX: ≤2.50%
    - BR: ≤3.5% for ≤25 V; ≤2.5% for >25 V.
    - Aging Rate:
    - BP: 0% per decade.
    - BX, BR: ≤1% per decade.
    - Insulation Resistance (IR): Minimum of 100,000 MΩ or 1000 μF, whichever is less, at +25 °C and rated voltage.
    - Dielectric Strength Test: Performed according to method 103 of EIA-198-2-E, applying 250% of the rated voltage.
    Product Features and Advantages
    The CDR-MIL-PRF-55681 series offers several distinct advantages:
    - Military Qualification: Ensures reliable operation in harsh environments, conforming to MIL-PRF-55681 standards.
    - High Reliability Testing: Meets rigorous military testing protocols.
    - Lead-Free Options: Termination codes such as "Y" and "M" allow for lead-free options, adhering to RoHS compliance where applicable.
    - Noble Metal Electrode System: Enhances durability and reliability.
    - Wet Build Process: Provides robustness against thermal and mechanical stresses.
    Application Case Studies and Usage Recommendations
    These capacitors are ideal for applications demanding high reliability and precision. Typical use cases include:
    - Avionic Systems: Essential for filtering and decoupling circuits in flight control systems.
    - Satellite Systems: Critical for maintaining stable power supplies in space missions.
    - Geographical Information Systems: Used for signal conditioning and filtering in ground-based sensors.

    For optimal performance, it is recommended to ensure the capacitor’s voltage rating is not exceeded during operation and to consider environmental factors that could influence its performance.
    Compatibility and Support
    The CDR-MIL-PRF-55681 series is compatible with a wide array of electronic devices requiring high-reliability components. Vishay Vitramon provides comprehensive support through their technical team at `mlcc@vishay.com` and detailed documentation on their website. Regular updates and compliance certifications ensure users stay informed about product enhancements and regulatory changes.
    Common Issues and Solutions
    Common issues faced by users may include:
    - Capacitance Drift: Ensure proper handling during soldering and avoid excessive thermal exposure.
    - Component Failure: Verify that the component meets all specified tolerances and environmental conditions.

    Vishay Vitramon addresses these issues through their robust quality assurance processes and detailed troubleshooting guides provided in the technical manual.
    Conclusion and Recommendation
    The Vishay Vitramon CDR-MIL-PRF-55681 series represents an excellent choice f

CDR32BP331BFURAJ参数

参数
电容值 330pF
容差 ±1%
温度系数 -
额定电压 100V
长*宽*高 3.2mm*1.6mm*1.6mm
通用封装 1206
安装方式 贴片安装
应用等级 工业级
包装方式 卷带装

CDR32BP331BFURAJ厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CDR32BP331BFURAJ数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 陶瓷电容 VISHAY INTERTECHNOLOGY CDR32BP331BFURAJ CDR32BP331BFURAJ数据手册

CDR32BP331BFURAJ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 3.3705 ¥ 28.4807
库存: 0
起订量: 1000 增量: 1
交货地:
最小起订量为:1000
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242