处理中...

首页  >  产品百科  >  RN60D2001FRE6

RN60D2001FRE6

产品分类: 通孔电阻
产品描述: 2KΩ ±1% 250mW ±100ppm/℃ 通孔安装 8.74mm(长度)
供应商型号: LM-1853366
供应商: 海外现货
标准整包数: 1
VISHAY INTERTECHNOLOGY 通孔电阻 RN60D2001FRE6

RN60D2001FRE6概述

    Vishay Dale CMF Metal Film Resistors: Precision and Reliability in Electronic Applications
    Product Introduction
    The Vishay Dale CMF series represents a high-quality range of axial metal film resistors specifically designed to meet stringent military specifications, namely MIL-R-10509 and MIL-PRF-22684. These resistors are ideal for demanding environments where precision, reliability, and robustness are critical. Available in both military-grade RN (resistor network) and RL (single resistor) styles, the CMF series offers a wide array of resistance values ranging from 10 Ω to 2.49 MΩ, making them suitable for numerous applications including military electronics, industrial automation, telecommunications, and aerospace systems.
    Technical Parameters
    | Parameter | Value |

    | Power Ratings | 0.05 W to 0.75 W (RN50 to RN70) |
    | Voltage Coefficient | 5 ppm/V |
    | Temperature Coefficient | ±100 ppm/°C, ±50 ppm/°C, ±25 ppm/°C |
    | Working Voltage | Up to 200 V |
    | Resistance Range | 10 Ω to 2.49 MΩ |
    | Tolerances | ±0.1%, ±0.25%, ±0.5% |
    | Operating Temperature Range| -65°C to +175°C |
    | Insulation Resistance | ≥10⁸ Ω (post-moisture test) |
    These resistors are equipped with flame-retardant epoxy coatings and feature excellent thermal stability, making them resistant to mechanical shock, vibration, and extreme temperature fluctuations.
    Product Features and Advantages
    The CMF series boasts several key advantages:
    1. Very Low Noise: With a noise level of -40 dB, these resistors provide exceptional signal integrity in sensitive electronic circuits.

    2. Low Voltage Coefficient: A voltage coefficient of just 5 ppm/V ensures stable performance across varying voltage levels.
    3. Controlled Temperature Coefficients: Users can choose resistors with coefficients of ±25 ppm/°C, ±50 ppm/°C, or ±100 ppm/°C, allowing precise thermal management.
    4. Enhanced Durability: Flame-retardant epoxy coatings and superior moisture protection ensure longevity and reliability.
    5. High Voltage and Power Handling: With maximum working voltages up to 200 V and power ratings from 0.05 W to 0.75 W, these resistors are well-suited for high-stress applications.
    6. Compatibility with Military Standards: Both MIL-R-10509 and MIL-PRF-22684 compliant, ensuring adherence to rigorous military specifications.
    Application Case Studies and Usage Recommendations
    The CMF series excels in various applications, such as:
    - Military Electronics: Reliable operation in avionics, defense communication systems, and missile guidance controls.

    - Industrial Automation: Suitable for high-reliability control circuits and sensor interfaces.
    - Telecommunications: Offers precision and stability in broadband networking equipment.
    Usage Suggestions:
    - When selecting a resistor, consider the specific application's power dissipation requirements to avoid thermal damage.
    - Ensure proper grounding and shielding to minimize electromagnetic interference (EMI).
    - Optimize circuit layouts to maintain thermal equilibrium and prevent overheating.
    Compatibility and Support
    The CMF series is compatible with Vishay Dale's comprehensive range of electronic components, facilitating seamless integration into existing systems. Customers receive support through Vishay's dedicated technical team and extensive documentation resources, including detailed packaging guidelines (refer to the Through Hole Resistor Packaging document).
    Common Issues and Solutions
    | Issue | Solution |

    | High noise leve

RN60D2001FRE6参数

参数
电阻值 2KΩ
精度 ±1%
额定功率 250mW
温度系数 ±100ppm/℃
长*宽*高 8.74mm(长度)
安装方式 通孔安装
应用等级 军用级
零件状态 在售
包装方式 卷带包装

RN60D2001FRE6厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

RN60D2001FRE6数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY RN60D2001FRE6 RN60D2001FRE6数据手册

RN60D2001FRE6封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
100+ $ 0.1897 ¥ 1.607
500+ $ 0.1866 ¥ 1.5672
1000+ $ 0.1818 ¥ 1.5273
2000+ $ 0.1787 ¥ 1.5008
4000+ $ 0.1755 ¥ 1.4742
库存: 470
起订量: 249 增量: 0
交货地:
最小起订量为:100
合计: ¥ 160.7
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1623728-3 ¥ 7.7486
1-1623790-1 ¥ 3.53
1-1879694-6 ¥ 4.4819
1-1879695-9 ¥ 4.4819
1-2176080-4 ¥ 8.0189
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 17.5387
13FR100E ¥ 9.69
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 11.5102