处理中...

首页  >  产品百科  >  VJ1210Y223KBEAT4X

VJ1210Y223KBEAT4X

产品分类: 陶瓷电容
产品描述: 22nF ±10% X7R 500V 1210 贴片安装 3.35mm(长度)*2.5mm(宽度)
供应商型号: UA-VJ1210Y223KBEAT4X
供应商: 海外现货
标准整包数: 2500
VISHAY INTERTECHNOLOGY 陶瓷电容 VJ1210Y223KBEAT4X

VJ1210Y223KBEAT4X概述

    VJ OMD Series Multilayer Ceramic Chip Capacitors: High-Quality Solutions for Demanding Applications
    1. Product Introduction
    The VJ OMD Series by Vishay Vitramon is a premium selection of surface-mount multilayer ceramic chip capacitors designed specifically for demanding board flex applications. This series is known for its robust open mode design (OMD), which minimizes risks of short circuits and leakage in environments prone to board flex. These capacitors are ideal for high-reliability applications across various industries, including input/output filtering, snubbing of MOSFET voltage spikes, and filtering in switching power supplies.
    2. Technical Parameters
    The VJ OMD Series offers precise electrical specifications tailored to specific use cases:
    - C0G (NP0) Dielectric:
    - Temperature Coefficient of Capacitance (TCC): 0 ppm/°C ±30 ppm/°C (-55°C to +125°C).
    - Dissipation Factor (DF): ≤0.1% at 1.0 VRMS and 1 MHz for capacitances ≤1000 pF; ≤0.1% at 1.0 VRMS and 1 kHz for capacitances >1000 pF.
    - Insulating Resistance: ≥100,000 MΩ at +25°C or ≥1000 µF, whichever is smaller; ≥10,000 MΩ at +125°C or ≥100 µF, whichever is smaller.
    - X7R Dielectric:
    - Temperature Coefficient of Capacitance (TCC): ±15% from -55°C to +125°C.
    - Dissipation Factor (DF): ≤3.5% at 1.0 VRMS and 1 kHz for <50 V ratings; ≤2.5% at 1.0 VRMS and 1 kHz for ≥50 V ratings.
    - Insulating Resistance: ≥100,000 MΩ at +25°C or ≥1000 µF; ≥10,000 MΩ at +125°C or ≥100 µF.
    - Voltage Range: 50 VDC to 3000 VDC.
    - Capacitance Range: 10 pF to 47 nF (C0G) and 100 pF to 1.8 µF (X7R).
    3. Product Features and Advantages
    The VJ OMD Series stands out due to several unique features:
    - Open Mode Design: Reduces risk of shorts and leakage, enhancing reliability in flexible environments.
    - High Voltage Breakdown: Superior compared to standard designs.
    - Efficient Low-Power Consumption: Capable of handling ripple currents up to 1.2 ARMS at 100 kHz.
    - 100% Voltage Conditioning: Available up to 630 VDC.
    - Polymer Termination: Ideal for extreme board flex requirements.
    - Thermal Shock Performance: Excellent performance under challenging temperature cycles.
    - Noble Metal Electrode System: Ensures durability and stability over time.
    4. Application Cases and Usage Recommendations
    The VJ OMD Series is well-suited for a variety of applications, such as:
    - Input and Output Filtering: Enhancing efficiency in switching power supplies.
    - Snubber Capacitors: Minimizing MOSFET voltage spikes in high-frequency circuits.
    - Board Flex Applications: Ideal for environments where boards experience repetitive bending or vibration.
    - Lighting Systems: Optimized for AC applications requiring stable capacitance.
    Usage Recommendations:
    - In demanding applications like LED drivers, ensure proper voltage derating and environmental conditions.
    - For high-frequency filtering, select components with lower dissipation factors to minimize energy loss.
    5. Compatibility and Support
    The VJ OMD Series is compatible with standard mounting processes and supports multiple case sizes. Vishay provides comprehensive support, including detailed selection charts, soldering guidelines, and documentation. For specialized requirements, contact mlcc@vishay.com.
    6. Common Issues and Solutions
    | Problem | Solution |

    | Short circuits during flex | Use the polymer-terminated variant (code "B"). |
    | Insufficient voltage breakdown | Choose a capacitor with a higher voltage rating. |
    | Unstable capacitance | Ensure operating temperatures stay within the recommended range (-55°C to +125°C). |
    7. Summary and Recommendation
    The VJ OMD Series represents a top-tier choice for engineers requiring high-reliability, high-voltage capacitors in critical applications. Its open mode design, excellent thermal and mechanical resilience, and broad capacitance range

VJ1210Y223KBEAT4X参数

参数
电容值 22nF
容差 ±10%
温度系数 X7R
额定电压 500V
长*宽*高 3.35mm(长度)*2.5mm(宽度)
通用封装 1210
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

VJ1210Y223KBEAT4X厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

VJ1210Y223KBEAT4X数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 陶瓷电容 VISHAY INTERTECHNOLOGY VJ1210Y223KBEAT4X VJ1210Y223KBEAT4X数据手册

VJ1210Y223KBEAT4X封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.3025 ¥ 2.535
库存: 0
起订量: 5000 增量: 2500
交货地:
最小起订量为:5000
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242