处理中...

首页  >  产品百科  >  VJ0603A270JXBAC

VJ0603A270JXBAC

产品分类: 陶瓷电容
产品描述: 27pF ±5% C0G(NP0) 100V 0603 贴片安装 1.6mm*800μm*970μm
供应商型号: 3296069
供应商: 海外现货
标准整包数: 10
VISHAY INTERTECHNOLOGY 陶瓷电容 VJ0603A270JXBAC

VJ0603A270JXBAC概述

    # Vishay Vitramon VJ Commercial Series Surface Mount Multilayer Ceramic Chip Capacitors
    Product Introduction
    The Vishay Vitramon VJ Commercial Series offers a comprehensive range of surface mount multilayer ceramic chip capacitors (MLCCs) designed for various commercial applications. These capacitors come in two primary dielectric types: C0G (NP0) and X7R. The C0G dielectric is known for its ultra-stable characteristics, providing a very low temperature coefficient of capacitance (TCC), while the X7R dielectric is ideal for decoupling and filtering applications. These components are well-suited for use in timing and tuning circuits, sensor applications, surge suppression, and high-voltage environments.
    Technical Parameters
    C0G (NP0) Dielectric:
    - Temperature Coefficient of Capacitance (TCC): ± 0 ppm/°C to ± 30 ppm/°C (-55°C to +125°C)
    - Dissipation Factor (DF): ≤ 0.1% @ 1.0 VRMS and 1 MHz for ≤ 1000 pF; ≤ 0.1% @ 1.0 VRMS and 1 kHz for > 1000 pF
    - Insulation Resistance: ≥ 100,000 MΩ at +25°C, ≥ 10,000 MΩ at +125°C
    - Aging Rate: 0% per decade
    - Voltage Range: 25 VDC to 1000 VDC
    - Capacitance Range: 1 pF to 56 nF
    X7R Dielectric:
    - Temperature Coefficient of Capacitance (TCC): ± 15% from -55°C to +125°C
    - Dissipation Factor (DF): ≤ 3.5% (16 V/25 V ratings); ≤ 2.5% (> 25 V ratings) @ 1.0 VRMS and 1 kHz
    - Insulation Resistance: ≥ 100,000 MΩ at +25°C, ≥ 10,000 MΩ at +125°C
    - Aging Rate: 1% per decade
    - Voltage Range: 16 VDC to 1000 VDC
    - Capacitance Range: 120 pF to 6.8 μF
    Additional Specifications:
    - Operating Temperature Range: -55°C to +150°C
    - Capacitor Size Options: 0402 to 3640
    - Available Case Sizes: Multiple standardized dimensions with specific length, width, and thickness parameters.
    - Voltage Ratings: Vary based on capacitor style and case size, ranging from 16 VDC to 1000 VDC.
    Product Features and Advantages
    The VJ Commercial Series boasts several key features that make it a top choice for demanding electronic applications:
    1. Ultra-Stability: The C0G (NP0) dielectric offers exceptional stability with a very low TCC, making it ideal for precision applications such as tuning and timing circuits.
    2. Wide Capacitance and Voltage Range: Supports a broad spectrum of capacitance values and voltage ratings, allowing for flexibility across diverse use cases.
    3. Excellent Aging Characteristics: Minimal capacitance degradation over time ensures long-term reliability.
    4. High Reliability: Utilizes a reliable Noble Metal Electrode (NME) system for enhanced durability.
    5. Versatility: Suitable for both high-frequency applications and power electronics due to its excellent performance under varying conditions.
    Application Cases and Usage Suggestions
    Timing and Tuning Circuits
    The C0G (NP0) capacitors are highly recommended for timing circuits where precise frequency control is essential. For instance, they can be used in oscillators to maintain consistent performance over temperature variations.
    Surge Suppression
    X7R capacitors excel in surge suppression scenarios, particularly in power supply units and industrial equipment, where transient voltages can occur frequently.
    Filtering and Decoupling
    In filtering applications, the X7R series provides effective noise reduction without significant impact on the circuit's overall performance.
    Usage Suggestion: Always ensure proper derating of voltage ratings according to manufacturer guidelines to maximize longevity and reliability.
    Compatibility and Support
    These capacitors are compatible with standard PCB assembly processes and are RoHS compliant, ensuring environmental friendliness. Vishay provides robust support through their technical team and extensive documentation, including detailed selection charts and soldering recommendations.
    Common Issues and Solutions
    | Issue | Solution

VJ0603A270JXBAC参数

参数 值
电容值 27pF
容差 ±5%
温度系数 C0G(NP0)
额定电压 100V
长*宽*高 1.6mm*800μm*970μm
通用封装 0603
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

VJ0603A270JXBAC厂商介绍

Vishay是从事分立电子元件等的公司。其业务主要涉及电阻、MOSFET、二极管、电容器等分立元件,应用于汽车、工业、通信等八大领域,在全球17个国家设有69个制造基地。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 Vishay Intertechnology 相关型号,如 SMBJ5.0CA、SN65HVD3082EDR、6N137、MMBT2222A 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

VJ0603A270JXBAC数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 陶瓷电容 VISHAY INTERTECHNOLOGY VJ0603A270JXBAC VJ0603A270JXBAC数据手册

VJ0603A270JXBAC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 0.539
100+ ¥ 0.4083
500+ ¥ 0.4083
1000+ ¥ 0.392
2000+ ¥ 0.3658
4000+ ¥ 0.3593
20000+ ¥ 0.3528
40000+ ¥ 0.3528
库存: 55209
起订量: 130 增量: 0
交货地:
最小起订量为:100
合计: ¥ 40.83
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242