处理中...

首页  >  产品百科  >  C1608X7R2A223K

C1608X7R2A223K

产品分类: 陶瓷电容
厂牌: TDK
产品描述: 22nF ±10% X7R 100V 0603 贴片安装 800μm(宽度)*800μm(高度)
供应商型号: C1608X7R2A223K
供应商: Master
标准整包数: 1598
TDK 陶瓷电容 C1608X7R2A223K

C1608X7R2A223K概述

    Mid Voltage Multilayer Ceramic Chip Capacitors (MLCCs)
    Product Introduction
    Mid Voltage Multilayer Ceramic Chip Capacitors (MLCCs) from the C Series cater to various applications requiring high voltage tolerance in compact sizes. These capacitors leverage advanced ceramic materials and innovative design structures to deliver exceptional performance under medium voltage conditions. Primarily used in snubber circuits for switching power supplies, telephone and modem ringer circuits, and other general high-voltage circuits, they are available in different case sizes such as C1608 (EIA CC0603), C2012 (EIA CC0805), C3216 (EIA CC1206), and others.
    Technical Parameters
    | Parameter | Value |

    | Type | C Series MLCCs |
    | Case Sizes | C1608 (0603), C2012 (0805), C3216 (1206), etc. |
    | Rated Voltage | 100V, 250V, 630V |
    | Capacitance Range | 100pF to 470,000pF |
    | Tolerances | ±5%, ±10%, ±20% |
    | Temperature Coefficients| CH (±60ppm/°C), C0G (±30ppm/°C), JB (±10%), X5R (±15%), X7R (±15%) |
    | Temperature Range | -55°C to +125°C (for most types) |
    | Compliance | RoHS Directive compliant |
    Product Features and Advantages
    - Compact Design: High voltage tolerance combined with small footprint makes these capacitors ideal for space-constrained designs.
    - Stable Performance: Unique temperature compensation features ensure consistent performance across varying temperatures.
    - Broad Application Spectrum: Suitable for use in diverse environments including telecommunications, industrial controls, and automotive electronics.
    - High Reliability: Designed to meet stringent quality standards, ensuring long-term reliability and durability.
    Applications and Use Recommendations
    These capacitors are well-suited for:
    - Snubber circuits in switching power supplies.
    - Ringing circuits for telecommunication devices like phones and modems.
    - General-purpose high-voltage circuits where stability and reliability are critical.
    Use Recommendations:
    - When selecting a capacitor, consider both the required capacitance value and the operating temperature range to ensure optimal performance.
    - For applications requiring precise temperature stability, opt for Class 1 capacitors with CH or C0G characteristics.
    Compatibility and Support
    The C Series MLCCs are compatible with a wide range of electronic components and systems. Manufacturers provide comprehensive support including technical assistance, warranty services, and customization options based on customer requirements.
    Common Issues and Solutions
    | Problem | Solution |

    | Capacitor fails under high surge currents | Use higher rated voltage models. |
    | Variation in capacitance over time | Select capacitors with better temperature stability (e.g., C0G). |
    Conclusion and Recommendation
    Overall, the Mid Voltage Multilayer Ceramic Chip Capacitors (C Series) represent an excellent choice for engineers designing high-performance, reliable electronic systems. Their compact size, robust construction, and versatility make them indispensable in numerous industries. Given their broad application scope and proven reliability, we highly recommend these capacitors for projects demanding precision and durability.

C1608X7R2A223K参数

参数
电容值 22nF
容差 ±10%
温度系数 X7R
额定电压 100V
长*宽*高 800μm(宽度)*800μm(高度)
通用封装 0603
安装方式 贴片安装

C1608X7R2A223K厂商介绍

TDK公司是一家全球领先的电子组件制造商,总部位于日本东京。公司创立于1935年,以生产铁氧体磁芯起家,经过多年的发展,现已成为电子元器件领域的佼佼者。

TDK的主营产品涵盖了多个领域,主要包括:

1. 被动元件:包括电容器、电感器、滤波器等,广泛应用于消费电子、通信设备、汽车电子等领域。

2. 传感器:包括温度、湿度、压力、加速度等传感器,应用于工业自动化、医疗设备、汽车电子等领域。

3. 磁性材料:包括铁氧体磁芯、磁粉芯等,应用于电源、变压器、电机等领域。

4. 电源及能源:包括电池、电源模块等,应用于便携式设备、电动汽车等领域。

TDK的优势在于:

1. 技术创新:TDK拥有强大的研发实力,不断推出高性能、高可靠性的新产品。

2. 品质保证:TDK严格把控产品质量,为客户提供高品质的产品。

3. 客户服务:TDK在全球设有多个销售和服务网点,为客户提供及时、专业的技术支持和售后服务。

4. 环保理念:TDK积极推行绿色生产,致力于减少生产过程中的能源消耗和废弃物排放。

C1608X7R2A223K数据手册

厂牌 PDF简要描述 下载
TDK 陶瓷电容 TDK C1608X7R2A223K C1608X7R2A223K数据手册

C1608X7R2A223K封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1598+ $ 0.0353 ¥ 0.299
4000+ $ 0.0167 ¥ 0.1387
8000+ $ 0.0109 ¥ 0.0906
25000+ $ 0.0109 ¥ 0.0906
库存: 4128
起订量: 1598 增量: 0
交货地:
最小起订量为:1598
合计: ¥ 477.8
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242