处理中...

首页  >  产品百科  >  C1005C0G1H6R8DT

C1005C0G1H6R8DT

产品分类: 陶瓷电容
厂牌: TDK
产品描述: 6.8pF ±0.5pF C0G(NP0) 0402 贴片安装 1mm*500μm*500μm
供应商型号:
供应商:
标准整包数: 0
TDK 陶瓷电容 C1005C0G1H6R8DT

C1005C0G1H6R8DT概述

    # TDK Multilayer Ceramic Chip Capacitors Technical Overview
    Product Introduction
    TDK Multilayer Ceramic Chip Capacitors (MLCCs) represent a high-performance line of electronic components widely used in various applications requiring robust, reliable capacitive solutions. These capacitors come in multiple series, including General grade (up to 50V), and Mid voltage grades (100V to 630V), making them suitable for commercial-grade electronics. Their primary functions include energy storage, signal coupling, decoupling, and filtering in applications such as consumer electronics, telecommunications, automotive systems, and industrial equipment.
    Technical Parameters
    Key Specifications:
    - Capacitance Range: From 1pF to 10µF.
    - Rated Voltages: Available from 10VDC to 630VDC.
    - Temperature Characteristics:
    - C0G: ±0 ppm/°C (stable).
    - X7R: ±15% (-55°C to 125°C).
    - X7S/X7T: ±22%, ±33% (-55°C to 125°C).
    - Capacitance Tolerance: Options from ±0.1pF to ±20% depending on the series.
    - Case Sizes: Multiple standard sizes from C0402 to C5750 for different application needs.
    - Operational Temperatures: -55°C to 125°C depending on the temperature characteristic.
    Electrical and Environmental Properties:
    - Dielectric Materials: BaTiO3 and CaZrO3.
    - Mounting Method: Surface mount technology (SMT).
    - Packaging Options: Bulk or Tape & Reel packaging.
    - Storage Conditions: Optimal conditions range from 5°C to 40°C at 20%-70% relative humidity, with a shelf life of up to 6 months.
    Product Features and Advantages
    1. High Reliability: The use of advanced ceramic materials ensures excellent stability across varying environmental conditions.
    2. Wide Voltage Range: Support for diverse voltage requirements from low to high power applications.
    3. Miniaturization: Various compact case sizes allow for integration into space-constrained designs.
    4. Robust Design: High resistance to vibration, moisture, and thermal cycling enhances long-term reliability.
    5. Customizable Solutions: The catalog numbering system allows precise selection based on specific application requirements.
    Application Scenarios and Usage Tips
    Typical Applications:
    - Signal coupling and decoupling in RF and digital circuits.
    - Filtering in power supplies and noise suppression.
    - Energy storage in timing circuits and oscillators.
    - Coupling stages in audio amplifiers.
    Recommendations for Use:
    - For applications requiring high precision and stability (e.g., timing circuits), select C0G series capacitors due to their low temperature coefficient.
    - In high-frequency environments, choose capacitors with appropriate dielectric properties like X7R for stable capacitance over temperature.
    - Always ensure proper derating to avoid exceeding the rated voltage during operation to prevent degradation.
    Compatibility and Support
    TDK MLCCs are designed to seamlessly integrate with most PCB assembly processes and are compatible with standard reflow soldering techniques. TDK provides extensive support including technical documentation, customer service, and continuous updates to align with industry standards.
    Common Issues and Solutions
    | Problem | Solution |

    | Poor solderability | Follow precise soldering temperature profiles; ensure flux quality. |
    | Capacitance drift | Select appropriate temperature-stable materials like C0G or X7R. |
    | Insulation resistance issues| Store under controlled conditions; avoid high humidity environments. |
    Conclusion and Recommendation
    TDK’s Multilayer Ceramic Chip Capacitors stand out in terms of reliability, versatility, and performance. They offer an ideal solution for a wide array of electronic designs, particularly where space efficiency and long-term stability are critical. Given t

C1005C0G1H6R8DT参数

参数
电容值 6.8pF
容差 ±0.5pF
温度系数 C0G(NP0)
额定电压 -
长*宽*高 1mm*500μm*500μm
通用封装 0402
安装方式 贴片安装
应用等级 工业级
包装方式 卷带装

C1005C0G1H6R8DT厂商介绍

TDK公司是一家全球领先的电子组件制造商,总部位于日本东京。公司创立于1935年,以生产铁氧体磁芯起家,经过多年的发展,现已成为电子元器件领域的佼佼者。

TDK的主营产品涵盖了多个领域,主要包括:

1. 被动元件:包括电容器、电感器、滤波器等,广泛应用于消费电子、通信设备、汽车电子等领域。

2. 传感器:包括温度、湿度、压力、加速度等传感器,应用于工业自动化、医疗设备、汽车电子等领域。

3. 磁性材料:包括铁氧体磁芯、磁粉芯等,应用于电源、变压器、电机等领域。

4. 电源及能源:包括电池、电源模块等,应用于便携式设备、电动汽车等领域。

TDK的优势在于:

1. 技术创新:TDK拥有强大的研发实力,不断推出高性能、高可靠性的新产品。

2. 品质保证:TDK严格把控产品质量,为客户提供高品质的产品。

3. 客户服务:TDK在全球设有多个销售和服务网点,为客户提供及时、专业的技术支持和售后服务。

4. 环保理念:TDK积极推行绿色生产,致力于减少生产过程中的能源消耗和废弃物排放。

C1005C0G1H6R8DT数据手册

厂牌 PDF简要描述 下载
TDK 陶瓷电容 TDK C1005C0G1H6R8DT C1005C0G1H6R8DT数据手册

C1005C0G1H6R8DT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242