处理中...

首页  >  产品百科  >  SiT8008AC-73-25E-64.000000

SiT8008AC-73-25E-64.000000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8008AC-73-25E-64.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8008AC-73-25E-64.000000

SiT8008AC-73-25E-64.000000概述

    # SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a low-power programmable oscillator from SiTime Corporation designed to meet the timing needs of modern electronic systems. This product allows for flexibility in frequency, output drive strength, and operating conditions, making it ideal for applications requiring precise timing solutions. The SiT8008 operates across a wide frequency range of 1 MHz to 110 MHz, with frequency accuracy up to six decimal places, ensuring reliable performance.
    Key Applications:
    - Digital Still Cameras (DSC)
    - Digital Video Cameras (DVC)
    - Digital Video Recorders (DVR)
    - IP Cameras
    - Tablets
    - e-Books
    - Solid-State Drives (SSD)
    - GPON/EPON Networks
    - High-Speed Serial Protocols like USB, SATA, SAS, FireWire, and Ethernet (100M/1G/10G)
    Technical Parameters
    The SiT8008 offers impressive technical specifications that ensure its robustness and adaptability:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 1 | 110 MHz |
    | Frequency Stability | ±20 | ±25 | ±50 | ppm |
    | Operating Temperature | -40 85 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption 3.6 | 4.5 | mA |
    | OE Disable Current 4 | mA |
    | Standby Current 0.6 | 1.3 | μA |
    Other critical parameters include:
    - Startup Time: ≤ 5 ms
    - Enable/Disable Time: ≤ 130 ns (f=110 MHz), ≤ 100 ns + 3cycles (other frequencies)
    - Jitter: ≤ 3 ps RMS Period Jitter (f=75 MHz, Vdd=2.5V–3.3V)
    Product Features and Advantages
    The SiT8008 stands out with its ability to program frequency, drive strength, and other critical parameters to suit diverse application requirements. Its key features include:
    - Programmable Frequency: Adjustable from 1 MHz to 110 MHz.
    - Low Power Consumption: Typical current draw of 3.6 mA.
    - Wide Operating Temperature Range: -40°C to 85°C.
    - Improved Jitter and EMI Performance: Programmable drive strength reduces jitter and EMI, enhancing overall system reliability.
    - Compatibility: Supports LVCMOS/HCMOS outputs, making it easy to integrate into existing designs.
    These features make the SiT8008 highly competitive in markets demanding high precision and flexibility.
    Application Case Studies and Usage Tips
    The SiT8008 is widely used in various industries due to its adaptability. Here are some typical use cases:
    1. Video Surveillance: The SiT8008 is ideal for IP cameras where precise timing is essential for video synchronization.
    2. Consumer Electronics: From tablets to SSDs, the SiT8008 ensures smooth operation with its broad compatibility.
    3. Networking Equipment: High-speed serial protocols benefit significantly from the SiT8008's low jitter and wide frequency range.
    Usage Recommendations:
    - Always ensure proper decoupling capacitors are placed near the power supply pins.
    - Program the drive strength based on the required load capacitance to achieve optimal performance.
    Compatibility and Support
    The SiT8008 is fully compatible with industry-standard packages and voltages, facilitating seamless integration into existing hardware. SiTime provides comprehensive support including field programmable options via Time Machine II and documentation accessible online at [www.sitime.com](http://www.sitime.com).
    Common Issues and Solutions
    | Issue | Solution |

    | High EMI levels | Adjust drive strength to reduce edge rates.|
    | Unstable clock signals | Verify correct power sequencing and bypas

SiT8008AC-73-25E-64.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-73-25E-64.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8008AC-73-25E-64.000000 SiT8008AC-73-25E-64.000000数据手册

SiT8008AC-73-25E-64.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.87.0089.0 ¥ 40.9428
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879