处理中...

首页  >  产品百科  >  SiT8924AE-88-25E-24.000000

SiT8924AE-88-25E-24.000000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AE-88-25E-24.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8924AE-88-25E-24.000000

SiT8924AE-88-25E-24.000000概述

    # SiT8924 Automotive AEC-Q100 Oscillator Technical Overview
    Product Introduction
    The SiT8924 is a precision automotive-grade oscillator designed to deliver reliable timing solutions for high-reliability applications. It features a wide frequency range of 1 MHz to 110 MHz, capable of achieving up to six decimal place accuracy. This oscillator is suitable for various critical automotive applications, including infotainment systems, collision detection devices, powertrain control, and in-vehicle networking.
    Key benefits include:
    - AEC-Q100 certification for automotive reliability.
    - Support for temperatures ranging from -55°C to 125°C.
    - Exceptional frequency stability with a maximum deviation of ±25 ppm.
    - Low power consumption with typical current draw of 3.8 mA at 1.8V.
    - Compliant with industry standards for environmental protection (RoHS, REACH, Pb-free, Halogen-free).
    Technical Parameters
    Below is a concise summary of the key technical specifications:
    | Parameter | Min. | Typ. | Max. | Unit |

    | Frequency Range 110 | MHz |
    | Frequency Stability | -25 | ±25 | +25 | ppm |
    | Operating Temperature | -55 +125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V |
    | Current Consumption 3.8 | 4.8 | mA |
    | Output Characteristics | Duty Cycle 45-55%, 20-80% Rise/Fall Time 1.3-2.5 ns |
    | Phase Jitter 0.5 ps |
    Support for multiple package sizes ensures flexibility in application design:
    - Package options: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, 7.0 x 5.0 mm.
    Product Features and Advantages
    The SiT8924 offers several standout advantages:
    - Precision Frequency Control: Accuracy to six decimal places ensures consistent performance across all conditions.
    - Industry-leading G-sensitivity: G-sensitivity of 0.1 PPB/G minimizes frequency shifts due to mechanical vibration.
    - Low Power Consumption: Typical power consumption of 3.8 mA at 1.8V extends battery life in automotive applications.
    - Durability: AEC-Q100 certified, offering robust performance under harsh environments.
    - Compatibility: Supports standard LVCMOS/LVTTL outputs and a wide range of package sizes for integration into different PCB designs.
    Application Cases and Usage Recommendations
    Applications:
    - Infotainment Systems: Reliable clock generation for multimedia processing.
    - Collision Detection Devices: Precise timing ensures safety-critical operations.
    - In-Vehicle Networking: Synchronization of network nodes in cars.
    Recommendations:
    - Capacitor Selection: Use a minimum of 0.1 µF capacitor between VDD and GND to stabilize power supply.
    - Thermal Management: Follow recommended thermal resistance guidelines (θJA) for optimal heat dissipation.
    - Pull-Up Resistors: Ensure pin 1 (OE/NC) is properly configured with pull-up resistors (≤10kΩ).
    Compatibility and Support
    The SiT8924 supports multiple interface standards and provides excellent compatibility with existing automotive electronic modules. SiTime offers comprehensive customer support, including:
    - Application Notes: Detailed guides for optimizing oscillator performance.
    - Technical Assistance: Professional support from design to deployment.
    Common Issues and Solutions
    | Problem | Solution |

    | Unstable Output | Ensure adequate decoupling capacitors. |
    | High EMI Noise | Adjust the drive strength setting to slow rise/fall times. |
    | Inconsistent Power Draw | Verify

SiT8924AE-88-25E-24.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AE-88-25E-24.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8924AE-88-25E-24.000000 SiT8924AE-88-25E-24.000000数据手册

SiT8924AE-88-25E-24.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.87.0089.0 ¥ 40.9428
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879