处理中...

首页  >  产品百科  >  SiT8008AI-72-33S-64.000000D

SiT8008AI-72-33S-64.000000D

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8008AI-72-33S-64.000000D
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8008AI-72-33S-64.000000D

SiT8008AI-72-33S-64.000000D概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Review
    Product Introduction
    The SiT8008 is a programmable oscillator designed to deliver precise timing solutions in modern electronic systems. It offers any frequency between 1 MHz and 110 MHz with accuracy up to six decimal places, making it ideal for a wide range of applications. These include consumer electronics like tablets and e-books, as well as industrial devices such as GPON, EPON, and surveillance cameras. The device supports operating temperatures ranging from -40°C to 85°C, ensuring reliability across diverse environments.
    The SiT8008 excels in handling high-speed serial protocols, including USB, SATA, SAS, Firewire, and various Ethernet standards. Its compact size and compatibility with industry-standard packages make it an excellent choice for space-constrained designs.
    Technical Parameters
    | Parameter | Min. | Typ. | Max. | Unit |

    | Frequency Range 1 | 110 | MHz |
    | Frequency Stability | -20 | ±20 | +20 | PPM |
    | Operating Temperature Range | -20 | 70 | 85 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption (No Load) 3.6 | 4.5 | mA |
    | Drive Strength Options | L to F |
    The SiT8008 operates within a wide supply voltage range, providing flexibility for different power systems. It also offers programmable drive strength to optimize performance based on specific application requirements.
    Product Features and Advantages
    The SiT8008 stands out due to its programmability, which allows users to configure frequency, drive strength, and operating conditions to meet unique design needs. Key advantages include:
    - Precise frequency tuning up to six decimal places.
    - Excellent frequency stability, minimizing timing errors.
    - Low power consumption, ideal for battery-operated devices.
    - Compatibility with both LVCMOS and HCMOS outputs, enhancing system integration.
    - Field programmability via Time Machine II tools, enabling quick prototyping and customization.
    Its robustness under extreme temperatures and immunity to shock and vibration ensure long-term reliability in harsh environments.
    Application Cases and Usage Recommendations
    The SiT8008 finds use in numerous high-demand scenarios, such as video processing units where precise synchronization is critical. For example, in tablets and e-books, the oscillator ensures stable clock signals despite varying workloads and temperatures.
    Usage tips:
    - Always connect a 0.1 µF capacitor between Vdd and GND to filter out noise.
    - Utilize the programmable drive strength feature to tailor rise/fall times according to application sensitivity to EMI or jitter.
    Compatibility and Support
    SiT8008 integrates seamlessly into existing circuits, thanks to its standardized pin layout and packaging options. SiTime offers comprehensive technical support, including documentation and software tools for configuration.
    Common Issues and Solutions
    | Issue | Solution |

    | Inconsistent output duty cycle | Adjust drive strength to achieve desired output. |
    | High jitter | Ensure proper PCB grounding and filtering. |
    | Non-functional after assembly | Verify pin connections against datasheet. |
    Summary and Recommendation
    The SiT8008 is a versatile and reliable oscillator with exceptional performance metrics, particularly suited for demanding applications requiring tight timing tolerances. Its programmability, low power consumption, and wide operating temperature

SiT8008AI-72-33S-64.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-72-33S-64.000000D数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8008AI-72-33S-64.000000D SiT8008AI-72-33S-64.000000D数据手册

SiT8008AI-72-33S-64.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.87.0089.0 ¥ 40.9428
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879