处理中...

首页  >  产品百科  >  SiT8924AE-28-25N-24.000000

SiT8924AE-28-25N-24.000000

产品分类:
厂牌: SITIME
产品描述: Oscillator MEMS 24MHz ±30ppm (Stability) 15pF LVCMOS/LVTTL 55% 2.5V Automotive 4-Pin QFN SMD Bulk
供应商型号: 10A-SIT8924AE-28-25N-24.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8924AE-28-25N-24.000000

SiT8924AE-28-25N-24.000000概述

    # SiT8924 Automotive AEC-Q100 Oscillator Technical Overview
    Product Introduction
    The SiT8924 is a high-performance automotive-grade oscillator designed to meet the stringent requirements of the automotive industry. It features advanced MEMS-based timing solutions that deliver superior reliability and precision across challenging environmental conditions. Suitable for a wide range of applications, including infotainment systems, collision detection devices, in-vehicle networking, and powertrain controls, the SiT8924 stands out with its ability to operate under extreme temperatures and its robust resistance to mechanical stresses.
    Key aspects include:
    - Frequency range: 1 MHz to 110 MHz with six decimal place accuracy.
    - Voltage options: Available for 1.8V or within the range of 2.25V to 3.63V.
    - Applications: Infotainment systems, power management, collision detection devices, and advanced networking modules.
    Technical Parameters
    The SiT8924 oscillator is equipped with the following technical specifications:
    | Parameters | Minimum | Typical | Maximum | Units |

    | Frequency Range | 1 | - | 110 | MHz |
    | Frequency Stability | -25 | ±25 | +25 | ppm |
    | Operating Temperature | -55 | - | +125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V |
    | Current Consumption | - | 3.8 mA | 4.8 mA | mA |
    | LVCMOS/LVTTL Compatible| Yes | - | -
    | Jitter (RMS Phase) | - | 0.5 | - | ps |
    Notes: The performance specifications outlined are valid for a 15 pF output load, unless otherwise stated. Temperature compensation ensures stability in industrial and automotive grade environments.
    Product Features and Advantages
    The SiT8924 provides several unique advantages over conventional quartz oscillators:
    - Industry-Leading Frequency Stability: Offers ±25 ppm total frequency stability, with an outstanding G-sensitivity of 0.1 PPB/G.
    - Low Power Consumption: Typical current consumption of 3.8 mA at 1.8V ensures extended battery life in power-sensitive designs.
    - Extensive Compatibility: Compatible with both LVCMOS and LVTTL outputs, making it versatile for multiple applications.
    - Robustness: AEC-Q100 certified with an extended operating temperature range of -55°C to 125°C, providing unmatched durability.
    - Customizable Drive Strength: Programmable drive strength allows tailoring the rise/fall times to match application requirements.
    Application Cases and Usage Recommendations
    Automotive Infotainment Systems
    Infotainment systems require precise clock signals for synchronized multimedia and navigation functions. The SiT8924's low-jitter performance and wide frequency range ensure clear audio and video processing without compromising on thermal stability.
    Recommendation: Use a default drive strength setting to optimize the rise/fall time for optimal performance.
    Collision Detection Devices
    In collision detection devices, reliable timing signals are critical for quick response times. The SiT8924’s minimal phase noise and enhanced shock and vibration resistance make it ideal for safety-critical applications.
    Recommendation: Ensure proper grounding and add a 0.1 µF capacitor between VDD and GND for stable operation.
    In-Vehicle Networking
    Networking components benefit from the SiT8924's low EMI emissions due to programmable rise/fall times, which minimize signal interference.
    Recommendation: Use OE mode to enable/disable outputs dynamically for energy savings.
    Compatibility and Support
    The SiT8924 is fully compatible with industry-standard packages such as 2.0 x 1.6 mm², 2.5 x 2.0 m

SiT8924AE-28-25N-24.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AE-28-25N-24.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8924AE-28-25N-24.000000 SiT8924AE-28-25N-24.000000数据手册

SiT8924AE-28-25N-24.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879