处理中...

首页  >  产品百科  >  SiT8924AA-38-XXE-24.000000

SiT8924AA-38-XXE-24.000000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AA-38-XXE-24.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8924AA-38-XXE-24.000000

SiT8924AA-38-XXE-24.000000概述

    SiT8924 Automotive AEC-Q100 Oscillator: Product Overview
    Product Introduction
    The SiT8924 from SiTime Corporation is a cutting-edge automotive-grade oscillator designed for high-reliability applications requiring precise timing solutions. This product complies with the AEC-Q100 standard, ensuring its reliability in extreme environmental conditions. With frequencies ranging from 1 MHz to 110 MHz and an industry-leading accuracy of six decimal places, the SiT8924 offers a wide range of applications across industries such as automotive, infotainment systems, powertrain control, collision detection devices, and in-vehicle networking.
    Technical Parameters
    The SiT8924 exhibits exceptional technical characteristics:
    - Frequency Range: 1 MHz to 110 MHz.
    - Voltage Support: Operates between 1.8V and 3.63V.
    - Frequency Stability: ±25 ppm under specified operating conditions.
    - Supply Current: Typically 3.8 mA at 1.8V and up to 4.8 mA at higher voltages.
    - Output Characteristics: Compatible with LVCMOS/LVTTL, with output levels optimized for high-speed switching.
    - Temperature Range: AEC-Q100 compliant, with an operating temperature range of -55°C to 125°C.
    - Jitter Performance: RMS period jitter ranges from 1.6 to 2.5 ps at 75 MHz.
    - Output Capacitance: Supports output loads up to 60 pF.
    - Startup Time: Fast startup with minimal delay (<10 ms).
    Product Features and Advantages
    1. High Reliability: AEC-Q100 certification ensures the product's robustness in automotive environments.
    2. Precision Timing: Offers frequency stability down to ±25 ppm, making it ideal for critical timing applications.
    3. Low Power Consumption: Minimal current draw ensures efficient operation in battery-powered systems.
    4. Industry Leading Sensitivity: Exceptional G-sensitivity of 0.1 PPB/G minimizes phase noise impact from mechanical stress.
    5. Flexible Packaging: Available in various standard footprints, including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    6. Compliance: RoHS and REACH compliant, offering Pb-free, halogen-free, and antimony-free options.
    Applications and Usage Recommendations
    The SiT8924 finds extensive application in modern vehicles, including:
    - Infotainment Systems: Ensures seamless synchronization between audio and video components.
    - Collision Detection Devices: Provides stable clock signals essential for sensor fusion algorithms.
    - Powertrain Control: Critical for engine timing and fuel injection systems.
    To optimize performance, users should:
    - Ensure proper bypassing of the power supply with a 0.1 µF capacitor.
    - Use a pull-up resistor (≤10kΩ) if OE mode is utilized and pin 1 is left unconnected.
    - Test configurations at different temperatures to confirm stability.
    Compatibility and Support
    The SiT8924 supports a broad compatibility range, allowing seamless integration into existing electronic systems. SiTime provides comprehensive documentation and technical support, including the SiTime Part Number Generator for customization.
    Common Issues and Solutions
    | Issue | Solution |

    | Slow startup time | Adjust the OE mode configuration. |
    | Unexpected spikes during startup | Ensure OE pin is correctly configured and bypassing is adequate. |
    | Excessive jitter | Optimize the drive strength setting based on the output load. |
    Conclusion and Recommendation
    The SiT8924 is a superior choice for automotive and industrial applications demanding high precision and reliability. Its unparalleled features, coupled with its ability to perform in harsh environmental conditions, make it a standout solution. We highly recommend the SiT8924 for designers requiring robust timing components.
    For more information, visit [SiTime's official website](

SiT8924AA-38-XXE-24.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AA-38-XXE-24.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8924AA-38-XXE-24.000000 SiT8924AA-38-XXE-24.000000数据手册

SiT8924AA-38-XXE-24.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.87.0089.0 ¥ 40.9428
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879