处理中...

首页  >  产品百科  >  SiT8924AA-88-25N-24.000000

SiT8924AA-88-25N-24.000000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AA-88-25N-24.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8924AA-88-25N-24.000000

SiT8924AA-88-25N-24.000000概述

    SiT8924 Automotive AEC-Q100 Oscillator: A Comprehensive Technical Overview
    Product Introduction
    The SiT8924 from SiTime Corporation is an advanced automotive-grade oscillator designed to meet stringent reliability standards, particularly for the AEC-Q100 qualification. This product serves a wide range of applications, from infotainment systems to collision detection devices and vehicle networking. It is specifically tailored for environments requiring extended temperature ranges, such as -55°C to 125°C, making it ideal for harsh industrial and automotive conditions.
    Key features include precise frequency generation from 1 MHz to 110 MHz, low power consumption (3.8 mA typical at 1.8V), and industry-leading vibration resistance with a G-sensitivity of 0.1 PPB/G. Additionally, the SiT8924 ensures excellent frequency stability (+/-25 ppm), meeting the demands of modern electronics where precision timing is critical.
    Technical Parameters
    Below is a concise summary of the key technical specifications extracted from the product manual:
    | Parameter | Minimum | Typical | Maximum | Unit | Condition |
    |
    | Frequency Range | 1 | — | 110 | MHz | Supported by configuration options |
    | Frequency Stability | -25 | — | +25 | ppm | Includes initial tolerance and temperature variation |
    | Operating Temperature | -55 | — | +125 | °C | AEC-Q100 compliant |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V | For nominal voltage; extended options up to 3.63V |
    | Current Consumption | — | 3.8 | 4.8 | mA | No-load condition |
    | LVCMOS Output Characteristics| — | 45-55 | — | % | Duty cycle |
    | RMS Period Jitter | — | 1.6 | 2.5 | ps | f=75MHz |
    Additional details such as thermal resistance (θJA), vibration immunity, and compliance with environmental standards like RoHS, REACH, and Halogen-free are also provided.
    Product Features and Advantages
    The SiT8924 excels in several areas that differentiate it from competitors:
    - Precision Timing: With six decimal places of accuracy, the oscillator ensures unparalleled frequency precision.
    - Wide Operating Range: Supporting temperatures from -55°C to 125°C, it operates reliably in extreme conditions.
    - Energy Efficiency: Low power consumption makes it suitable for battery-powered devices and hybrid/electric vehicles.
    - Robustness: Enhanced shock and vibration resistance make it highly reliable under dynamic conditions.
    - Customizability: Multiple package sizes (2.0x1.6mm to 7.0x5.0mm) allow integration into diverse designs.
    Its ability to handle large capacitive loads up to 60pF without compromising performance further underscores its versatility.
    Application Case Studies & Usage Recommendations
    SiT8924 finds application in numerous domains:
    1. Infotainment Systems: Integrates seamlessly into multimedia hubs requiring high-frequency clocks.
    2. Collision Detection Devices: Ensures accurate timing for real-time hazard prevention.
    3. Power Train Control: Provides stable oscillations necessary for engine management.
    To optimize usage:
    - Use external pull-up resistors when configuring Pin 1 (OE).
    - Ensure proper decoupling capacitors (≥0.1µF) between VDD and GND.
    Compatibility and Support
    The SiT8924 is fully compatible with standard interfaces and protocols like LVCMOS/LVTTL, ensuring interoperability across various platforms. SiTime offers comprehensive support including application

SiT8924AA-88-25N-24.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AA-88-25N-24.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8924AA-88-25N-24.000000 SiT8924AA-88-25N-24.000000数据手册

SiT8924AA-88-25N-24.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.87.0089.0 ¥ 40.9428
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879