处理中...

首页  >  产品百科  >  SiT8009AC-32-25E-122.880000

SiT8009AC-32-25E-122.880000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8009AC-32-25E-122.880000
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8009AC-32-25E-122.880000

SiT8009AC-32-25E-122.880000概述

    SiT8009B High Frequency, Low Power Oscillator
    Product Introduction
    The SiT8009B is a high frequency, low power oscillator designed primarily as a direct replacement for quartz-based crystal oscillators (XOs). It offers advanced performance characteristics and unique features, making it ideal for various applications, including networking, telecommunications, and embedded systems. This oscillator supports a frequency range of 115 MHz to 137 MHz, delivering excellent stability and reliability across a wide range of operating conditions.
    Technical Parameters
    The SiT8009B exhibits superior performance metrics:
    - Frequency Stability: ±20 ppm (can extend to ±25 ppm and ±50 ppm under specific conditions)
    - Operating Temperature Range: -40°C to 85°C; special options available for extended ranges (-55°C to 125°C).
    - Power Consumption: 4.9 mA typical at 1.8V; standby mode reduces power to microamp levels.
    - Startup Time: 5 ms.
    - Output Compatibility: Supports LVCMOS/HCMOS standards.
    - Packages: Available in 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm.
    Product Features and Advantages
    The SiT8009B stands out due to its:
    - Pin-to-Pin Replacement: Fully compatible with existing quartz-based XOs.
    - Superior Frequency Stability: Minimal variation over temperature and voltage.
    - Low Power Consumption: Optimized for energy efficiency, especially useful in battery-operated devices.
    - Instant Samples: Field Programmable Oscillators allow customization without long lead times.
    - Environmental Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Application Cases and Usage Recommendations
    The SiT8009B is suited for demanding environments where precise timing and minimal power consumption are crucial. Ideal applications include:
    - GPON/EPON systems
    - Network switches and routers
    - Servers and embedded systems
    - Ethernet, PCI-E, and DDR environments
    Use Case: In telecom equipment, the SiT8009B ensures stable clock signals under varying environmental conditions, preventing jitter issues that could disrupt data transmission.
    Usage Suggestion: To maximize efficiency, ensure correct placement of a 0.1 µF or higher capacitor between VDD and GND. Additionally, leveraging the field programming capabilities allows users to tailor the device to specific project requirements.
    Compatibility and Support
    The SiT8009B integrates seamlessly with industry-standard interfaces and components, offering robust compatibility with a variety of electronic systems. SiTime provides comprehensive technical support, including access to the Time Machine II, facilitating real-time customization and quick prototyping.
    Common Issues and Solutions
    | Issue | Solution |

    | Device does not respond | Verify correct power supply connection. |
    | High current draw | Check for parasitic loads or incorrect voltage settings. |
    | Poor frequency stability | Ensure appropriate output load and temperature range. |
    Conclusion and Recommendation
    The SiT8009B oscillator delivers top-tier performance with its low power consumption, high frequency stability, and extensive environmental adaptability. These attributes make it an excellent choice for applications requiring reliable and efficient timing solutions. We highly recommend the SiT8009B for any project prioritizing precision and compatibility with advanced electronics.

SiT8009AC-32-25E-122.880000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8009AC-32-25E-122.880000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8009AC-32-25E-122.880000 SiT8009AC-32-25E-122.880000数据手册

SiT8009AC-32-25E-122.880000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 11.05
35+ ¥ 9.196
100+ ¥ 7.98
库存: 1000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 110.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.87.0089.0 ¥ 40.9428
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879