处理中...

首页  >  产品百科  >  SiT8008AI-73-33S-36.000000

SiT8008AI-73-33S-36.000000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8008AI-73-33S-36.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8008AI-73-33S-36.000000

SiT8008AI-73-33S-36.000000概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a cutting-edge low-power programmable oscillator designed by SiTime Corporation. This electronic component serves as a versatile timing solution for various applications, particularly in high-performance computing, communication systems, and consumer electronics. The device can generate frequencies ranging from 1 MHz to 110 MHz, with precision up to six decimal places, making it ideal for demanding environments.
    Its primary applications include:
    - Digital still cameras (DSC)
    - Digital video cameras (DVC)
    - Digital video recorders (DVR)
    - Internet Protocol cameras (IP CAM)
    - Tablets
    - e-Books
    - Solid-state drives (SSD)
    - GPON and EPON systems
    - Networking equipment supporting 100M/1G/10G Ethernet
    The SiT8008 operates within a broad temperature range (-40°C to 85°C), ensuring reliability across different environmental conditions. Additionally, it excels in high-speed serial protocols like USB, SATA, SAS, FireWire, and Ethernet.
    Technical Parameters
    Below is a summary of the key technical specifications of the SiT8008:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -20 | +20 PPM |
    | Operating Temperature Range | -40 +85 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption (no load) 3.6 | 4.5 | mA |
    | Output High Voltage 90% | Vdd |
    | Output Low Voltage 10% | Vdd |
    | OE Disable Current 4 | mA |
    | Standby Current 0.6 | 1.3 | μA |
    Additional parameters:
    - Jitter: RMS Period Jitter ranges from 1.76 to 3 ps.
    - Pin Description: Pins include OE/ST (output enable/standby), GND, OUT (output), and VDD (power supply).
    - Startup Time: ≤ 5 ms.
    - Enable/Disable Time: ≤ 130 ns (for 110 MHz).
    Product Features and Advantages
    The SiT8008 offers several unique advantages that set it apart from competitors:
    1. Precision Frequency Control: Capable of generating any frequency between 1 MHz and 110 MHz with high accuracy.
    2. Wide Temperature Range: Supports operation from -40°C to 85°C, with options for extended industrial-grade performance.
    3. Energy Efficiency: Low power consumption (3.6 mA typical) ensures prolonged battery life in portable devices.
    4. Programmable Drive Strength: Adjustable output strength improves system EMI and optimizes performance under varying loads.
    5. LVCMOS/HCMOS Compatibility: Ensures seamless integration with existing circuit designs.
    6. Industry Standard Packaging: Available in multiple form factors, including 2.0 x 1.6 mm, 2.5 x 2.0 mm, and larger sizes.
    Application Case Studies and Usage Recommendations
    The SiT8008 finds application in a wide range of devices, such as:
    - Consumer Electronics: Tablets and e-books benefit from its low power draw and precise timing.
    - Networking Equipment: Devices supporting high-speed serial protocols like Ethernet rely on its robustness and reliability.
    - Industrial Systems: The extended temperature range makes it suitable for harsh environments.
    Usage Suggestions:
    1. Optimize Performance: Adjust drive strength based on load requirements to minimize jitter and improve signal integrity.
    2. Implement Filtering: Use a 0.1 µF decoupling capacitor between VDD and GND to reduce noise and stabilize performance.
    3. Temperature Compensation: Ensure compatibility with thermal management solutions in extreme environments.
    Compatibility and Support
    The SiT8008 is fully compliant with indus

SiT8008AI-73-33S-36.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-73-33S-36.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8008AI-73-33S-36.000000 SiT8008AI-73-33S-36.000000数据手册

SiT8008AI-73-33S-36.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.87.0089.0 ¥ 40.9428
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879