处理中...

首页  >  产品百科  >  SiT8008AC-31-25E-66.666666

SiT8008AC-31-25E-66.666666

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8008AC-31-25E-66.666666
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8008AC-31-25E-66.666666

SiT8008AC-31-25E-66.666666概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Overview
    1. Product Introduction
    The SiT8008 is a cutting-edge, low-power programmable oscillator designed by SiTime Corporation. It offers a broad range of functionality and flexibility, making it suitable for various applications. The SiT8008 supports frequencies between 1 MHz and 110 MHz with precision up to six decimal places. Its primary applications include consumer electronics like tablets, e-books, IP cameras, and industrial systems such as GPON/EPON devices, as well as storage solutions like SSDs.
    Key functional attributes of the SiT8008 include:
    - Wide Operating Temperature Range: From -40°C to 85°C.
    - Support for High-Speed Protocols: Ideal for high-speed serial protocols including USB, SATA, SAS, Firewire, and Ethernet.
    - Outstanding Total Frequency Stability: Up to ±20 PPM, depending on configuration.
    - Ultra-Low Power Consumption: Typically 3.6 mA at 20 MHz.
    - Programmable Drive Strength: Allows users to optimize system jitter, EMI, and load-driving capabilities.
    - Compatibility: Compatible with LVCMOS/HCMOS outputs, ensuring interoperability across multiple systems.
    - Environmental Compliance: Pb-free, RoHS, and REACH compliant.
    2. Technical Parameters
    Below is a concise summary of the critical technical specifications extracted from the datasheet:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -20 | +20 PPM |
    | Operating Temperature Range | -40 85 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption 3.6 | 4.5 | mA |
    | OE Disable Current 4 | mA |
    | Standby Current 0.6 | 1.3 | µA |
    | RMS Period Jitter (f=75 MHz) 1.76 | 3 | ps |
    | RMS Phase Jitter (f=75 MHz) 0.5 | 0.9 | ps |
    Additional key parameters include rise/fall times ranging from 0.78 ns to 11.61 ns depending on the drive strength and capacitive load, and a duty cycle between 45% and 55%.
    3. Product Features and Advantages
    The SiT8008 excels in several aspects:
    - Precision Frequency Tuning: Users can program the frequency to six decimal places, enabling highly accurate timing solutions.
    - Dynamic Power Management: Adjustable current consumption via programmable drive strength helps reduce EMI and improve jitter performance.
    - Multi-Application Compatibility: Supports a wide array of protocols and operates across diverse environmental conditions.
    - Customizability: The ability to configure output enable/disable and standby modes allows tailored solutions for varying use cases.
    - Innovative Technology: Based on MEMS technology, providing robustness and reliability in extreme environments.
    4. Application Case Studies and Usage Recommendations
    The SiT8008 is widely used in advanced electronic systems due to its versatile nature:
    - Consumer Electronics: In portable devices like tablets and e-books where power efficiency and compact size are paramount.
    - Networking Equipment: For Ethernet and other high-speed networking applications requiring precise synchronization.
    - Industrial Control Systems: Utilized in harsh environments where stable oscillation is crucial.
    Usage Suggestions:
    - Use programmable drive strength to fine-tune jitter characteristics based on specific requirements.
    - Ensure appropriate pull-up resistors and decoupling capacitors (0.1 µF) to maintain signal integrity.
    5. Compatibility and

SiT8008AC-31-25E-66.666666厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-31-25E-66.666666数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8008AC-31-25E-66.666666 SiT8008AC-31-25E-66.666666数据手册

SiT8008AC-31-25E-66.666666封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.87.0089.0 ¥ 40.9428
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879