处理中...

首页  >  产品百科  >  SiT8924AA-82-18E-24.000000

SiT8924AA-82-18E-24.000000

产品分类:
厂牌: SITIME
产品描述: Oscillator MEMS 24MHz ±25ppm (Stability) 15pF LVCMOS/LVTTL 55% 1.8V Automotive 4-Pin QFN SMD Bulk
供应商型号: 10A-SIT8924AA-82-18E-24.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8924AA-82-18E-24.000000

SiT8924AA-82-18E-24.000000概述

    SiT8924 Automotive AEC-Q100 Oscillator: Comprehensive Product Overview
    1. Product Introduction
    The SiT8924 from SiTime Corporation is an automotive-grade oscillator designed to meet the demanding requirements of extreme temperature environments and high-reliability electronics. This oscillator boasts features that ensure exceptional performance under harsh conditions, making it ideal for applications such as automotive infotainment systems, collision detection devices, in-vehicle networking, and powertrain control. The SiT8924 is certified to comply with AEC-Q100 standards and supports operation across an extended temperature range of -55°C to 125°C, ensuring reliability in challenging environments.
    2. Technical Parameters
    | Parameters | Min. | Typ. | Max. | Unit | Conditions |
    |
    | Frequency Range | 1 | 110 MHz | Accurate to six decimal places. |
    | Frequency Stability | -25 | ±25 | +25 | ppm | Includes initial tolerance, 1st-year aging, and temperature/ voltage variations. |
    | Operating Temperature Range | -40 | +125 °C | AEC-Q100 Grade 1 compliance. |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Supported voltages include 1.8V, 2.25V to 3.63V (2.5V, 2.8V, 3.0V, 3.3V). |
    | Current Consumption (no load) 3.8 | 4.5 | mA | At 1.8V and 20MHz frequency. |
    | Input High Voltage 70 %Vdd | Pin 1, OE input logic. |
    | Input Low Voltage 30 %Vdd | Pin 1, OE input logic. |
    | Startup Time 10 ms | Measured from Vdd reaching 90% of its final value. |
    3. Product Features and Advantages
    - Extreme Temperature Support: Operates across a wide range (-55°C to 125°C), ideal for automotive applications.
    - Precise Frequency Accuracy: Supports frequencies from 1 MHz to 110 MHz, with accuracy to six decimal places.
    - Low Power Consumption: Typical current draw of 3.8 mA at 1.8V ensures efficient operation.
    - Industry-First Performance Metrics: Offers a G-sensitivity of 0.1 PPB/G, providing excellent stability against mechanical stress.
    - Compliant Packaging: Available in multiple industry-standard packages (e.g., 2.0x1.6mm, 2.5x2.0mm).
    - RoHS/REACH Compliant: Free from hazardous substances like lead, halogens, and antimony, meeting environmental regulations.
    4. Application Case Studies and Usage Recommendations
    Applications:
    - Infotainment Systems: Ensures stable clock signals even in fluctuating temperature conditions.
    - Collision Detection Devices: High-frequency accuracy combined with ruggedness makes it perfect for real-time monitoring systems.
    - Powertrain Control Units: Delivers precise timing for critical engine functions.
    Usage Suggestions:
    1. Power Supply Filtering: Implement a 0.1 µF capacitor between VDD and GND to stabilize the power supply.
    2. Thermal Management: Ensure proper PCB design to avoid thermal runaway by analyzing the θJA values

SiT8924AA-82-18E-24.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AA-82-18E-24.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8924AA-82-18E-24.000000 SiT8924AA-82-18E-24.000000数据手册

SiT8924AA-82-18E-24.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879