处理中...

首页  >  产品百科  >  SiT8008AC-73-25E-14.318180

SiT8008AC-73-25E-14.318180

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8008AC-73-25E-14.318180
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8008AC-73-25E-14.318180

SiT8008AC-73-25E-14.318180概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Review
    1. Product Introduction
    The SiT8008 is a cutting-edge, programmable oscillator developed by SiTime Corporation, renowned for its precision timing solutions. This low-power oscillator is designed to deliver high-frequency outputs with exceptional stability, making it ideal for advanced applications requiring precise timing. Key features include:
    - Frequency Range: Capable of generating any frequency between 1 MHz and 110 MHz with six decimal places of accuracy.
    - Temperature Range: Operates robustly from -40°C to 85°C, with extended options available for extreme environments.
    - Applications: Suitable for diverse industries, including digital cameras (DSC), video cameras (DVC), digital video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), GPON/EPON systems, and more.
    The SiT8008 is particularly suited for high-speed serial protocols such as USB, SATA, SAS, Firewire, and various Ethernet standards, ensuring seamless integration into modern high-performance systems.
    2. Technical Parameters
    Below is a summary of the key technical specifications extracted from the product manual:
    | Parameter | Min. | Typ. | Max. | Unit |

    | Frequency Range 1 | 110 | MHz |
    | Frequency Stability | -20 | ±20 | +20 | PPM |
    | Operating Temperature Range| -40 | -20 | 85 | °C |
    | Supply Voltage | 1.62 | 1.80 | 3.63 | V |
    | Current Consumption 3.6 | 4.5 | mA |
    | Jitter (RMS Period) 1.76 | 3.00 | ps |
    | Jitter (RMS Phase) 0.5 | 2.0 | ps |
    | Rise/Fall Time 1.0 | 2.0 | ns |
    Other notable characteristics include:
    - Compatibility with LVCMOS/HCMOS outputs.
    - Support for programmable drive strengths, optimizing system EMI reduction and capacitive load handling.
    - Industry-standard packages ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm.
    3. Product Features and Advantages
    The SiT8008 stands out due to its unique features and advantages:
    - Precision Frequency Control: Capable of generating any frequency within the range with six-decimal-place accuracy, ensuring optimal performance across diverse applications.
    - Low Power Consumption: Typical current draw is just 3.6 mA, minimizing power usage in energy-sensitive designs.
    - Programmable Drive Strength: Enhances system EMI control, jitter reduction, and capacitive load management.
    - Enhanced Reliability: Total frequency stability as low as ±20 PPM, covering initial tolerances, aging effects, and temperature variations.
    - Industry Compliance: Compliant with RoHS, REACH, and lead-free standards.
    These attributes make the SiT8008 highly competitive in markets demanding stringent timing requirements, such as consumer electronics, networking, and storage solutions.
    4. Application Case Studies and Usage Recommendations
    The SiT8008 has been successfully integrated into a variety of real-world scenarios, demonstrating its versatility and reliability:
    - Digital Video Recording: Ensures stable clock signals for DVR systems, reducing video frame skipping and synchronization issues.
    - Network Infrastructure: Ideal for Ethernet switches, routers, and storage controllers where high-speed serial protocols like 10G Ethernet demand precise timing.
    - Consumer Electronics: Supports tablets, e-books, and SSDs by providing stable oscillations for complex circuits.
    Usage Tips:
    - Always use a 0.1 µF capacitor between VDD and GND to stabilize power supply noise.
    - When using the OE pin, ensure the pull-up resistor is less than 1

SiT8008AC-73-25E-14.318180厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-73-25E-14.318180数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8008AC-73-25E-14.318180 SiT8008AC-73-25E-14.318180数据手册

SiT8008AC-73-25E-14.318180封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.87.0089.0 ¥ 40.9428
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879