处理中...

首页  >  产品百科  >  SiT8008AC-12-33S-64.000000

SiT8008AC-12-33S-64.000000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8008AC-12-33S-64.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8008AC-12-33S-64.000000

SiT8008AC-12-33S-64.000000概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Overview
    Product Introduction
    The SiT8008, developed by SiTime Corporation, is a cutting-edge low-power programmable oscillator designed for a wide range of electronic applications. This oscillator supports frequencies ranging from 1 MHz to 110 MHz, offering six decimal places of precision. It is particularly well-suited for high-speed serial protocols such as USB, SATA, SAS, Firewire, and various Ethernet standards. The device operates across temperatures from -40°C to 85°C, making it ideal for environments where reliability under extreme conditions is critical. Applications include consumer electronics like tablets and e-books, as well as industrial devices such as digital cameras (DSC), video cameras (DVC), and IP cameras.
    Technical Parameters
    The SiT8008 boasts excellent total frequency stability as low as ±20 PPM, which includes initial tolerance at 25°C, first-year aging at 25°C, and variations over operating temperature, rated power supply voltage, and load (15 pF ±10%). Its low power consumption is typically 3.6 mA, with options for reducing current draw to standby levels as low as 0.6 μA. The device supports multiple supply voltages, ranging from 1.62 V to 3.63 V, and offers programmable drive strength for optimized performance in different systems.
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -20 +20 | PPM |
    | Operating Temperature | -40 +85 | °C |
    | Current Consumption 3.6 mA |
    Product Features and Advantages
    The SiT8008 stands out due to its programmability and robustness. It supports precise frequency adjustments and various output drive strengths, enabling users to tailor its performance to specific needs. Additionally, its compatibility with both LVCMOS and HCMOS outputs ensures seamless integration into existing designs. The oscillator also complies with industry standards such as RoHS and REACH, ensuring environmental safety.
    One of the key advantages is its ability to improve system EMI by controlling the rise/fall time of signals. Users can adjust these parameters to minimize interference, which is crucial in densely packed circuit boards. Furthermore, the SiT8008 offers instant sampling through Time Machine II programming tools, allowing rapid prototyping and customization.
    Application Cases and Usage Suggestions
    The SiT8008 finds application in numerous domains, including high-speed communication systems, multimedia devices, and storage solutions. For instance, in wireless routers utilizing 10G Ethernet, the oscillator's stability ensures consistent data transmission rates. In tablet devices, it supports backlight controllers and other peripherals requiring precise timing signals.
    To maximize performance, users should ensure proper decoupling capacitors are placed near the power pins (Vdd) to filter out noise. It is also recommended to add pull-up resistors on the OE/ST pin when operating in high-noise environments.
    Compatibility and Support
    The SiT8008 integrates seamlessly with standard LVCMOS/HCMOS interfaces, facilitating easy replacement of quartz-based oscillators. SiTime provides extensive technical support, including comprehensive documentation and access to advanced simulation tools via their website. Field programmable versions allow for on-the-fly modifications, enhancing flexibility in product development.
    Common Issues and Solutions
    Some common issues include incorrect setup of the OE pin leading to unintended shutdown states. To resolve this, verify that the OE pin is properly connected according to the datasheet recommendations. Another issue might involve excessive jitter; adjusting the drive strength can mitigate this

SiT8008AC-12-33S-64.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-12-33S-64.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8008AC-12-33S-64.000000 SiT8008AC-12-33S-64.000000数据手册

SiT8008AC-12-33S-64.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.87.0089.0 ¥ 40.9428
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879