处理中...

首页  >  产品百科  >  SiT8924AE-72-18N-24.000000

SiT8924AE-72-18N-24.000000

产品分类:
厂牌: SITIME
产品描述: Oscillator MEMS 24MHz ±25ppm (Stability) 15pF LVCMOS/LVTTL 55% 1.8V Automotive 4-Pin QFN SMD Bulk
供应商型号: 10A-SIT8924AE-72-18N-24.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8924AE-72-18N-24.000000

SiT8924AE-72-18N-24.000000概述

    # SiT8924 Automotive AEC-Q100 Oscillator Technical Overview
    Product Introduction
    The SiT8924 is a highly precise automotive-grade oscillator designed to meet stringent requirements in temperature ranges from -55°C to 125°C. It is ideal for applications that demand robust timing solutions in harsh environments, including automotive infotainment systems, collision detection devices, powertrain controls, and in-vehicle networking. This oscillator provides an extensive frequency range (1 MHz to 110 MHz) with six-decimal-place precision, ensuring stability under varying conditions.
    Key Features:
    - Automotive-Grade Certification: Compliant with AEC-Q100 standards, enabling reliable performance across a wide temperature spectrum.
    - Extensive Frequency Range: Frequencies between 1 MHz and 110 MHz are available with high accuracy.
    - Flexible Voltage Support: Operates with supply voltages ranging from 1.8V to 3.63V.
    - Outstanding Stability: Total frequency stability as low as ±25 ppm.
    - Low Power Consumption: Typical power consumption of 3.8 mA at 1.8V.
    - Industry-Standard Packaging: Available in sizes 2.0 x 1.6 mm², 2.5 x 2.0 mm², 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm².
    - Environmental Compliance: RoHS, REACH compliant, lead-free, halogen-free, and antimony-free.
    Technical Parameters
    The SiT8924 offers a comprehensive set of technical specifications tailored for high-reliability electronics:
    | Parameter | Value |

    | Output Frequency Range | 1 MHz to 110 MHz |
    | Frequency Stability | ±25 ppm |
    | Operating Temperature | -55°C to 125°C |
    | Supply Voltage | 1.8V, 2.25V to 3.63V |
    | Current Consumption | 3.8 mA (typical, 1.8V) |
    | Jitter (RMS Period) | 1.6 ps to 2.5 ps |
    | Phase Jitter (Random) | 0.5 ps to 1.3 ps |
    Additional details regarding rise/fall times, duty cycle, and output characteristics are provided in the technical specifications section.
    Product Features and Advantages
    The SiT8924 stands out due to its exceptional temperature stability and low power consumption, making it suitable for extreme environments. Its industry-best G-sensitivity of 0.1 PPB/G ensures minimal frequency drift under vibration and acceleration conditions. Furthermore, the compatibility with LVCMOS/LVTTL interfaces simplifies integration into existing designs.
    Unique Selling Points:
    - High Reliability: AEC-Q100 certification ensures compliance with automotive quality standards.
    - Precise Timing Solutions: Offers 6-decimal-place accuracy, ideal for critical timing applications.
    - Environmentally Friendly Design: RoHS and REACH compliant with no lead, halogens, or antimony.
    Application Cases and Usage Recommendations
    The SiT8924 finds application in a variety of industries, especially in automotive electronics where reliability and accuracy are paramount. Common use cases include infotainment systems, safety sensors, and engine control units. To optimize performance, users should ensure proper grounding and filtering (use of a 0.1 µF or larger capacitor between Vdd and GND).
    Suggested Use Case:
    In infotainment systems, the SiT8924 ensures stable clock signals despite varying environmental conditions, enhancing overall system reliability.
    Compatibility and Support
    The SiT8924 is compatible with standard LVCMOS/LVTTL outputs, facilitating seamless integration into most modern electronic circuits. SiT Corporation provides extensive documentation and support resources, including application notes and a part number generator tool, to aid in custom configurations.
    Common Issues and Solutions
    Some common concerns when using the SiT8924 include:
    - Q: How to handle Pin 1 (OE/NC)?
    - A: For Output Enable mode, apply logic low to disable the output driver; for No Connect mo

SiT8924AE-72-18N-24.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8924AE-72-18N-24.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8924AE-72-18N-24.000000 SiT8924AE-72-18N-24.000000数据手册

SiT8924AE-72-18N-24.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879