处理中...

首页  >  产品百科  >  SIT8008AC-82-18S-28.636300

SIT8008AC-82-18S-28.636300

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8008AC-82-18S-28.636300
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8008AC-82-18S-28.636300

SIT8008AC-82-18S-28.636300概述

    SiT8008 Low Power Programmable Oscillator: Technical Overview
    1. Product Introduction
    The SiT8008 is a state-of-the-art low-power programmable oscillator from SiTime Corporation, designed to offer flexibility and performance across multiple applications. This product enables precise timing solutions with a wide range of frequency options and advanced programmability features. The SiT8008 can produce frequencies ranging from 1 MHz to 110 MHz with six decimal accuracy, making it ideal for a variety of electronic systems.
    Its main application areas include consumer electronics like tablets, e-books, IP cameras, and smart storage devices, as well as networking equipment such as GPON, EPON, and high-speed serial protocol devices (USB, SATA, Firewire, etc.). The device is characterized by its robustness, supporting operating temperatures from -40°C to 85°C.
    2. Technical Parameters
    The key technical parameters of the SiT8008 are summarized below:
    | Parameter | Value (Min./Typ./Max.) | Units | Notes |
    ||
    | Frequency Range | 1 – 110 | MHz | Any frequency between 1 MHz and 110 MHz accurate to six decimal places. |
    | Frequency Stability | ±20 | PPM | Includes initial tolerance, 1st-year aging, and temperature variations. |
    | Operating Temperature | -40 – 85 | °C | Extended industrial grade supported (-20 to 70°C). |
    | Supply Voltage | 1.62 – 3.63 | V | Operates within wide voltage range with support for multiple levels. |
    | Current Consumption | 3.6 | mA (typical)| Power-efficient at 3.6 mA typical in no-load conditions. |
    | Output Type | LVCMOS/HCMOS Compatible | — | Ensures compatibility with most modern circuits. |
    | Output Drive Strength | Programmable | — | Adjustable for optimal system performance and EMI reduction. |
    3. Product Features and Advantages
    The SiT8008 stands out with several unique features:
    - Wide Frequency Range: Supports any frequency between 1 MHz and 110 MHz with six decimal accuracy.
    - Programmable Drive Strength: Allows users to adjust rise/fall times, reducing jitter and EMI.
    - Energy Efficiency: Consumes only 3.6 mA under typical operating conditions, suitable for low-power designs.
    - Robust Design: Operates over extreme temperatures, ensuring reliability in demanding environments.
    - Programmable Oscillator Options: Offers instant sample availability with Time Machine II tools for customization.
    - Compliance: RoHS and REACH compliant, ensuring environmental friendliness.
    These features make the SiT8008 a highly competitive solution for high-performance applications requiring precision timing.
    4. Application Case Studies and Usage Recommendations
    The SiT8008 finds use in numerous applications, including:
    - Consumer Electronics: Tablets, e-books, and IP cameras where accurate and efficient oscillation is crucial.
    - Networking Equipment: GPON/EPON systems, routers, and switches that demand stable high-speed data transfer.
    - Industrial Systems: Harsh temperature environments (e.g., automotive and military).
    Usage Recommendations:
    - When driving larger capacitive loads, increase the drive strength to ensure full swing and maintain sharp edges.
    - For reduced EMI, slow down the rise/fall time using programmable drive strength.
    - Implement a pull-up resistor of less than 10 kΩ between OE/ST and VDD in noisy environments to enhance signal integrity.
    5. Compatibility and Support
    The SiT8008 operates seamlessly with a wide range of devices, including those with LVCMOS/HCMOS outputs. SiTime offers comprehensive support, i

SIT8008AC-82-18S-28.636300厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AC-82-18S-28.636300数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8008AC-82-18S-28.636300 SIT8008AC-82-18S-28.636300数据手册

SIT8008AC-82-18S-28.636300封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.87.0089.0 ¥ 40.9428
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879