处理中...

首页  >  产品百科  >  SIT8008AC-31-25S-75.000000

SIT8008AC-31-25S-75.000000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8008AC-31-25S-75.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8008AC-31-25S-75.000000

SIT8008AC-31-25S-75.000000概述

    # SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a highly versatile programmable oscillator developed by SiTime Corporation, offering users the flexibility to customize timing solutions tailored to their unique needs. It supports frequencies ranging from 1 MHz to 110 MHz, providing accuracy up to six decimal places. The SiT8008 is well-suited for applications requiring precise and stable timing, such as Digital Still Cameras (DSC), Digital Video Cameras (DVC), Digital Video Recorders (DVR), IP Cameras, tablets, e-books, Solid State Drives (SSD), and communication devices like GPON, EPON, and various Ethernet protocols (100M/1G/10G Ethernet).
    The oscillator operates in a broad temperature range of -40°C to 85°C, making it suitable for industrial environments. Additionally, versions optimized for higher temperature ranges (up to 125°C) are available upon request. With its small form factor and excellent frequency stability (as low as ±20 PPM), the SiT8008 ensures reliable performance across multiple industries.
    Technical Parameters
    Below are the key technical specifications extracted from the product manual:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Output Frequency Range | 1 | 110 | - | MHz |
    | Frequency Stability | -20 | 20 | 25 | PPM |
    | Operating Temperature | -40 | -20 to 70 | - | °C |
    | Power Supply Voltage | 1.8 | 2.8 | 3.63 | V |
    | Current Consumption | - | 3.6 | 4.5 | mA (no load, f = 20 MHz) |
    | LVCMOS/HCMOS Compatibility | Yes | - | -
    | Package Options | 2.0 x 1.6 | 2.5 x 2.0 | 7.0 x 5.0 | mm² |
    Other notable parameters include:
    - Jitter: RMS period jitter of 1.76 ps at 75 MHz, Vdd = 2.5V.
    - Startup Time: ≤5 ms.
    - Standby Current: ≤4.3 µA.
    - Drive Strength: Programmable for optimized EMI performance and driving large capacitive loads.
    Product Features and Advantages
    The SiT8008 stands out due to several key advantages:
    1. Precision Tuning: Allows frequencies to be set with six decimal places, ensuring unmatched accuracy.
    2. Energy Efficiency: Low power consumption (3.6 mA typical), making it ideal for battery-operated devices.
    3. Flexibility: Programmable drive strength enables fine-tuning of rise/fall times, reducing EMI and improving jitter.
    4. Compatibility: Supports standard LVCMOS/HCMOS interfaces and multiple package sizes, simplifying integration into existing designs.
    5. Industry Compliance: Pb-free, RoHS, and REACH compliant, ensuring environmental friendliness.
    6. Instant Prototyping: The SiT8008 can be customized on demand via SiTime's Time Machine II programmer, enabling quick design iterations.
    Application Cases and Usage Recommendations
    Use Case 1: Consumer Electronics
    In consumer devices like tablets or e-books, the SiT8008’s low power consumption and wide operating temperature range make it an excellent choice for ensuring consistent performance under varying conditions.
    Recommendation: For best results, ensure a bypass capacitor of 0.1 µF is placed close to the VDD pin to minimize noise.
    Use Case 2: Communication Systems
    The SiT8008’s compatibility with high-speed serial protocols (e.g., USB, SATA) makes it ideal for networking equipment like GPON and EPON systems.
    Recommendation: When driving high-capacitive loads, use the programmable drive strength feature to maintain optimal rise/fall times.
    Use Case 3: Industrial Automation
    Its extended temperature range (-40°C to 85°C) allows the SiT8008 to operate reliably in harsh industrial environments.
    Recommendation: To improve immunity against e

SIT8008AC-31-25S-75.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AC-31-25S-75.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8008AC-31-25S-75.000000 SIT8008AC-31-25S-75.000000数据手册

SIT8008AC-31-25S-75.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.87.0089.0 ¥ 40.9428
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879