处理中...

首页  >  产品百科  >  SiT8008AC-82-25S-32.000000Y

SiT8008AC-82-25S-32.000000Y

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8008AC-82-25S-32.000000Y
供应商: 云汉优选
标准整包数: 1
SITIME  SiT8008AC-82-25S-32.000000Y

SiT8008AC-82-25S-32.000000Y概述

    SiT8008 Low Power Programmable Oscillator
    The Smart Timing Choice™
    Product Introduction
    The SiT8008 is a state-of-the-art low-power programmable oscillator developed by SiTime Corporation. It offers flexibility and reliability, making it ideal for use in a wide range of electronic applications. This oscillator is capable of generating frequencies anywhere between 1 MHz and 110 MHz, precise to six decimal places, providing extreme accuracy.
    Primarily designed for consumer electronics such as digital still cameras (DSC), digital video cameras (DVC), tablets, e-books, and solid-state drives (SSD), the SiT8008 also excels in networking equipment like GPON, EPON, and various high-speed serial protocols including USB, SATA, SAS, FireWire, and Ethernet standards. The device operates within a broad temperature range of -40°C to 85°C, ensuring performance under harsh environmental conditions.
    Technical Parameters
    Below is a concise summary of the key technical specifications:
    | Parameter | Min. | Typical | Max. | Unit |

    | Frequency Range | 1 | - | 110 | MHz |
    | Frequency Stability | ±20 | - | ±50 | PPM |
    | Operating Temperature Range | -40 | - | 85 | °C |
    | Supply Voltage | 1.62 | - | 3.63 | V |
    | Current Consumption | - | 3.6 | 4.5 | mA (no-load, 20 MHz, 2.8V) |
    | Standby Current | - | 0.6 | 1.3 | µA |
    | RMS Period Jitter | - | 1.76 | 3 | ps (75 MHz, 2.5V) |
    | RMS Phase Jitter | - | 0.5 | 0.9 | ps (75 MHz, 12 kHz to 20 MHz band) |
    Other notable features include:
    - Programmable drive strength, supporting both EMI reduction and efficient driving of large capacitive loads.
    - Compatible with LVCMOS/HCMOS outputs.
    - Pb-free, RoHS, and REACH compliant.
    Product Features and Advantages
    The SiT8008 stands out due to its exceptional design flexibility and performance:
    1. Precision: Supports six-decimal-point accuracy for optimal performance in high-precision applications.
    2. Programmability: Adjustable drive strength enables optimization for different applications.
    3. Robustness: Offers superior temperature stability and long-term reliability across multiple environments.
    4. Low Power Consumption: Operates with typical current consumption of just 3.6 mA, minimizing power usage.
    5. Compatibility: Available in industry-standard package sizes (e.g., 2.0x1.6mm, 2.5x2.0mm).
    These advantages make the SiT8008 highly competitive in markets requiring precision timing solutions.
    Application Case Studies and Usage Suggestions
    The SiT8008 has been successfully integrated into numerous systems, particularly in high-speed data communication and consumer electronics. Here are some practical scenarios:
    1. Networking Equipment: Used in 10Gbps Ethernet switches where jitter and stability are critical.
    - Recommendation: Pair with appropriate filtering capacitors for enhanced performance.
    2. Consumer Electronics: Ideal for tablets and e-books where low power consumption is paramount.
    - Recommendation: Consider reducing the drive strength to further lower power usage in battery-operated devices.
    3. Industrial IoT: Leveraged in industrial sensors and gateways where temperature extremes are common.
    - Recommendation: Ensure thorough testing in actual deployment environments.
    Compatibility and Support
    The SiT8008 is fully compatible with existing PCB layouts designed for standard quartz oscillators. Additionally, SiTime provides comprehensive support, including a user-friendly Time Machine II programming tool and extensive application notes on optimizing rise/fall times for different applications. The product complies with international standards such as RoHS and REACH.
    Common Issues and Solutions
    Below are frequently encountered issues along with practical solutions:
    1. Glitches During Start-Up:
    - Solution: Use the OE/ST pin to enable/disable output dynamicall

SiT8008AC-82-25S-32.000000Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-82-25S-32.000000Y数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SiT8008AC-82-25S-32.000000Y SiT8008AC-82-25S-32.000000Y数据手册

SiT8008AC-82-25S-32.000000Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.87.0089.0 ¥ 40.9428
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879