处理中...

首页  >  产品百科  >  CP2615-A01-GMR

CP2615-A01-GMR

产品分类: 其他接口芯片
产品描述:
供应商型号: SYE-CP2615-A01-GMR
供应商: 海外现货
标准整包数: 1
SILICON LABORATORIES 其他接口芯片 CP2615-A01-GMR

CP2615-A01-GMR概述

    # USB Audio to I2S Digital Audio Bridge: CP2615 Technical Overview
    Product Introduction
    The CP2615 is a highly integrated single-chip solution designed to simplify the development of USB-based audio applications. This product acts as a bridge between USB and I²S digital audio formats, enabling seamless transfer of audio data without requiring additional code development. It is particularly suited for building USB speakers, USB headphones, music boxes, VoIP systems, navigation systems, and other audio-related peripherals.
    Key features include:
    - Support for USB Audio class 1.0.
    - Integration of USB-UART bridging functionality.
    - Ability to handle 48 kHz, 16-bit/24-bit stereo digital audio.
    - Minimal external components due to its integrated clock and USB transceiver.
    With its compact 5 x 5 mm QFN-32 package, the CP2615 is optimized for space-constrained portable audio designs while delivering high performance and ease of integration.
    Technical Parameters
    Below are the key technical specifications extracted from the CP2615 data sheet:
    | Parameter | Value / Range | Unit |
    |
    | Digital Supply Voltage | 2.7 to 3.6 | V |
    | Active Mode Supply Current | 20.2 | mA |
    | Idle Mode Supply Current | 7.2 | mA |
    | Suspend Mode Supply Current | 300 | µA |
    | Sample Rates | 44.1 kHz, 48 kHz | kHz |
    | Resolution (Input/Output) | 16/24 bits | bits |
    | I²S Clock Frequency | 12 MHz | MHz |
    | I²S LRCLK Frequency | 48 kHz, 44.1 kHz | kHz |
    | Analog Output THD + Noise | -84 dB
    | Analog Input THD + Noise | -75 dB
    | Operating Temperature Range | -40 to +85 | °C |
    The CP2615 also supports self-powered or bus-powered operation and features a built-in voltage regulator that outputs 3.3V.
    Product Features and Advantages
    Unique Features:
    1. Plug-and-Play: The CP2615 does not require firmware development, allowing for rapid prototyping and deployment.
    2. Integrated Components: Eliminates the need for external resistors, crystals, or voltage regulators, reducing BOM costs and PCB footprint.
    3. Low Power Consumption: Optimized power management ensures minimal energy consumption during active and idle states.
    4. Flexible Configuration: Configurable GPIO pins enable versatile interfacing options.
    5. Universal Compatibility: Native support on Windows and Android platforms makes it highly adaptable across multiple operating systems.
    Market Competitiveness:
    The CP2615 stands out due to its ability to support simultaneous playback and recording with high sample resolutions, making it suitable for demanding audio applications. Its integrated architecture and compatibility with popular operating systems reduce development time and enhance user experience.
    Application Case Studies and Usage Recommendations
    Applications:
    - USB Speakers: Ideal for audio playback in smart homes or personal devices.
    - VoIP Systems: Suitable for professional communication equipment where clear audio transmission is crucial.
    - Navigation Systems: Enhances user interaction with real-time voice guidance.
    Usage Tips:
    - Ensure proper termination of I²S lines to avoid signal degradation.
    - Use the I²SMCLK and I²SLRCLK settings corresponding to the desired sample rate to maintain accurate synchronization.
    - Consider implementing error handling mechanisms for UART communications to ensure robust system behavior.
    Compatibility and Support
    The CP2615 is fully compatible with USB 2.0 st

CP2615-A01-GMR参数

参数
长*宽*高 5mm*5mm*830μm
通用封装 QFN-32
安装方式 贴片安装
应用等级 工业级
零件状态 停产
包装方式 卷带装

CP2615-A01-GMR厂商介绍

Silicon Laboratories(简称SiLabs)是一家全球领先的半导体公司,专注于开发高性能、低功耗的模拟、混合信号和无线微控制器(MCU)产品。公司成立于1996年,总部位于美国德克萨斯州奥斯汀。

SiLabs的主要产品分为以下几类:
1. 微控制器(MCU):包括EFM32、EFR32等系列,广泛应用于物联网(IoT)、智能家居、工业控制等领域。
2. 无线产品:如Zigbee、Thread、Bluetooth、Wi-Fi等无线通信模块,用于智能设备间的无线连接。
3. 模拟和混合信号产品:包括电源管理、音频、接口等芯片,服务于消费电子、医疗、汽车等行业。
4. 开发工具和软件:提供开发板、调试器和软件工具,帮助客户快速开发和测试产品。

SiLabs的优势在于:
1. 高性能:产品具有高性能、低功耗的特点,满足各种严苛的应用需求。
2. 丰富的产品线:提供多种类型的芯片和解决方案,满足不同客户的需求。
3. 强大的技术支持:提供专业的技术支持和培训,帮助客户解决技术难题。
4. 快速响应市场:紧跟市场趋势,快速推出创新产品,满足客户需求。

CP2615-A01-GMR数据手册

厂牌 PDF简要描述 下载
SILICON LABORATORIES 其他接口芯片 SILICON LABORATORIES CP2615-A01-GMR CP2615-A01-GMR数据手册

CP2615-A01-GMR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 7.13 ¥ 59.7494
库存: 0
起订量: 42 增量: 1500
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1437684-9 ¥ 474.9171
100-CG2293 ¥ 0
1061082100 ¥ 0
1411268 ¥ 3.2568
1411269 ¥ 4.1245
1411270 ¥ 14.0904
1411272 ¥ 21.2619
14230R-450 ¥ 308.0205
1437683-6 ¥ 326.8828
21700501 ¥ 451.5