处理中...

首页  >  产品百科  >  MGM13S12F512GA-V2R

MGM13S12F512GA-V2R

产品分类: 其他存储器
产品描述: EFR32MG13 Mesh SiP Module, 2.4GHz, 512kB Flash, +18 dBm
供应商型号: SYE-MGM13S12F512GA-V2R
供应商: 海外现货
标准整包数: 1
SILICON LABORATORIES 其他存储器 MGM13S12F512GA-V2R

MGM13S12F512GA-V2R概述

    MGM13S Mighty Gecko SiP Module: A Comprehensive Overview
    1. Product Introduction
    The MGM13S Mighty Gecko SiP Module, developed by Silicon Labs, represents a cutting-edge solution for 802.15.4 Mesh and multi-protocol networking. This module is compatible with Bluetooth 5, featuring high-speed and long-range capabilities through LE PHYs at 2 Mbps, 1 Mbps, and coded modes. It is designed to simplify the integration of various communication protocols into IoT products, making it an ideal choice for developers seeking efficiency, reliability, and ease of implementation.
    Key functionalities include:
    - Support for Zigbee, Thread, Bluetooth Low Energy, and multi-protocol connectivity.
    - Variants with built-in antennas or RF pin connections for flexible integration.
    - High transmission power up to +19 dBm.
    - Exceptional receiver sensitivity, including -94.1 dBm for Bluetooth Low Energy and -101.5 dBm for 802.15.4.
    The module finds extensive application across industries such as connected homes, lighting, health and wellness, metering, and building automation and security.
    2. Technical Parameters
    Below are the critical technical specifications of the MGM13S:
    | Parameter | Specification |

    | Processor Core | 32-bit ARM Cortex®-M4 at 38.4 MHz |
    | Flash/RAM | 512 kB Flash, 64 kB RAM |
    | TX Power | Up to +19 dBm |
    | RX Sensitivity | -94.1 dBm (Bluetooth Low Energy), -101.5 dBm (802.15.4) |
    | Temperature Range | -40°C to +85°C |
    | Dimensions | 6.5 mm × 6.5 mm × 1.4 mm |
    | Regulatory Certifications | FCC, CE, IC/ISED, MIC/Telec |
    The module operates within a wide voltage range (1.8V to 3.8V) and supports advanced features like:
    - Embedded Trace Macrocell (ETM) for enhanced debugging.
    - Integrated DC-DC Converter for reduced power consumption.
    - High Security Features with AES encryption, SHA algorithms, and ECC support.
    3. Product Features and Advantages
    The MGM13S stands out due to its:
    - Robust Performance: Delivers exceptional RF performance and energy efficiency.
    - Comprehensive Integration: Combines a high-performance 32-bit ARM Cortex-M4 core with advanced peripherals.
    - Minimal Development Effort: Simplifies product development with a compact footprint and integrated regulatory certifications.
    - Flexible Connectivity Options: Supports multiple protocols for versatile deployment scenarios.
    Its competitive edge lies in combining ultra-low power consumption with high-end functionality, enabling developers to create innovative IoT solutions with minimal effort and cost.
    4. Application Case Studies and Use Suggestions
    Application Case Study: Connected Home Lighting
    The MGM13S is well-suited for smart lighting systems where both energy efficiency and reliable connectivity are critical. For instance:
    - Use the high transmission power for outdoor lighting setups.
    - Employ RFSENSE to detect occupancy and automatically adjust lighting levels.
    Use Suggestions:
    - Optimize antenna placement to maximize signal strength.
    - Leverage the GPIOs for integrating additional sensors or actuators.
    - Implement low-power modes during idle periods to extend battery life.
    5. Compatibility and Support
    The MGM13S is fully compatible with Silicon Labs' ecosystem, offering:
    - Certified Software Stacks: Simplifying protocol integration.
    - Advanced Tools: Enabling streamlined debugging and optimization.
    - Extensive Documentation: Covering layout guidelines, reference designs, and compliance certifications.
    Silicon Labs provides comprehensive support through documentation, development kits, and technical assistance, ensuring smoot

MGM13S12F512GA-V2R参数

参数
数据总线宽度 -
接口类型 -
存储容量 -
最大时钟频率 -
最大工作供电电压 -
最小工作供电电压 -

MGM13S12F512GA-V2R厂商介绍

Silicon Laboratories(简称SiLabs)是一家全球领先的半导体公司,专注于开发高性能、低功耗的模拟、混合信号和无线微控制器(MCU)产品。公司成立于1996年,总部位于美国德克萨斯州奥斯汀。

SiLabs的主要产品分为以下几类:
1. 微控制器(MCU):包括EFM32、EFR32等系列,广泛应用于物联网(IoT)、智能家居、工业控制等领域。
2. 无线产品:如Zigbee、Thread、Bluetooth、Wi-Fi等无线通信模块,用于智能设备间的无线连接。
3. 模拟和混合信号产品:包括电源管理、音频、接口等芯片,服务于消费电子、医疗、汽车等行业。
4. 开发工具和软件:提供开发板、调试器和软件工具,帮助客户快速开发和测试产品。

SiLabs的优势在于:
1. 高性能:产品具有高性能、低功耗的特点,满足各种严苛的应用需求。
2. 丰富的产品线:提供多种类型的芯片和解决方案,满足不同客户的需求。
3. 强大的技术支持:提供专业的技术支持和培训,帮助客户解决技术难题。
4. 快速响应市场:紧跟市场趋势,快速推出创新产品,满足客户需求。

MGM13S12F512GA-V2R数据手册

厂牌 PDF简要描述 下载
SILICON LABORATORIES 其他存储器 SILICON LABORATORIES MGM13S12F512GA-V2R MGM13S12F512GA-V2R数据手册

MGM13S12F512GA-V2R封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 16.5292 ¥ 138.5147
库存: 0
起订量: 19 增量: 1000
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1110510801 ¥ 0
2795 ¥ 213.2991
27C010L-12DMB ¥ 0
35FCREADBU3 ¥ 511.7629
43963 ¥ 128.4669
44010 ¥ 101.9966
44025 ¥ 340.8984
44082 ¥ 134.2735
44083 ¥ 145.318
758-879/000-001 ¥ 1582.2517