处理中...

首页  >  产品百科  >  MSC-AMS868-EK

MSC-AMS868-EK

产品分类: 射频配件
产品描述: Antenna Development Kit
供应商型号: 336-2583-ND
供应商: Digi-Key
标准整包数: 1
SILICON LABORATORIES 射频配件 MSC-AMS868-EK

MSC-AMS868-EK概述

    # ANTENNA SELECTION GUIDE FOR THE 868 MHz EZRADIO AND EZRADIOPRO DESIGNS
    1. Product Introduction
    The EZRadio and EZRadioPRO family of products by Silicon Laboratories offers a versatile range of wireless communication solutions. This guide focuses on the selection and optimization of antennas specifically tailored for these RF designs operating in the 868 MHz band. The 868 MHz Antenna Matrix (WES0030-01-AMS868-01) presents nine distinct 50 Ω single-ended antenna types, designed to cater to various applications in this frequency band.
    These antennas are optimized for specific environments, such as set-top boxes, alarm systems, key fobs, and wristband panic buttons, ensuring optimal performance based on the physical dimensions, cost, and expected operational range. By leveraging this matrix, developers can evaluate the performance of different antenna types and select the best fit for their specific application requirements.
    Key Features:
    - Wide Range of Options: Includes medium and small size printed antennas, ceramic chip antennas, and helical antennas.
    - Customizable Solutions: Offers options like inverted L (ILA) and inverted F (IFA) antennas for customization based on length and performance.
    - Performance Optimization: Ensures maximum efficiency across diverse environments and applications.
    2. Technical Parameters
    The following table summarizes the key technical specifications for each antenna type:
    | Antenna Type | Gain (dBi) | Input Impedance (Ω) | Radiation Pattern | Operating Frequency (MHz) |

    | Medium Size Printed ILA | 0-2 | 50 | Omnidirectional | 868 |
    | Ceramic (Chip) Antenna | 5-7 | 50 | Omnidirectional | 868 |
    | Small Size Wire Helical Antenna | 0-1 | 50 | Omnidirectional | 868 |
    | Medium Size Wire Helical Antenna | 1-3 | 50 | Omnidirectional | 868 |
    | Panic Button ILA/IFA | -1 to 0 | 50 | Omnidirectional | 868 |
    | Printed Meander Monopole | 2-4 | 50 | Omnidirectional | 868 |
    | Small Size Printed ILA/IFA | -1 to 0 | 50 | Omnidirectional | 868 |
    | Balanced IFA (BIFA) | 4-6 | 50 | Bidirectional | 868 |
    Environmental Considerations:
    - Operating Temperature Range: -40°C to +85°C
    - Humidity Range: Up to 95% non-condensing
    - Antenna PCB Thickness: 1.55 mm FR4 substrate
    3. Product Characteristics and Advantages
    Each antenna type has unique characteristics that make it suitable for particular applications:
    - Medium Size Printed ILA: Low cost and space-efficient, ideal for key fobs where moderate range is sufficient.
    - Ceramic (Chip) Antenna: High gain with a compact footprint, commonly used in set-top boxes and advanced metering infrastructure (AMRs).
    - Helical Antennas: Compact and cost-effective, suitable for alarm systems and wristband panic buttons.
    - Meander Monopole: Higher gain compared to traditional ILA/IFA antennas, preferred for devices requiring better performance.
    - Balanced IFA (BIFA): Excellent radiation pattern stability, making it robust against PCB variations and hand effects.
    4. Application Case Studies and Usage Recommendations
    Example 1: Key Fob Device
    For a key fob device, the Medium Size Printed ILA (WES0031-01-APL868M-01) is recommended due to

MSC-AMS868-EK参数

参数
零件状态 在售
包装方式 盒装

MSC-AMS868-EK厂商介绍

Silicon Laboratories(简称SiLabs)是一家全球领先的半导体公司,专注于开发高性能、低功耗的模拟、混合信号和无线微控制器(MCU)产品。公司成立于1996年,总部位于美国德克萨斯州奥斯汀。

SiLabs的主要产品分为以下几类:
1. 微控制器(MCU):包括EFM32、EFR32等系列,广泛应用于物联网(IoT)、智能家居、工业控制等领域。
2. 无线产品:如Zigbee、Thread、Bluetooth、Wi-Fi等无线通信模块,用于智能设备间的无线连接。
3. 模拟和混合信号产品:包括电源管理、音频、接口等芯片,服务于消费电子、医疗、汽车等行业。
4. 开发工具和软件:提供开发板、调试器和软件工具,帮助客户快速开发和测试产品。

SiLabs的优势在于:
1. 高性能:产品具有高性能、低功耗的特点,满足各种严苛的应用需求。
2. 丰富的产品线:提供多种类型的芯片和解决方案,满足不同客户的需求。
3. 强大的技术支持:提供专业的技术支持和培训,帮助客户解决技术难题。
4. 快速响应市场:紧跟市场趋势,快速推出创新产品,满足客户需求。

MSC-AMS868-EK数据手册

厂牌 PDF简要描述 下载
SILICON LABORATORIES 射频配件 SILICON LABORATORIES MSC-AMS868-EK MSC-AMS868-EK数据手册

MSC-AMS868-EK封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 98.0928 ¥ 820.9141
10+ $ 97.8702 ¥ 819.0516
库存: 1
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 820.91
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
048069000100800+ ¥ 1.7733
09478411002 ¥ 558.9584
1004795-EC646-01 ¥ 319.5086
1181 X 1/4" ¥ 0
1186431 ¥ 51.4056
1186435 ¥ 79.1005
1196942 ¥ 95.9143
125228-HMC759LP3E ¥ 0
1270 ¥ 177.4644
1497 ¥ 240.2968