处理中...

首页  >  产品百科  >  WL9-3P3132

WL9-3P3132

产品分类: 光电传感器
厂牌: SICK
产品描述: Retroreflective 500cm 500μs 10V 30V 红色 (650nm)
供应商型号: ET-4389954
供应商: 海外现货
标准整包数: 1
SICK 光电传感器 WL9-3P3132

WL9-3P3132概述

    # Magnetic Proximity Sensors: MM and MQ Product Overview
    Product Introduction
    Magnetic proximity sensors (MM and MQ series) are electronic components designed to detect the presence of permanent magnets through non-ferromagnetic materials such as stainless steel, aluminum, plastic, or wood. These sensors are ideal for environments where conventional metal detectors fail due to the non-magnetic properties of the materials involved.
    Key Features:
    - Type: Permanent magnets trigger the sensors.
    - Functionality: Detects magnetic fields, specifically the North (N) and South (S) poles.
    - Applications: Widely used in industries requiring reliable non-contact detection of magnetic objects in harsh conditions.
    Technical Parameters
    Here is a detailed breakdown of the technical specifications for the MM and MQ series:
    | Parameter | MM08 | MM12 | MM18 |
    ||
    | Housing Size | M8 x 1 | M12 x 1 | M18 x 1 |
    | Sensing Range Sn (mm) | 0–60 mm | 5–90 mm | 5–120 mm |
    | Output Type | PNP / NPN | PNP / NPN | PNP / NPN |
    | Switching Frequency (Hz) | 1,000 | 5,000 | 5,000 |
    | Enclosure Rating | IP67 | IP67 | IP67 |
    Note: All models are equipped with robust designs to withstand dust, dirt, and vibrations. Advanced models offer increased sensing ranges and frequencies.
    Product Characteristics and Advantages
    The MM and MQ series magnetic proximity sensors possess several unique features that set them apart in their market segment:
    1. Reliable Detection: They can detect magnets through various non-ferromagnetic materials, ensuring consistent performance even in challenging environments.
    2. Wide Operating Temperature Range: Function reliably from -25°C to +75°C.
    3. Compact Design: Small housings allow for space-efficient installation in tight spaces.
    4. High Durability: Resistant to dust, dirt, and mechanical shocks, thus extending service life and minimizing maintenance needs.
    5. Versatile Output Options: Available in PNP and NPN configurations, catering to diverse application requirements.
    These sensors are particularly advantageous in industries dealing with high temperatures, dirty environments, or where non-metallic barriers need to be penetrated.
    Application Examples and Usage Recommendations
    Magnetic proximity sensors are employed across multiple industries due to their versatility and reliability. Here are some practical scenarios:
    1. Industrial Automation: Used in conveyor systems to monitor magnetically actuated gates or valves.
    2. Automotive Manufacturing: Detect the position of movable parts like doors or seats.
    3. Medical Equipment: Monitor the presence of metallic components within devices.
    4. Packaging Industry: Detect magnetic seals or closures in packaging machinery.
    Usage Tips:
    - Ensure proper alignment between the sensor and magnet axis for optimal performance.
    - Avoid installation near large magnetic fields or conductors that could interfere with the sensor's accuracy.
    Compatibility and Support
    SICK, the manufacturer, offers extensive support for these sensors:
    - Compatibility: Compatible with a wide range of materials and setups, including flush and non-flush installations.
    - Support Services: Technical assistance, replacement parts, and comprehensive documentation are readily available.
    Common Issues and Solutions
    Here are a few common issues users might encounter and their solutions:
    | Issue | Solution |

    | Erratic Operation | Check for external magnetic field interference; ensure proper alignment. |
    | Shortened Lifespan |

WL9-3P3132参数

参数
感应方式 Retroreflective
响应时间 500μs
光源 红色 (650nm)
颜色感应 -
波长 -
输出类型 -
感应距离 500cm
最大工作供电电压 30V
最小工作供电电压 10V
应用等级 工业级
零件状态 在售
包装方式 散装

WL9-3P3132厂商介绍

SICK是一家德国的传感器和分析仪器制造商,成立于1946年,总部位于瓦尔德基尔希。SICK专注于工业自动化领域,提供广泛的传感器解决方案,包括光电传感器、工业识别系统、安全系统、编码器、视觉系统、过程仪表和分析仪器等。

主营产品分类:
1. 光电传感器:用于检测物体的存在、尺寸和位置。
2. 工业识别系统:用于识别和跟踪产品、组件和人员。
3. 安全系统:提供人员和机器的安全保护。
4. 编码器:用于测量速度、位置和距离。
5. 视觉系统:用于图像处理和质量控制。
6. 过程仪表:用于测量和控制工业过程中的温度、压力、流量等参数。
7. 分析仪器:用于检测和分析气体、液体和固体物质的成分。

应用领域:
SICK的产品广泛应用于汽车、包装、物流、食品饮料、钢铁、电子、半导体等行业。

SICK的优势:
1. 技术创新:SICK以其创新的传感器技术和解决方案而闻名。
2. 定制解决方案:SICK能够根据客户的具体需求提供定制化的解决方案。
3. 全球网络:SICK在全球范围内拥有广泛的销售和服务网络,确保客户支持。
4. 高质量标准:SICK的产品以其高质量和可靠性而受到认可。

WL9-3P3132数据手册

厂牌 PDF简要描述 下载
SICK 光电传感器 SICK WL9-3P3132 WL9-3P3132数据手册

WL9-3P3132封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 203.8098 ¥ 1722.1932
库存: 0
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
023838-000 ¥ 217.2132
027586-000 ¥ 555.96
10104019-20 ¥ 10.9922
10104043-20 ¥ 12.0819
106683 ¥ 1838.9803
106687 ¥ 1644.9615
106694 ¥ 1731.9965
106695 ¥ 2431.876
106696 ¥ 920.962
106983 ¥ 4295.4833