处理中...

首页  >  产品百科  >  104990066

104990066

产品分类: 显示模块
产品描述: Seeed Studio 显示板, 显示器对角尺寸10.1in, HDMI, LCD, NTSC, PAL, TFT, VGA技术, 用于Raspberry Pi系统
供应商型号: 713-104990066
供应商: Mouser
标准整包数: 1
SEEED STUDIO/深圳矽递科技 显示模块 104990066

104990066概述

    ESD Control Products Technical Handbook
    Product Introduction
    In today's rapidly advancing electronics industry, the sensitivity of electronic components to electrostatic discharge (ESD) has become a critical concern. Electronic components such as integrated circuits, resistors, and opto-electronic devices are highly susceptible to ESD, which can cause catastrophic failures or latent defects. These issues arise due to the increasing miniaturization of components, leading to reduced spacing and heightened susceptibility to ESD.
    The selection guide provides a comprehensive overview of ESD control products, including grounding accessories, packaging solutions, clothing, and specialized equipment. These products are essential for protecting sensitive electronic components throughout the entire lifecycle, from manufacturing to field service operations. By employing ESD control strategies, businesses can significantly reduce risks associated with static electricity and ensure the reliability and longevity of their electronic devices.
    Key Technical Parameters
    The following table summarizes the key technical specifications of various ESD control products:
    | Product Type | Dimensions (mm) | Closure Type | Material Properties |
    ||
    | Heat Seal Static Shielding Bag | 76x127mm, 152x203mm | Heat Seal | Dissipative, Conductive, Anti-static |
    | Zip-Lock Shielding Bag | 102x152mm, 152x203mm| Zipper | Dissipative, Conductive, Anti-static |
    | Shielding Bubble Bag | 255x305mm, 505x405mm| Flap | Conductive, Anti-static, Static Shielding |
    | Dissipative Clear Zip Bag | 75x125mm, 100x150mm | Zipper | Dissipative, Anti-static |
    Product Features and Advantages
    1. Wide Range of Applications: Our products cater to diverse industries, including telecommunications, automotive, and consumer electronics.
    2. High Durability: Designed to withstand harsh environments, ensuring long-term reliability.
    3. Comprehensive Protection: Offers both static dissipation and mechanical protection, minimizing the risk of ESD damage.
    4. Easy Integration: Products are compatible with existing setups, facilitating seamless integration into current workflows.
    Application Cases and Usage Recommendations
    - Field Service Operations: Use field service kits to create temporary ESD-protected areas, ensuring safety during on-site repairs.
    - Storage Solutions: Utilize conductive bags and bins to store sensitive components, especially when transported outside protected zones.
    - Assembly Lines: Implement continuous monitoring systems to maintain compliance with ESD standards.
    Compatibility and Support
    Our ESD control products are compatible with a wide range of electronic components and equipment. Additionally, we offer robust support services, including installation assistance, maintenance plans, and technical training for personnel handling ESD-sensitive items.
    Common Issues and Solutions
    | Problem | Solution |

    | Inconsistent Resistance Levels | Regular calibration of test meters |
    | Static Charge Build-Up | Use ionizers to neutralize charges |
    | Equipment Malfunction | Ensure proper grounding of all equipment |
    Summary and Recommendation
    Overall, the ESD control products outlined in this handbook provide an effective solution for managing static electricity risks in electronic manufacturing and handling processes. Their versatility, durability, and ease of use make them ideal for various applications. We highly recommend integrating these products into your ESD control plan to enhance operational efficiency and product reliability. For businesses seeking comprehensive protection against ESD-related damages, this range of produ

104990066参数

参数
主控芯片 -
功能类别 -
像素 -
接口 合成,HDMI,VGA
零件状态 在售
包装方式 散装

104990066厂商介绍

Seeed Studio是一家总部位于中国深圳的电子模块和开发工具供应商,专注于为创客、工程师和教育工作者提供创新的硬件解决方案。公司主营产品包括传感器、模块、开发板、工具和套件等,广泛应用于物联网(IoT)、人工智能(AI)、机器人技术、智能家居、可穿戴设备等多个领域。

Seeed Studio的优势在于其强大的研发能力和快速响应市场变化的能力。公司不仅提供标准化的产品,还支持定制化服务,以满足客户的特定需求。此外,Seeed Studio还拥有一个活跃的社区,用户可以在这里分享项目、获取技术支持和灵感。公司的产品以其高性价比、易用性和创新性而受到全球用户的青睐。

104990066数据手册

厂牌 PDF简要描述 下载
SEEED STUDIO/深圳矽递科技 显示模块 SEEED STUDIO/深圳矽递科技 104990066 104990066数据手册

104990066封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 98.2908 ¥ 830.5573
库存: 2
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 830.55
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1.3INCH LCD HAT ¥ 54.26
1.5INCH RGB OLED MODULE ¥ 91.49
N049-6432TSWPG02-H14 ¥ 6.9
N054-9632TSWYG02-H14 ¥ 6.9
N069-9616TSWPG02-H14 ¥ 6.9
N096-1608THBIG11-H13 ¥ 8.28
N096-2864KLBPG01-H30 ¥ 8.625
N108-1222TBBIG01L-H13 ¥ 14.95
N114-2413THBIG01-H13 ¥ 16.1
N129-2864KSWRG03-H30 ¥ 14.375