处理中...

首页  >  产品百科  >  CL05B102KO5NNWC

CL05B102KO5NNWC

产品分类: 陶瓷电容
厂牌: SAMSUNG
产品描述: 1nF ±10% X7R 16V 0402 贴片安装 1mm*500μm*500μm
供应商型号: 1276-CL05B102KO5NNWCTR-ND
供应商: Digi-Key
标准整包数: 10000
SAMSUNG 陶瓷电容 CL05B102KO5NNWC

CL05B102KO5NNWC概述

    Multi-Layer Ceramic Capacitor (MLCC) Product Manual
    1. Product Introduction
    The Multi-Layer Ceramic Capacitor (MLCC) is a widely used electronic component manufactured by Samsung Electronics. This product belongs to the class of high-performance capacitors designed for a variety of applications. Specifically, the Samsung P/N CL05B102KO5NNWC is a Multi-Layer Ceramic Capacitor with the following features:
    - Product Type: CAP (Capacitor)
    - Capacitance: 1㎋
    - Rated Voltage: 16V
    - Tolerance: ±10%
    - Dielectric Material: X7R
    - Package Size: 0402 (Metric: 1.00×0.50×0.50 mm)
    This capacitor is primarily used in high-reliability applications such as communication devices, power supplies, and various industrial electronic systems.
    2. Technical Parameters
    Below are the key technical specifications extracted from the product manual:
    | Parameter | Value |

    | Capacitance | 1㎋ |
    | Tolerance | ±10% |
    | Rated Voltage | 16V |
    | Package Size | 0402 (1.00×0.50×0.50 mm) |
    | Dielectric Constant | X7R |
    | Termination | Cu/Ni/Sn (Pb-Free) |
    | Operating Temperature Range | -55°C to 125°C |
    | Maximum Operating Temperature | 125°C |
    | Insulation Resistance | ≥1,000 Mohm or 100 Mohm × µF |
    Key Performance Notes:
    - The capacitor's capacitance change with temperature is within ±15%.
    - The dissipation factor (tan δ) is ≤ 0.05.
    - High-temperature storage tests show stability over 1,000+48/-0 hours at rated voltage.
    3. Product Features and Advantages
    - High Reliability: The X7R dielectric ensures stable capacitance over a wide temperature range.
    - Small Footprint: The compact 0402 package makes it ideal for space-constrained designs.
    - Wide Voltage Range: Operates efficiently up to 16V, suitable for a variety of power supply circuits.
    - Pb-Free Construction: Compliant with RoHS standards for environmental friendliness.
    - Excellent Frequency Response: Suitable for AC and pulse applications with high self-resonant frequency (SRF).
    These advantages make the MLCC an excellent choice for applications requiring precision, miniaturization, and high-frequency performance.
    4. Application Cases and Usage Recommendations
    Applications:
    - Coupling and decoupling circuits in communication devices.
    - Filtering circuits in power supplies.
    - Time constant circuits in timing applications.
    Usage Recommendations:
    1. Ensure the applied voltage remains below the rated voltage (16V) to avoid derating effects.
    2. Implement derating strategies when the capacitor operates at elevated temperatures to prevent thermal stress.
    3. Use high-quality test equipment (e.g., with Auto-Level Control) to accurately measure capacitance, especially at high frequencies.
    For critical applications like power filtering, consider combining multiple MLCCs in parallel to handle higher ripple currents and minimize temperature-induced capacitance drift.
    5. Compatibility and Support
    - Compatibility: This MLCC is compatible with common soldering processes including reflow soldering (peak temperature: 260±5°C, 30 seconds).
    - Support: Samsung provides technical support and reliability testing guidelines to ensure optimal performance in your design. Contact sales personnel or application engineers for assistance with custom packaging or bulk orders.
    6. Common Issues and Solutions
    | Problem | Solution |

    | Low capacitance reading | Verify measurement frequency and voltage settings. |
    | Poor solderability | Use SnAg3.0Cu0.5 sold

CL05B102KO5NNWC参数

参数
电容值 1nF
容差 ±10%
温度系数 X7R
额定电压 16V
长*宽*高 1mm*500μm*500μm
通用封装 0402
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CL05B102KO5NNWC厂商介绍

SAMSUNG(三星)是一家总部位于韩国首尔的跨国电子公司,成立于1938年,是全球最大的信息技术公司之一。三星的业务涉及多个领域,包括消费电子、移动通信、半导体和显示器等。

主营产品分类:
1. 消费电子:包括电视、音响、家用电器等。
2. 移动通信:智能手机、平板电脑等。
3. 半导体:存储芯片、处理器等。
4. 显示器:液晶显示器、OLED显示器等。

应用领域:
三星的产品广泛应用于家庭、商业、工业等多个领域,如智能家居、移动办公、数据中心、医疗设备等。

三星的优势:
1. 技术创新:三星在半导体、显示器等领域拥有强大的研发能力,不断推出创新产品。
2. 品牌影响力:三星是全球知名品牌,拥有广泛的客户基础。
3. 全球布局:三星在全球设有多个生产基地和研发中心,实现全球化运营。
4. 产业链整合:三星在多个领域拥有完整的产业链,实现从原材料到成品的一体化生产。

CL05B102KO5NNWC数据手册

厂牌 PDF简要描述 下载
SAMSUNG 陶瓷电容 SAMSUNG CL05B102KO5NNWC CL05B102KO5NNWC数据手册

CL05B102KO5NNWC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ $ 0.0047 ¥ 0.04
20000+ $ 0.0045 ¥ 0.0377
30000+ $ 0.0045 ¥ 0.0374
50000+ $ 0.0044 ¥ 0.0372
70000+ $ 0.0044 ¥ 0.037
100000+ $ 0.0044 ¥ 0.0368
250000+ $ 0.0043 ¥ 0.036
500000+ $ 0.0041 ¥ 0.0341
1000000+ $ 0.004 ¥ 0.0336
库存: 40000
起订量: 10000 增量: 1
交货地:
最小起订量为:10000
合计: ¥ 400
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242