处理中...

首页  >  产品百科  >  CL05A105KO5NFNC

CL05A105KO5NFNC

产品分类: 陶瓷电容
厂牌: SAMSUNG
产品描述: 1μF ±10% X5R 16V 0402 贴片安装 1mm*500μm*500μm
供应商型号: 187-CL05A105KO5NFNC
供应商: Mouser
标准整包数: 1
SAMSUNG 陶瓷电容 CL05A105KO5NFNC

CL05A105KO5NFNC概述

    Multi-Layer Ceramic Capacitor (MLCC) Product Manual
    1. Product Introduction
    The Samsung Multi-Layer Ceramic Capacitor (MLCC), with the part number CL05A105KO5NFNC, is a high-performance component designed for advanced electronic applications. This product belongs to the class of multi-layer ceramic capacitors (MLCCs), widely used for storing and filtering electrical charges. Key features include:
    - Product Type: Multi-layer ceramic capacitor
    - Description: CAP, 1㎌, 16V, ±10%, X5R, 0402 form factor
    - Applications: Ideal for power applications, including decoupling, filtering, and coupling circuits.
    2. Technical Parameters
    | Parameter | Value |

    | Part Number | CL05A105KO5NFNC |
    | Series | Samsung Multi-Layer Ceramic Capacitor |
    | Form Factor | 0402 (inch code) |
    | Capacitance | 1㎌ |
    | Capacitance Tolerance | ±10% |
    | Rated Voltage | 16V |
    | Dielectric Material | X5R |
    | Termination Plating | Pb-free Cu/Ni/Sn |
    | Thermal Characteristics| Temperature stable in X5R range |
    | Dimensions (mm) | L: 1.00 ± 0.05, W: 0.50 ± 0.05, T: 0.50 ± 0.05 |
    Electrical Properties:
    - Maximum Operating Temperature: -55°C to 85°C
    - Capacitance Change with Temperature: Within ±15%
    - Tan δ (Loss Tangent): ≤0.2%
    Mechanical Properties:
    - Solderability: SnAg3.0Cu0.5 solder meets requirements
    - Environmental Durability: Moisture resistance tested up to 1,000 hours at high temperature
    3. Product Features and Advantages
    Features:
    - Compact Form Factor: 0402, suitable for high-density PCB layouts.
    - X5R Dielectric: Excellent temperature stability over a wide range (-55°C to 85°C).
    - High Voltage Rating: 16V, ensuring reliability in power applications.
    - Low ESR and ESL: Optimized for low ripple current and high-frequency performance.
    Advantages:
    - Superior performance in power applications such as decoupling and filtering.
    - High reliability under harsh environmental conditions.
    - Enhanced thermal and mechanical durability, ensuring long-term operation.
    4. Application Case Studies and Usage Recommendations
    Application Cases:
    - Power Supply Decoupling: Used to stabilize voltage across ICs in power supply units.
    - Filter Circuits: Effective in filtering out noise and unwanted frequencies.
    - Coupling Circuits: Acts as a bridge for transferring signals between stages while blocking DC components.
    Usage Recommendations:
    - Always derate the capacitor by at least 30% of the rated voltage to extend lifespan.
    - Use ALC-enabled equipment for precise capacitance measurements.
    - Ensure compatibility with PCB design by checking impedance curves against application requirements.
    5. Compatibility and Support
    Compatibility:
    - Compatible with standard reflow soldering profiles, ensuring seamless integration with existing production processes.
    - Fully compliant with RoHS standards, promoting eco-friendly electronics manufacturing.
    Support:
    - Samsung provides comprehensive technical support via sales personnel and application engineers.
    - Reliability testing and validation are conducted under strict IEC standards to guarantee product quality.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Capacitance Value Deviation | Verify test conditions match EIA standards. |
    | Excessive Loss Tangent (Tan δ) | Use Class I MLCCs for lower losses. |
    | Solder Joint Failures | Confirm soldering temperature follows 260°C peak profile. |
    7. Summary and Recommendation
    Conclusion:
    The Samsung CL05A105KO5NFNC MLCC is a robust, high-performance component that excels in various

CL05A105KO5NFNC参数

参数
电容值 1μF
容差 ±10%
温度系数 X5R
额定电压 16V
长*宽*高 1mm*500μm*500μm
通用封装 0402
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CL05A105KO5NFNC厂商介绍

SAMSUNG(三星)是一家总部位于韩国首尔的跨国电子公司,成立于1938年,是全球最大的信息技术公司之一。三星的业务涉及多个领域,包括消费电子、移动通信、半导体和显示器等。

主营产品分类:
1. 消费电子:包括电视、音响、家用电器等。
2. 移动通信:智能手机、平板电脑等。
3. 半导体:存储芯片、处理器等。
4. 显示器:液晶显示器、OLED显示器等。

应用领域:
三星的产品广泛应用于家庭、商业、工业等多个领域,如智能家居、移动办公、数据中心、医疗设备等。

三星的优势:
1. 技术创新:三星在半导体、显示器等领域拥有强大的研发能力,不断推出创新产品。
2. 品牌影响力:三星是全球知名品牌,拥有广泛的客户基础。
3. 全球布局:三星在全球设有多个生产基地和研发中心,实现全球化运营。
4. 产业链整合:三星在多个领域拥有完整的产业链,实现从原材料到成品的一体化生产。

CL05A105KO5NFNC数据手册

厂牌 PDF简要描述 下载
SAMSUNG 陶瓷电容 SAMSUNG CL05A105KO5NFNC CL05A105KO5NFNC数据手册

CL05A105KO5NFNC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.115 ¥ 0.9718
10+ $ 0.0219 ¥ 0.1846
100+ $ 0.0207 ¥ 0.1749
1000+ $ 0.0127 ¥ 0.1069
2500+ $ 0.011 ¥ 0.093
10000+ $ 0.0077 ¥ 0.0651
50000+ $ 0.0065 ¥ 0.0548
100000+ $ 0.0054 ¥ 0.0456
库存: 19412
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0.97
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242