处理中...

首页  >  产品百科  >  CL31B223KEFXPNE

CL31B223KEFXPNE

产品分类: 陶瓷电容
厂牌: SAMSUNG
产品描述: 22nF ±10% X7R 250V 1206 贴片安装 3.2mm(长度)*1.6mm(宽度)
供应商型号: 1276-CL31B223KEFXPNETR-ND
供应商: Digi-Key
标准整包数: 2000
SAMSUNG 陶瓷电容 CL31B223KEFXPNE

CL31B223KEFXPNE概述

    Multi-Layer Ceramic Capacitor (MLCC) Technical Overview
    1. Product Introduction
    Samsung Electronics' CL31B223KEFXPNE is a multi-layer ceramic capacitor (MLCC) designed specifically for automotive applications. This capacitor features advanced materials and precision engineering to ensure reliable performance across demanding environments. Its primary function is to store and release electrical energy efficiently, making it suitable for coupling, decoupling, and filtering applications in vehicles. The product type supports a wide range of voltage ratings and capacitance values, enabling its integration into various automotive electronic systems.
    2. Technical Parameters
    The key technical parameters for this MLCC include:
    - Product Type: Multi-Layer Ceramic Capacitor
    - Description: 22㎋, 250V, ±10%, X7R, 1206, Series
    - Dimensions: 3.20 ± 0.15 mm × 1.60 ± 0.15 mm × 1.25 ± 0.15 mm
    - Capacitance Tolerance: ±10%
    - Rated Voltage: 250V
    - Dielectric Material: X7R
    - Inner Electrodes: Nickel
    - Termination Material: Tin-plated
    - Packaging: Embossed Type, 7" Reel; Quantity: 2K
    The reliability tests confirm the capacitor meets the following criteria:
    - High-Temperature Exposure: ±10% capacitance change.
    - Temperature Cycling: ±10% capacitance change over 1000 cycles.
    - Operating Life: ±12.5% capacitance change at 125°C for 1000 hours.
    3. Product Features and Advantages
    The CL31B223KEFXPNE offers several unique advantages:
    - AEC-Q200 Certification: Ensures compliance with stringent automotive standards.
    - Stable Temperature Characteristics: ±15% capacitance change over a wide temperature range (-55°C to 125°C).
    - High Insulation Resistance: Greater than 10,000㏁ ensures minimal leakage current.
    - Superior Mechanical Robustness: Resists physical stress, vibration, and shock.
    - Long-Term Performance: Excellent aging stability for extended service life.
    These features make the capacitor particularly well-suited for critical automotive subsystems like engine control units (ECUs), power management modules, and infotainment systems.
    4. Application Cases and Usage Recommendations
    The CL31B223KEFXPNE is typically used in the following scenarios:
    - Power Decoupling: Stabilizing voltage supply lines for sensitive electronics.
    - Signal Filtering: Reducing noise in communication circuits.
    - High-Temperature Applications: Withstanding temperatures up to 125°C.
    To optimize performance, it is recommended to:
    - Follow proper soldering procedures (peak temperature of 260°C ±5°C for 30 seconds maximum).
    - Ensure compatibility with solder paste (e.g., SAC305) and PCB substrates.
    - Regularly monitor insulation resistance and capacitance during prolonged operation.
    5. Compatibility and Support
    This MLCC is fully compatible with industry-standard PCBs and soldering processes. Samsung provides comprehensive technical support through its global network of application engineers. Users can access detailed documentation, including the AEC-Q200 qualification, and request further assistance via their regional sales teams.
    6. Common Issues and Solutions
    Below are some common issues users might encounter, along with suggested resolutions:
    - Capacitance Drift: Addressed by heat treating capacitors at 150°C for 1 hour before measurements.
    - Insulation Resistance Failures: Ensure the measurement equipment output voltage matches the set value (using ALC options if necessary).
    - Nonconforming Dimensions: Verify that the carrier tape and cover tape comply with IEC 60286-3 standards.
    7. Conclusion and Recommendation
    The Samsung CL31B223KEFXPNE is an exceptional MLCC designed for demanding automotive applications. Its robust construction, high reliability, and broad temperature tolerance make it an excellent choice for critical electronic systems. We highly recommend this product for any a

CL31B223KEFXPNE参数

参数
电容值 22nF
容差 ±10%
温度系数 X7R
额定电压 250V
长*宽*高 3.2mm(长度)*1.6mm(宽度)
通用封装 1206
安装方式 贴片安装
应用等级 汽车级
包装方式 卷带装

CL31B223KEFXPNE厂商介绍

SAMSUNG(三星)是一家总部位于韩国首尔的跨国电子公司,成立于1938年,是全球最大的信息技术公司之一。三星的业务涉及多个领域,包括消费电子、移动通信、半导体和显示器等。

主营产品分类:
1. 消费电子:包括电视、音响、家用电器等。
2. 移动通信:智能手机、平板电脑等。
3. 半导体:存储芯片、处理器等。
4. 显示器:液晶显示器、OLED显示器等。

应用领域:
三星的产品广泛应用于家庭、商业、工业等多个领域,如智能家居、移动办公、数据中心、医疗设备等。

三星的优势:
1. 技术创新:三星在半导体、显示器等领域拥有强大的研发能力,不断推出创新产品。
2. 品牌影响力:三星是全球知名品牌,拥有广泛的客户基础。
3. 全球布局:三星在全球设有多个生产基地和研发中心,实现全球化运营。
4. 产业链整合:三星在多个领域拥有完整的产业链,实现从原材料到成品的一体化生产。

CL31B223KEFXPNE数据手册

厂牌 PDF简要描述 下载
SAMSUNG 陶瓷电容 SAMSUNG CL31B223KEFXPNE CL31B223KEFXPNE数据手册

CL31B223KEFXPNE封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 0.1062 ¥ 0.8887
4000+ $ 0.0995 ¥ 0.8324
6000+ $ 0.0961 ¥ 0.8041
10000+ $ 0.0924 ¥ 0.7729
14000+ $ 0.0902 ¥ 0.7546
20000+ $ 0.0881 ¥ 0.737
50000+ $ 0.0835 ¥ 0.6992
100000+ $ 0.0808 ¥ 0.6763
库存: 8000
起订量: 2000 增量: 1
交货地:
最小起订量为:2000
合计: ¥ 1777.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242