处理中...

首页  >  产品百科  >  CL05B471KC5VPNC

CL05B471KC5VPNC

产品分类: 陶瓷电容
厂牌: SAMSUNG
产品描述: 470pF ±10% X7R 100V 0402 贴片安装 1mm(长度)*500μm(宽度)
供应商型号: 1276-CL05B471KC5VPNCTR-ND
供应商: Digi-Key
标准整包数: 10000
SAMSUNG 陶瓷电容 CL05B471KC5VPNC

CL05B471KC5VPNC概述

    # Multi-Layer Ceramic Capacitor (MLCC) Technical Overview
    Product Introduction
    Multi-Layer Ceramic Capacitors (MLCCs) are passive electronic components widely used for energy storage and filtering applications in various electronic devices. The Samsung Electronics CL05B471KC5VPNC model is specifically designed to meet automotive-grade standards, ensuring high reliability and performance under demanding conditions. Key attributes include:
    - Product Type: MLCC
    - Functionality: Capacitive storage and filtering
    - Application Areas: Automotive electronics, industrial control systems, communication devices, and consumer electronics
    This product is AEC-Q200 qualified, making it suitable for critical automotive applications where robustness and longevity are paramount.
    Technical Parameters
    Basic Specifications:
    - Capacitance: 470 nF
    - Voltage Rating: 100V
    - Tolerance: ±10%
    - Dielectric Type: X7R
    - Size: 0402 (inch code)
    Dimensions:
    - Length (L): 1.00 ± 0.05 mm
    - Width (W): 0.50 ± 0.05 mm
    - Thickness: 0.50 ± 0.05 mm
    Electrical Performance:
    - Operating Temperature Range: -55°C to 125°C
    - Temperature Coefficient: X7R (±15% capacitance variation across the temperature range)
    - Equivalent Series Resistance (ESR): Minimal, dependent on frequency
    Reliability Testing:
    - Exposure to high temperatures and humidity bias with no degradation in capacitance or insulation resistance.
    - Temperature cycling (-55°C to 125°C, 1000 cycles) ensures stability and durability.
    - Destructive physical analysis confirms structural integrity.
    Packaging Information:
    - Standard packaging: 7" plastic reel containing 10,000 units.
    Product Features and Advantages
    Unique Features:
    1. Automotive Grade Compliance: Certified under AEC-Q200, offering robust performance in harsh environments.
    2. High Temperature Stability: Capacitance remains stable up to 125°C, with minimal variation (-15% to +15%).
    3. Compact Design: 0402 size ensures easy integration into space-constrained designs.
    4. High Reliability: Tested against rigorous environmental conditions to withstand shock, vibration, and thermal stress.
    Market Competitiveness:
    The CL05B471KC5VPNC outperforms many industry standards with its precision-tuned capacitance and superior dielectric material, making it a preferred choice for demanding applications requiring consistent performance.
    Application Case Studies and Recommendations
    Typical Applications:
    1. Automotive Electronics: Engine control units, power management systems, and infotainment modules.
    2. Industrial Automation: PLCs, sensors, and actuators.
    3. Consumer Devices: Mobile phones, tablets, and wearable technology.
    Usage Tips:
    - For high-frequency circuits, ensure proper grounding and trace layout to minimize parasitic effects.
    - When operating under high AC/DC bias, account for the DC-bias effect on capacitance values using the provided tolerance range.
    Compatibility and Support
    Compatibility:
    - Compatible with standard SMT (Surface Mount Technology) assembly processes.
    - Compatible with industry-standard reflow soldering profiles (peak temperature: 260°C ± 5°C).
    Support and Maintenance:
    Samsung Electronics provides comprehensive technical support and detailed documentation. Users can contact application engineers for further assistance.
    Common Issues and Solutions
    | Problem | Solution |

    | Capacitance drift after heat treatment. | Confirm that the initial capacitance was measured after heat treatment as per the specified procedure. |
    | Poor solder wetting. | Ensure adherence to recommended soldering methods (reflow peak temp. 260°C ± 5°C). |
    | High leakage current. | Measure insulation resistance after sufficient time post-voltage application (minimum 1 minute). |
    Summary and Recomm

CL05B471KC5VPNC参数

参数
电容值 470pF
容差 ±10%
温度系数 X7R
额定电压 100V
长*宽*高 1mm(长度)*500μm(宽度)
通用封装 0402
安装方式 贴片安装
应用等级 汽车级
包装方式 卷带装

CL05B471KC5VPNC厂商介绍

SAMSUNG(三星)是一家总部位于韩国首尔的跨国电子公司,成立于1938年,是全球最大的信息技术公司之一。三星的业务涉及多个领域,包括消费电子、移动通信、半导体和显示器等。

主营产品分类:
1. 消费电子:包括电视、音响、家用电器等。
2. 移动通信:智能手机、平板电脑等。
3. 半导体:存储芯片、处理器等。
4. 显示器:液晶显示器、OLED显示器等。

应用领域:
三星的产品广泛应用于家庭、商业、工业等多个领域,如智能家居、移动办公、数据中心、医疗设备等。

三星的优势:
1. 技术创新:三星在半导体、显示器等领域拥有强大的研发能力,不断推出创新产品。
2. 品牌影响力:三星是全球知名品牌,拥有广泛的客户基础。
3. 全球布局:三星在全球设有多个生产基地和研发中心,实现全球化运营。
4. 产业链整合:三星在多个领域拥有完整的产业链,实现从原材料到成品的一体化生产。

CL05B471KC5VPNC数据手册

厂牌 PDF简要描述 下载
SAMSUNG 陶瓷电容 SAMSUNG CL05B471KC5VPNC CL05B471KC5VPNC数据手册

CL05B471KC5VPNC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ $ 0.0101 ¥ 0.0846
20000+ $ 0.0089 ¥ 0.0746
30000+ $ 0.0083 ¥ 0.0695
50000+ $ 0.0077 ¥ 0.0646
70000+ $ 0.0077 ¥ 0.0643
100000+ $ 0.0077 ¥ 0.0641
250000+ $ 0.0074 ¥ 0.0617
500000+ $ 0.007 ¥ 0.0589
库存: 40000
起订量: 10000 增量: 1
交货地:
最小起订量为:10000
合计: ¥ 846
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242