处理中...

首页  >  产品百科  >  CL21Y475KPBVPJE

CL21Y475KPBVPJE

产品分类: 陶瓷电容
厂牌: SAMSUNG
产品描述: 4.7μF ±10% X7S 10V 0805 贴片安装 2mm(长度)*1.25mm(宽度)
供应商型号: 1276-CL21Y475KPBVPJETR-ND
供应商: Digi-Key
标准整包数: 2000
SAMSUNG 陶瓷电容 CL21Y475KPBVPJE

CL21Y475KPBVPJE概述

    Samsung Multi-Layer Ceramic Capacitor (MLCC) CL21Y475KPBVPJE Technical Overview
    1. Product Introduction
    The Samsung Multi-Layer Ceramic Capacitor (MLCC), referenced as CL21Y475KPBVPJE, is designed specifically for automotive applications and meets the rigorous standards set by the AEC-Q200 qualification. This product belongs to the class II dielectric type X7S, offering excellent reliability in environments with fluctuating temperatures and voltages. With a capacitance of 4.7 μF, a rated voltage of 10V, and a tolerance of ±10%, it is suitable for a wide array of electronic applications, particularly in automotive electronics where high performance and stability are critical.
    The component is available in the industry-standard 0805 package size (2.00 ± 0.25 mm x 1.25 ± 0.25 mm), providing ease of integration into existing designs. Its robust construction, including nickel inner electrodes and tin-plated terminations, ensures compatibility with lead-free soldering processes.
    2. Technical Parameters
    The key technical parameters of the CL21Y475KPBVPJE are outlined below:
    - Capacitance: 4.7 μF
    - Rated Voltage: 10V
    - Tolerance: ±10%
    - Dielectric Type: X7S
    - Temperature Characteristics: From -55°C to 125°C, capacitance change within ±22%
    - Package Size: 0805
    - Bending Strength: ≥5 mm
    - Operating Temperature Range: -55°C to 125°C
    - Moisture Sensitivity Level: 2a (1 year shelf life at 40°C/70%RH)
    - Solderability: Meets J-STD-002 Class II
    - ESD Immunity: Complies with AEC-Q200-002 and ISO/DIS10605
    3. Product Features and Advantages
    The Samsung MLCC CL21Y475KPBVPJE offers several distinct advantages that make it stand out in its category:
    - High Reliability: Ensures consistent performance under extreme conditions, making it ideal for automotive and industrial applications.
    - Wide Operating Temperature Range: Withstanding temperatures from -55°C to 125°C without significant performance degradation.
    - Improved Mechanical Strength: Enhanced bending strength provides superior durability against physical stress.
    - Lead-Free Compatibility: RoHS-compliant with 100% tin plating, ensuring environmental compliance.
    - Automotive Grade Certification: Meets the stringent AEC-Q200 standards, enhancing confidence in its quality and reliability.
    4. Application Cases and Usage Recommendations
    This capacitor is well-suited for a variety of applications, including:
    - Automotive Electronics: Power management systems, infotainment units, and engine control modules.
    - Industrial Applications: Filtering and decoupling circuits in power supplies and signal conditioning.
    - Consumer Electronics: Coupling capacitors in audio amplifiers and RF circuits.
    For optimal performance, users should adhere to the recommended soldering methods and environmental conditions detailed in the manual. Proper handling, storage, and adherence to moisture sensitivity levels will extend the lifespan of the component.
    5. Compatibility and Support
    The CL21Y475KPBVPJE is compatible with most standard surface mount assembly processes. Samsung provides comprehensive support through its global network of application engineers and sales representatives. Customers are encouraged to consult these resources for customization or troubleshooting assistance.
    6. Common Issues and Solutions
    | Issue | Solution |

    | High Equivalent Series Resistance (ESR) during high-frequency operation | Ensure proper PCB layout design and grounding to minimize parasitic effects. |
    | Capacitance drift due to temperature variations | Select capacitors with appropriate temperature stability characteristics. |
    | Short-circuit during soldering | Follow recommended reflow soldering profiles to prevent overheating.

CL21Y475KPBVPJE参数

参数
电容值 4.7μF
容差 ±10%
温度系数 X7S
额定电压 10V
长*宽*高 2mm(长度)*1.25mm(宽度)
通用封装 0805
安装方式 贴片安装
应用等级 汽车级
包装方式 卷带装

CL21Y475KPBVPJE厂商介绍

SAMSUNG(三星)是一家总部位于韩国首尔的跨国电子公司,成立于1938年,是全球最大的信息技术公司之一。三星的业务涉及多个领域,包括消费电子、移动通信、半导体和显示器等。

主营产品分类:
1. 消费电子:包括电视、音响、家用电器等。
2. 移动通信:智能手机、平板电脑等。
3. 半导体:存储芯片、处理器等。
4. 显示器:液晶显示器、OLED显示器等。

应用领域:
三星的产品广泛应用于家庭、商业、工业等多个领域,如智能家居、移动办公、数据中心、医疗设备等。

三星的优势:
1. 技术创新:三星在半导体、显示器等领域拥有强大的研发能力,不断推出创新产品。
2. 品牌影响力:三星是全球知名品牌,拥有广泛的客户基础。
3. 全球布局:三星在全球设有多个生产基地和研发中心,实现全球化运营。
4. 产业链整合:三星在多个领域拥有完整的产业链,实现从原材料到成品的一体化生产。

CL21Y475KPBVPJE数据手册

厂牌 PDF简要描述 下载
SAMSUNG 陶瓷电容 SAMSUNG CL21Y475KPBVPJE CL21Y475KPBVPJE数据手册

CL21Y475KPBVPJE封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 0.1416 ¥ 1.1852
4000+ $ 0.1318 ¥ 1.1026
6000+ $ 0.1263 ¥ 1.057
10000+ $ 0.1208 ¥ 1.0109
14000+ $ 0.1172 ¥ 0.9807
20000+ $ 0.1168 ¥ 0.9777
50000+ $ 0.1128 ¥ 0.9441
100000+ $ 0.106 ¥ 0.8875
库存: 8000
起订量: 2000 增量: 1
交货地:
最小起订量为:2000
合计: ¥ 2370.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242