处理中...

首页  >  产品百科  >  CL31C100JEF3PNE

CL31C100JEF3PNE

产品分类: 陶瓷电容
厂牌: SAMSUNG
产品描述: 10pF ±5% C0G(NP0) 250V 1206 贴片安装 3.2mm(长度)*1.6mm(宽度)
供应商型号: 1276-CL31C100JEF3PNETR-ND
供应商: Digi-Key
标准整包数: 2000
SAMSUNG 陶瓷电容 CL31C100JEF3PNE

CL31C100JEF3PNE概述

    Multi-Layer Ceramic Capacitor (MLCC) Product Technical Manual
    1. Product Introduction
    Samsung Electronics' Multi-Layer Ceramic Capacitor (MLCC) is a high-performance component designed for automotive applications. This capacitor series, denoted by Samsung part number CL31C100JEF3PNE, is categorized under Class I capacitors, featuring temperature-stable C0G dielectric with a tolerance of ±5%. With a nominal capacitance of 10μF, a rated voltage of 250V, and operating temperature range from -55°C to 125°C, it is widely utilized in automotive electronic systems requiring precise capacitance values and reliable performance.
    The MLCC is commonly used in circuits demanding low losses, such as coupling, filtering, and time-constant applications. Its robust construction and reliability make it suitable for automotive and industrial environments.
    2. Technical Parameters
    The key technical specifications of the CL31C100JEF3PNE MLCC include:
    - Series: Samsung Multi-Layer Ceramic Capacitor
    - Size: 1206-inch (3.20 × 1.60 mm)
    - Dielectric: C0G
    - Capacitance: 10μF
    - Rated Voltage: 250V
    - Tolerance: ±5%
    - Thickness: 1.25 ± 0.15 mm
    - Inner Electrodes: Nickel
    - Termination: Copper (Cu)
    - Plating: Tin (Sn 100%, Pb-free)
    - Packaging: Embossed type, 7-inch reel; quantity: 2,000 pieces
    Environmental Specifications:
    - Operating temperature range: -55°C to 125°C
    - Temperature Coefficient: ±30 ppm/°C
    3. Product Features and Advantages
    The CL31C100JEF3PNE MLCC boasts several distinct advantages:
    - High Temperature Stability: Maintains constant capacitance across varying temperatures due to the C0G dielectric.
    - Reliability: Fully compliant with AEC-Q200 standards, ensuring durability in automotive applications.
    - Low Loss Characteristics: Ideal for applications requiring minimal energy loss and high linearity.
    - Precision: ±5% tolerance ensures consistent performance under specified conditions.
    - Pb-Free Compliance: Environmentally friendly plating ensures compliance with modern regulatory requirements.
    These features position this MLCC as a premium solution for high-reliability applications in both automotive and industrial electronics.
    4. Application Cases and Usage Recommendations
    The CL31C100JEF3PNE MLCC is particularly well-suited for:
    - Automotive Applications: Voltage decoupling, noise filtering, and timing circuits in engine control units (ECUs) and infotainment systems.
    - Industrial Applications: Signal processing and filtering in communication devices.
    Usage Recommendations:
    1. Ensure Proper Heat Management: As self-heating can occur during AC or pulse operations, incorporate heat dissipation mechanisms to maintain operational temperatures within limits.
    2. Select Appropriate Power Ratings: Verify that the ripple current does not exceed the maximum allowable levels, especially in AC or pulse voltage circuits.
    3. Proper Handling During Soldering: Follow recommended reflow soldering conditions (peak temperature: 260 ± 5°C, max. duration: 30 seconds) to avoid thermal damage.
    5. Compatibility and Support
    The CL31C100JEF3PNE is compatible with standard printed circuit board (PCB) layouts and supports the IPC/JEDEC J-STD-020D industry standard for soldering processes. Samsung Electronics provides comprehensive support, including detailed reliability testing and technical assistance through their sales personnel and application engineers.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Self-heating leading to short-circuit | Ensure ripple current is below maximum allowed levels and incorporate cooling measures. |
    | Capacitance degradation over time | Apply periodic heat treatment (e.g., 150°C for 1 hour) to restore initial capacitance. |
    | Measurement

CL31C100JEF3PNE参数

参数
电容值 10pF
容差 ±5%
温度系数 C0G(NP0)
额定电压 250V
长*宽*高 3.2mm(长度)*1.6mm(宽度)
通用封装 1206
安装方式 贴片安装
应用等级 汽车级
包装方式 卷带装

CL31C100JEF3PNE厂商介绍

SAMSUNG(三星)是一家总部位于韩国首尔的跨国电子公司,成立于1938年,是全球最大的信息技术公司之一。三星的业务涉及多个领域,包括消费电子、移动通信、半导体和显示器等。

主营产品分类:
1. 消费电子:包括电视、音响、家用电器等。
2. 移动通信:智能手机、平板电脑等。
3. 半导体:存储芯片、处理器等。
4. 显示器:液晶显示器、OLED显示器等。

应用领域:
三星的产品广泛应用于家庭、商业、工业等多个领域,如智能家居、移动办公、数据中心、医疗设备等。

三星的优势:
1. 技术创新:三星在半导体、显示器等领域拥有强大的研发能力,不断推出创新产品。
2. 品牌影响力:三星是全球知名品牌,拥有广泛的客户基础。
3. 全球布局:三星在全球设有多个生产基地和研发中心,实现全球化运营。
4. 产业链整合:三星在多个领域拥有完整的产业链,实现从原材料到成品的一体化生产。

CL31C100JEF3PNE数据手册

厂牌 PDF简要描述 下载
SAMSUNG 陶瓷电容 SAMSUNG CL31C100JEF3PNE CL31C100JEF3PNE数据手册

CL31C100JEF3PNE封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 0.0978 ¥ 0.8187
4000+ $ 0.0915 ¥ 0.7657
6000+ $ 0.0883 ¥ 0.7391
10000+ $ 0.0798 ¥ 0.6676
14000+ $ 0.0779 ¥ 0.6518
20000+ $ 0.0776 ¥ 0.6496
50000+ $ 0.0754 ¥ 0.6313
100000+ $ 0.0739 ¥ 0.6188
库存: 8000
起订量: 2000 增量: 1
交货地:
最小起订量为:2000
合计: ¥ 1637.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242