处理中...

首页  >  产品百科  >  CL10A106MQNNHBC

CL10A106MQNNHBC

产品分类: 陶瓷电容
厂牌: SAMSUNG
产品描述: 10μF ±20% X5R 6.3V 0603 贴片安装 1.6mm*800μm*950μm
供应商型号: ZT-CL10A106MQNNHBC
供应商: 海外现货
标准整包数: 1
SAMSUNG 陶瓷电容 CL10A106MQNNHBC

CL10A106MQNNHBC概述

    Multi-Layer Ceramic Capacitor (MLCC) Product Manual
    Product Introduction
    This technical manual provides comprehensive information about Samsung's Multi-Layer Ceramic Capacitor (MLCC), specifically the part number CL10A106MQNNHBC, which falls under the series of Samsung's Multi-Layer Ceramic Capacitors. This capacitor is primarily used for coupling, filtering, decoupling, and timing circuits in electronic applications. Its key features include:
    - Capacitance: 10㎌
    - Rated Voltage: 6.3V
    - Tolerance: ±20%
    - Dielectric Type: X5R
    - Case Size: 0603 (Metric: 1608)
    The product is manufactured using a robust ceramic material with Ni inner electrodes and plated with Pb-free Cu/Ni/Sn. This ensures high reliability and stability in various operational environments.
    Technical Parameters
    | Parameter | Value |

    | Capacitance | 10㎌ |
    | Tolerance | ±20% |
    | Rated Voltage | 6.3V |
    | Dielectric | X5R |
    | Case Size | 0603 (1.60mm × 0.80mm) |
    | Height | 0.95mm ±0.10mm |
    | Inner Electrode | Nickel (Ni) |
    | Plating | Pb-Free Cu/Ni/Sn |
    | Termination | Nickel-Silver Alloy |
    The capacitor meets rigorous reliability standards including:
    - Temperature cycling (-55°C to 85°C)
    - Humidity resistance up to 90%RH for 500 hours
    - Maximum operating temperature: 125°C
    - Solderability tested under SnAg3.0Cu0.5 conditions
    Product Features and Advantages
    The CL10A106MQNNHBC offers several distinct advantages:
    1. Wide Operating Temperature Range: Its X5R dielectric ensures stable performance across -55°C to 85°C, making it ideal for harsh environments.
    2. High Reliability: Through stringent testing protocols, the capacitor demonstrates excellent insulation resistance (IR ≥ 500MΩ).
    3. Small Footprint: The compact 0603 case size (1.60mm × 0.80mm) facilitates space-efficient designs, particularly suitable for mobile and consumer electronics.
    4. Excellent Aging Stability: With minimal capacitance drift over time, the product maintains consistent performance across long-term applications.
    5. Low Dissipation Factor (DF): The low DF value (≤0.125) ensures minimal power loss, maximizing efficiency in critical applications.
    Application Case Studies and Recommendations
    The CL10A106MQNNHBC is commonly deployed in the following applications:
    1. Power Supply Decoupling: Ensures smooth power delivery in high-speed digital circuits.
    2. Coupling/Filtering: Filters out unwanted frequencies in audio and RF circuits.
    3. Timing Circuits: Supports stable oscillation frequencies in microcontroller circuits.
    Recommendations:
    - Use derating practices to extend operational life in high-temperature environments (≥85°C).
    - Select appropriate test PCB dimensions for optimal assembly and adherence to IEC 60286-3 standards.
    - Ensure correct soldering parameters (peak temperature: 260±5°C for 30 seconds).
    Compatibility and Support
    This product is fully compatible with surface mount technology (SMT) assembly processes. Samsung Electronics offers extensive support including:
    - Application engineering assistance
    - Product customization for unique requirements
    - Regular firmware updates addressing performance enhancements
    For specific compatibility queries or integration challenges, Samsung’s global network of application engineers is available to guide customers.
    Common Issues and Solutions
    | Issue | Solution |

    | High dissipation factor (DF) | Ensure accurate capacitance

CL10A106MQNNHBC参数

参数
电容值 10μF
容差 ±20%
温度系数 X5R
额定电压 6.3V
长*宽*高 1.6mm*800μm*950μm
通用封装 0603
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CL10A106MQNNHBC厂商介绍

SAMSUNG(三星)是一家总部位于韩国首尔的跨国电子公司,成立于1938年,是全球最大的信息技术公司之一。三星的业务涉及多个领域,包括消费电子、移动通信、半导体和显示器等。

主营产品分类:
1. 消费电子:包括电视、音响、家用电器等。
2. 移动通信:智能手机、平板电脑等。
3. 半导体:存储芯片、处理器等。
4. 显示器:液晶显示器、OLED显示器等。

应用领域:
三星的产品广泛应用于家庭、商业、工业等多个领域,如智能家居、移动办公、数据中心、医疗设备等。

三星的优势:
1. 技术创新:三星在半导体、显示器等领域拥有强大的研发能力,不断推出创新产品。
2. 品牌影响力:三星是全球知名品牌,拥有广泛的客户基础。
3. 全球布局:三星在全球设有多个生产基地和研发中心,实现全球化运营。
4. 产业链整合:三星在多个领域拥有完整的产业链,实现从原材料到成品的一体化生产。

CL10A106MQNNHBC数据手册

厂牌 PDF简要描述 下载
SAMSUNG 陶瓷电容 SAMSUNG CL10A106MQNNHBC CL10A106MQNNHBC数据手册

CL10A106MQNNHBC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.042 ¥ 0.3519
库存: 0
起订量: 1563 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242