处理中...

首页  >  产品百科  >  CL05B333KA5NNWC

CL05B333KA5NNWC

产品分类: 陶瓷电容
厂牌: SAMSUNG
产品描述: 33nF ±10% X7R 25V 0402 贴片安装 1mm*500μm*500μm
供应商型号: 187-CL05B333KA5NNWC
供应商: Mouser
标准整包数: 1
SAMSUNG 陶瓷电容 CL05B333KA5NNWC

CL05B333KA5NNWC概述

    # Samsung Multi-Layer Ceramic Capacitor (MLCC) Product Manual
    1. Product Introduction
    The Samsung multi-layer ceramic capacitor (MLCC), specifically the model CL05B333KA5NNWC, is a high-performance electronic component widely used in various industries. This MLCC belongs to the Class II ceramic capacitor category, featuring excellent stability and reliability. The product is designed with an X7R dielectric that ensures stable performance across a wide temperature range, making it suitable for applications requiring precise capacitance values. Key attributes include:
    - Product Type: Multi-layer Ceramic Capacitor (MLCC)
    - Main Function: Provides capacitance to store electric charge.
    - Application Areas: Coupling circuits, filtering circuits, decoupling circuits, and power management systems.
    2. Technical Parameters
    The following table summarizes the critical technical specifications of the CL05B333KA5NNWC:
    | Parameter | Value |

    | Supplier | Samsung Electronics |
    | Part Number | CL05B333KA5NNWC |
    | Capacitance | 33㎋ |
    | Tolerance | ±10% |
    | Rated Voltage | 25V |
    | Dielectric Constant | X7R |
    | Physical Dimensions | 0.40mm x 0.20mm x 0.25mm |
    | Terminal Plating | Nickel/Sn (Lead-Free) |
    Additional Performance Metrics:
    - Temperature Stability: ±15% from -55°C to 125°C.
    - ESR (Equivalent Series Resistance): Minimal, contributing to high efficiency.
    - Impedance Characteristics: Optimized for both low-frequency and high-frequency applications.
    3. Product Features and Advantages
    The CL05B333KA5NNWC offers several distinguishing features that enhance its applicability:
    - Compact Size: The 0402 (0.4mm x 0.2mm) form factor makes it ideal for space-constrained designs.
    - Stable Performance: Excellent tolerance and temperature stability ensure reliable operation in harsh environments.
    - Environmentally Friendly: Lead-free plating ensures compliance with RoHS regulations.
    - Robust Construction: Passed stringent reliability tests, including thermal cycling and soldering heat resistance.
    4. Application Cases and Usage Recommendations
    This capacitor is commonly used in:
    - Coupling Circuits: Facilitates signal transfer while blocking DC components.
    - Filter Circuits: Provides filtering functionality in RF and analog circuits.
    - Decoupling Applications: Stabilizes power supply lines in digital systems.
    Usage Recommendations:
    - Ensure proper derating in high-temperature applications to maintain long-term reliability.
    - Use impedance analyzers to evaluate performance at various frequencies.
    5. Compatibility and Support
    The CL05B333KA5NNWC is compatible with standard SMT assembly processes. Samsung provides comprehensive support, including:
    - Detailed technical documentation.
    - Access to application engineers for custom solutions.
    - Accelerated testing services to validate product performance.
    6. Common Issues and Solutions
    | Issue | Solution |

    | High Dissipation Factor | Optimize circuit layout to reduce AC currents. |
    | Reduced Capacitance | Apply appropriate derating practices. |
    | Excessive Self-Heating | Increase thermal dissipation paths. |
    7. Conclusion and Recommendation
    The Samsung CL05B333KA5NNWC stands out for its robust performance, compact size, and environmentally friendly construction. Its ability to handle high temperatures and AC voltages makes it an excellent choice for advanced electronic designs. Highly recommended for applications demanding precision, reliability, a

CL05B333KA5NNWC参数

参数
电容值 33nF
容差 ±10%
温度系数 X7R
额定电压 25V
长*宽*高 1mm*500μm*500μm
通用封装 0402
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CL05B333KA5NNWC厂商介绍

SAMSUNG(三星)是一家总部位于韩国首尔的跨国电子公司,成立于1938年,是全球最大的信息技术公司之一。三星的业务涉及多个领域,包括消费电子、移动通信、半导体和显示器等。

主营产品分类:
1. 消费电子:包括电视、音响、家用电器等。
2. 移动通信:智能手机、平板电脑等。
3. 半导体:存储芯片、处理器等。
4. 显示器:液晶显示器、OLED显示器等。

应用领域:
三星的产品广泛应用于家庭、商业、工业等多个领域,如智能家居、移动办公、数据中心、医疗设备等。

三星的优势:
1. 技术创新:三星在半导体、显示器等领域拥有强大的研发能力,不断推出创新产品。
2. 品牌影响力:三星是全球知名品牌,拥有广泛的客户基础。
3. 全球布局:三星在全球设有多个生产基地和研发中心,实现全球化运营。
4. 产业链整合:三星在多个领域拥有完整的产业链,实现从原材料到成品的一体化生产。

CL05B333KA5NNWC数据手册

厂牌 PDF简要描述 下载
SAMSUNG 陶瓷电容 SAMSUNG CL05B333KA5NNWC CL05B333KA5NNWC数据手册

CL05B333KA5NNWC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.1265 ¥ 1.0689
10+ $ 0.0483 ¥ 0.4081
100+ $ 0.0288 ¥ 0.2429
500+ $ 0.0207 ¥ 0.1749
1000+ $ 0.0184 ¥ 0.1555
2500+ $ 0.0154 ¥ 0.1301
10000+ $ 0.0108 ¥ 0.0913
20000+ $ 0.0097 ¥ 0.0821
50000+ $ 0.0076 ¥ 0.0639
库存: 34291
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1.06
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242