处理中...

首页  >  产品百科  >  MCR03EZPFX6803

MCR03EZPFX6803

产品分类: 贴片电阻
厂牌: ROHM
产品描述: 680KΩ ±1% 100mW ±100ppm/℃ 0603 贴片安装 1.6mm*800μm*550μm
供应商型号: CGC-MCR03EZPFX6803
供应商: 海外现货
标准整包数: 1
ROHM 贴片电阻 MCR03EZPFX6803

MCR03EZPFX6803概述

    ROHM MCR Series Thick Film Chip Resistors Technical Overview
    1. Product Introduction
    The ROHM MCR series offers a comprehensive lineup of thick film chip resistors, providing reliable solutions for electronic designs across various industries. These resistors come in sizes ranging from ultra-small dimensions (01005) to larger 2512 packages with jumper options, making them ideal for compact device applications as well as industrial-grade electronics.
    Key features of the MCR series include:
    - High reliability with metal glazed thick film technology.
    - Compliance with ISO9001/ISO/TS16949 standards.
    - Wide range of resistance values from 1Ω to 3MΩ catering to different needs.
    - Suitable for automotive-grade applications when indicated.
    Applications: The MCR series resistors are extensively used in consumer electronics, automotive systems, industrial automation, and communication devices where stability and reliability are critical.
    2. Technical Parameters
    Below are the key technical specifications for the MCR series:
    | Part Number | Type Code | Rated Power @70°C (W) | Limiting Voltage (V) | Temperature Coefficient (ppm/°C) | Resistance Tolerance (%) |
    |
    | MCR004 | QLP | 0.031 | 15 | ±300 | ±1%, ±5% |
    | MCR006 | YLP | 0.05 | 25 | ±200 | ±0.5%, ±1%, ±5% |
    | MCR01 | MZP | 0.063 | 50 | ±100 | ±0.5%, ±1%, ±5% |
    | MCR03 | EZP | 0.10 | 50 | ±100 | ±0.5%, ±1%, ±5% |
    | MCR10 | EZP | 0.100 | 150 | ±100 | ±0.5%, ±1%, ±5% |
    | MCR18 | EZP | 0.125 | 200 | ±100 | ±0.5%, ±1%, ±5% |
    | MCR25 | JZH | 0.5 | 200 | ±100 | ±1%, ±5% |
    | MCR50 | JZH | 0.5 | 200 | ±100 | ±1%, ±5% |
    | MCR100 | JZH | 1.0 | 200 | ±100 | ±1%, ±5% |
    Additional Notes:
    - Jumper-type resistors (designated with "J") have maximum resistance (Rmax) of 50mΩ and current (Imax) of 0.5A, 1A, 2A, or 4A based on the model.
    - Resistance range includes standard values for E24 and E96 series.
    - Temperature range: -55°C to +125°C (general), with some models extending up to +155°C.
    3. Product Features and Advantages
    The MCR series offers several advantages:
    - Compact Design: Ultra-small sizes down to 01005 enable use in space-constrained applications.
    - High Reliability: Metal-glazed thick film construction ensures long-term stability.
    - Certifications: Compliance with ISO9001/ISO/TS16949 guarantees high-quality standards.
    - Wide Range: Multiple resistance tolerances (±0.5%, ±1%, ±5%) and values accommodate diverse design requirements.
    - High Power Handling: Models like MCR100 support higher wattage ratings for demanding applications.
    These features make the MCR series competitive in markets requiring high precision and reliability.
    4. Application Case Studies and Usage Recommendations
    Application Example 1: Consumer Electronics
    - Use Case: Mobile phones, tablets, and IoT devices often utilize MCR004/006 resistors due to their small footprint.
    - Recommendations: Ensu

MCR03EZPFX6803参数

参数
电阻值 680KΩ
精度 ±1%
额定功率 100mW
温度系数 ±100ppm/℃
长*宽*高 1.6mm*800μm*550μm
通用封装 0603
安装方式 贴片安装
应用等级 汽车级
零件状态 停产
包装方式 卷带包装

MCR03EZPFX6803厂商介绍

ROHM是一家全球知名的半导体制造商,总部位于日本京都。公司专注于开发和生产各种半导体产品,包括集成电路、分立元件、传感器等,广泛应用于汽车、工业、消费电子和通信等领域。

ROHM的主营产品可以分为以下几类:
1. 模拟产品:包括放大器、电源管理、接口等。
2. 逻辑产品:包括各种逻辑IC和存储器。
3. 传感器:包括光、温度、湿度等传感器。
4. 无线通信:包括蓝牙、Wi-Fi等无线通信模块。
5. 分立元件:包括二极管、晶体管等。

ROHM的优势在于:
1. 技术创新:ROHM不断研发新技术,提供高性能、低功耗的产品。
2. 品质保证:ROHM严格把控产品质量,提供可靠的解决方案。
3. 客户服务:ROHM提供全方位的技术支持和客户服务,满足客户需求。
4. 环保意识:ROHM注重环保,致力于开发绿色、节能的产品。

MCR03EZPFX6803数据手册

厂牌 PDF简要描述 下载
ROHM 贴片电阻 ROHM MCR03EZPFX6803 MCR03EZPFX6803数据手册

MCR03EZPFX6803封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.0067 ¥ 0.0566
库存: 70000
起订量: 44170 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0.05
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
03EN15T044(20/10) ¥ 37.4044
0805W8J0510T5E ¥ 0.0097
0A52 ¥ 306.5125
1-1614885-2 ¥ 1.3428
1-1676153-3 ¥ 17.63
1206W4F1693T5E ¥ 0.01
1206W4F191KT5E ¥ 0.003
1206W4F2050T5E ¥ 0.0013
1206W4F2051T5E ¥ 0.0022
1206W4F2211T5E ¥ 0.0054