处理中...

首页  >  产品百科  >  ERJ-PA3D3243V

ERJ-PA3D3243V

产品分类: 贴片电阻
厂牌: PANASONIC
产品描述: 324KΩ ±0.5% 250mW ±100ppm/℃ 0603 贴片安装 1.6mm*800μm*550μm
供应商型号: 667-ERJ-PA3D3243V
供应商: Mouser
标准整包数: 1
PANASONIC 贴片电阻 ERJ-PA3D3243V

ERJ-PA3D3243V概述

    # Anti-Surge Thick Film Chip Resistors: A Comprehensive Overview
    Product Introduction
    The Anti-Surge Thick Film Chip Resistors, series ERJ PA2, P03, PA3, P06, P08, and P14, are advanced electronic components specifically designed to enhance reliability and robustness in various applications. These resistors offer superior surge protection, making them ideal for environments where sudden voltage spikes can damage conventional resistors. They are widely used in electronic devices such as audiovisual equipment, home appliances, and telecommunications devices.
    Key Features:
    - Superior ESD Surge Characteristics: Exceeds performance of standard metal film resistors.
    - High Reliability: Constructed with a metal glaze thick film resistive element and multiple electrode layers.
    - Versatile Application: Suitable for reflow and wave soldering processes.
    - Wide Range of Sizes and Powers: Offers resistors in sizes ranging from 0402 to 1210 inches with power ratings up to 0.66W.
    Technical Parameters
    | Product Type | Size (inches) | Power Rating (W) | Resistance Tolerance (%) | Resistance Range (Ω) | TCR (×10⁻⁶/°C) |
    |
    | ERJ PA2 | 0402 | 0.20 | ±0.5, ±1, ±5 | 10 to 1M (E24, E96) | ±100, ±200 |
    | ERJ P03 | 0603 | 0.20 | ±0.5, ±1, ±5 | 10 to 1M (E24, E96) | ±100, ±200 |
    | ERJ PA3 | 0603 | 0.25 | ±0.5, ±1, ±5 | 1 to 1.5M (E24) | ±100, ±200 |
    | ERJ P06 | 0805 | 0.50 | ±0.5, ±1, ±5 | 1 to 3.3M (E24) | ±100, ±200 |
    | ERJ P08 | 1206 | 0.66 | ±0.5, ±1, ±5 | 1 to 10M (E24) | ±100, ±200 |
    | ERJ P14 | 1210 | 0.50 | ±0.5, ±1, ±5 | 1 to 1M (E24) | ±100, ±200 |
    Additional Parameters:
    - Operating Temperature Range: -55°C to +155°C
    - Compliance: IEC 60115-8, JIS C 5201-8, JEITA RC-2134C, AEC-Q200 Qualified, RoHS Compliant
    Product Features and Advantages
    - ESD Surge Protection: Superior ESD surge characteristics make these resistors ideal for environments prone to voltage spikes.
    - High-Precision Construction: Metal glaze thick film resistive elements combined with three layers of electrodes ensure durability and precision.
    - Soldering Flexibility: Supports both reflow and wave soldering techniques, simplifying integration into PCBs.
    - Wide Resistance Range: With options spanning 10 Ω to 10M Ω, these resistors cater to diverse application needs.
    Application Cases and Usage Recommendations
    Applications:
    1. Audio Equipment: Used in amplifiers and signal conditioning circuits to handle transient signals.
    2. Home Appliances: Integrated into washing machines and refrigerators for power regulation.
    3. Telecommunication Devices: Employed in modems and routers to protect against voltage surges.
    Usage Recommendations:
    - Ensure that the resistor operates within its specified power and temperature limits to maintain optimal performance.
    - For high-frequency circuits, carefully evaluate the impact of frequency on resistance values before deployment.
    Compatibility and Support
    These resistors are compatible with standard PCB assembly processes and adhere to industry standards like RoHS compliance. Panasonic offers comprehensive support through detailed datasheets and technical assistance to address any queries or issues.
    Common Issues and Solutions
    | Issue | Solution |

    | Voltage Surges

ERJ-PA3D3243V参数

参数
电阻值 324KΩ
精度 ±0.5%
额定功率 250mW
温度系数 ±100ppm/℃
长*宽*高 1.6mm*800μm*550μm
通用封装 0603
安装方式 贴片安装
应用等级 汽车级
零件状态 在售

ERJ-PA3D3243V厂商介绍

Panasonic(松下)是一家日本的跨国企业,成立于1918年,由松下幸之助创立。公司总部位于大阪府门真市,是全球领先的电子产品制造商之一,涉足家电、数码视听电子、办公产品、**等诸多领域。

Panasonic的主营产品分类包括:

1. 家电产品:如冰箱、洗衣机、空调、电视等。
2. 数码视听产品:如数码相机、摄像机、耳机等。
3. 办公产品:如打印机、投影仪等。
4. **产品:如**电子设备、**通信设备等。

Panasonic的产品广泛应用于家庭、办公室、公共设施等多个领域。

Panasonic的优势在于:

1. 技术创新:Panasonic在电子技术领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:Panasonic的产品以高品质著称,深受消费者信赖。
3. 品牌影响力:作为全球知名品牌,Panasonic在全球市场具有较高的知名度和影响力。
4. 服务网络:Panasonic在全球设有广泛的销售和服务网络,为消费者提供便捷的售后服务。

ERJ-PA3D3243V数据手册

厂牌 PDF简要描述 下载
PANASONIC 贴片电阻 PANASONIC ERJ-PA3D3243V ERJ-PA3D3243V数据手册

ERJ-PA3D3243V封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.0292 ¥ 0.2464
10000+ $ 0.0281 ¥ 0.2373
25000+ $ 0.0248 ¥ 0.2099
库存: 0
起订量: 5000 增量: 1
交货地:
最小起订量为:5000
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
03EN15T044(20/10) ¥ 49.4093
0805W8J0510T5E ¥ 0.0097
0A52 ¥ 0
1-1614885-2 ¥ 1.1813
1-1676153-3 ¥ 17.63
1206W4F1693T5E ¥ 0.01
1206W4F191KT5E ¥ 0.003
1206W4F2050T5E ¥ 0.0013
1206W4F2051T5E ¥ 0.0022
1206W4F2211T5E ¥ 0.0054