处理中...

首页  >  产品百科  >  ERJ-PA3D1103V

ERJ-PA3D1103V

产品分类: 贴片电阻
厂牌: PANASONIC
产品描述: 110KΩ ±0.5% 250mW ±100ppm/℃ 0603 贴片安装 1.6mm*800μm*550μm
供应商型号:
供应商:
标准整包数: 0
PANASONIC 贴片电阻 ERJ-PA3D1103V

ERJ-PA3D1103V概述

    Anti-Surge Thick Film Chip Resistors: A Comprehensive Guide
    Product Introduction
    Anti-Surge Thick Film Chip Resistors are advanced electronic components designed for use in a variety of applications, including consumer electronics, industrial machinery, automotive systems, and telecommunication devices. These resistors are distinguished by their ability to withstand high energy surges, making them ideal for harsh operating environments. They are available in multiple sizes and power ratings, catering to diverse needs.
    Key Features:
    - Superior ESD Surge Characteristics: Outperform standard metal film resistors in terms of handling electrostatic discharge.
    - High Reliability: Utilizes a metal glaze thick film resistive element and multi-layer electrodes for enhanced stability.
    - Wide Application Scope: Suitable for both reflow and wave soldering processes.
    Technical Specifications
    The following table summarizes the critical technical parameters of the Anti-Surge Thick Film Chip Resistors:
    | Part Number | Size (Inch) | Power Rating (W) | Resistance Tolerance (%) | Packaging Method |

    | ERJPA2 | 0402 | 0.20 | ±0.5, ±1, ±5 | Punched Carrier Taping |
    | ERJP03 | 0603 | 0.20 | ±0.5, ±1, ±5 | X Punched Carrier Taping |
    | ERJPA3 | 0603 | 0.25 | ±0.5, ±1, ±5 | Embossed Carrier Taping |
    | ERJP06 | 0805 | 0.50 | ±0.5, ±1, ±5 | V, U Formats |
    | ERJP08 | 1206 | 0.66 | ±0.5, ±1, ±5 | V, U Formats |
    | ERJP14 | 1210 | 0.50 | ±0.5, ±1, ±5 | V, U Formats |
    Product Features and Advantages
    1. Enhanced Surge Protection: The unique thick film construction ensures excellent resistance to electrical surges, protecting downstream components from potential damage.
    2. High Power Handling: Different models support varying wattage levels, ranging from 0.20W to 0.66W, allowing flexibility across different circuit designs.
    3. Compatibility with Industry Standards: Complies with IEC 60115-8, JIS C 5201-8, JEITA RC-2134C, and AEC-Q200 standards.
    4. RoHS Compliance: Ensures environmental friendliness by adhering to Restriction of Hazardous Substances Directive guidelines.
    Application Cases and Usage Recommendations
    - Consumer Electronics: Ideal for audio/video equipment where precise resistance values are crucial.
    - Automotive Applications: Offers robust performance in vehicles exposed to frequent voltage spikes.
    - Industrial Control Systems: Withstands extreme temperatures and maintains operational integrity.
    Usage Tips:
    - Always consult the latest technical specifications from the manufacturer before integration.
    - Ensure adequate spacing between components to facilitate heat dissipation.
    - Consider using additional protective measures if operating in environments prone to electrostatic discharges.
    Compatibility and Support
    These resistors are compatible with most modern PCB assembly techniques and are supported by comprehensive documentation and technical support from the manufacturer. Customers are encouraged to reach out for guidance on specific integration challenges.
    Common Issues and Solutions
    | Problem | Solution |

    | Soldering Joint Failures | Adjust soldering temperature and duration according to recommended settings. |
    | Unexpected Voltage Spikes | Implement transient voltage suppression diodes alongside the resistors. |
    | Temperature Induced Drifts | Monitor and control ambient temperatures to stay within safe limits. |
    Conclusion and Recommendation
    The Anti-Surge Thick Film Chip Resistors stand out due to their exceptional surge protection

ERJ-PA3D1103V参数

参数
电阻值 110KΩ
精度 ±0.5%
额定功率 250mW
温度系数 ±100ppm/℃
长*宽*高 1.6mm*800μm*550μm
通用封装 0603
安装方式 贴片安装
应用等级 汽车级
零件状态 在售

ERJ-PA3D1103V厂商介绍

Panasonic(松下)是一家日本的跨国企业,成立于1918年,由松下幸之助创立。公司总部位于大阪府门真市,是全球领先的电子产品制造商之一,涉足家电、数码视听电子、办公产品、**等诸多领域。

Panasonic的主营产品分类包括:

1. 家电产品:如冰箱、洗衣机、空调、电视等。
2. 数码视听产品:如数码相机、摄像机、耳机等。
3. 办公产品:如打印机、投影仪等。
4. **产品:如**电子设备、**通信设备等。

Panasonic的产品广泛应用于家庭、办公室、公共设施等多个领域。

Panasonic的优势在于:

1. 技术创新:Panasonic在电子技术领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:Panasonic的产品以高品质著称,深受消费者信赖。
3. 品牌影响力:作为全球知名品牌,Panasonic在全球市场具有较高的知名度和影响力。
4. 服务网络:Panasonic在全球设有广泛的销售和服务网络,为消费者提供便捷的售后服务。

ERJ-PA3D1103V数据手册

厂牌 PDF简要描述 下载
PANASONIC 贴片电阻 PANASONIC ERJ-PA3D1103V ERJ-PA3D1103V数据手册

ERJ-PA3D1103V封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
03EN15T044(20/10) ¥ 37.4044
0805W8J0510T5E ¥ 0.0097
0A52 ¥ 306.5125
1-1614885-2 ¥ 1.3428
1-1676153-3 ¥ 17.63
1206W4F1693T5E ¥ 0.01
1206W4F191KT5E ¥ 0.003
1206W4F2050T5E ¥ 0.0013
1206W4F2051T5E ¥ 0.0022
1206W4F2211T5E ¥ 0.0054