处理中...

首页  >  产品百科  >  H5F-B

H5F-B

产品分类: 电气测量仪
厂牌: OMRON/欧姆龙
产品描述: 欧姆龙 Omron 时间继电器, H5F-B 系列, 100 → 240V 交流, 1触点, 时间范围 24 h → 7days
供应商型号: 653-H5F-B
供应商: Mouser
标准整包数: 1
OMRON/欧姆龙 电气测量仪 H5F-B

H5F-B概述

    H5F Digital Daily Time Switch: Comprehensive Technical Overview
    Product Introduction
    The H5F Digital Daily Time Switch is a versatile digital control device designed to simplify daily scheduling tasks with intuitive controls and precise timing capabilities. Suitable for applications requiring consistent and reliable operation, this time switch offers easy configuration and robust performance across multiple scenarios. Its core features include the ability to set daily operation patterns, support for special holiday operations, pulse output functionality, and automatic schedule adjustments—all packaged in a compact, user-friendly design.
    Key attributes:
    - Product Type: Daily time control device.
    - Primary Function: Automates ON/OFF cycles for loads based on pre-programmed schedules.
    - Applications: Commercial, industrial, and residential environments where timed control is essential, including lighting systems, HVAC, irrigation, and industrial machinery.
    Technical Specifications
    | Parameter | Value |

    | Supply Voltage Range | 100 to 240 VAC (50/60 Hz) |
    | Voltage Fluctuation Range | ±10% of rated supply voltage |
    | Power Consumption | Approximately 2.4 VA at 264 VAC |
    | Control Outputs | SPST-NO contact output: 15 A @ 250 VAC, 10 A @ 24 VDC |
    | Accuracy of Operating Time| ±0.01% ±0.05 s max. |
    | Memory Protection | 5 years minimum at 25°C without power interruption |
    | Terminal Arrangement | M3.5 screw terminals |
    | Environmental Temperature| Operating: -10°C to +55°C (no icing); Storage: -25°C to +65°C |
    | Ambient Humidity | 35% to 85% relative humidity |
    | Dielectric Strength | 2,000 VAC @ 50/60 Hz for 1 minute |
    Additional Features:
    - Communication Interface: Optional accessories for programming via front panel or external tools.
    - Compliance: UL508/CSA/CE marking, EN61010-1 safety certification, EN61326-1 EMC compliance.
    Product Features and Advantages
    The H5F series stands out for its simplicity and precision, making it ideal for a broad spectrum of automation applications.
    Unique Features:
    1. Flexible Operation Programming: Users can schedule up to 12 ON/OFF events daily or 24 pulse-output events for continuous control.
    2. Holiday Management: Simplifies handling exceptions like weekends or special holidays with the dedicated holiday function.
    3. Adjustable Output Override: Allows temporary manual overrides while maintaining auto-return capability.
    4. Energy-Efficient Design: Low-power consumption ensures cost-effective and sustainable operations.
    Advantages:
    - Compact size supports multiple mounting options (flush, surface, DIN track).
    - High reliability and durability ensure longevity under challenging environments.
    - Built-in insulation safeguards against electric hazards.
    Application Cases and Usage Recommendations
    Scenario 1: Lighting Automation
    - Use Case: Scheduling office lights to turn ON at 8 AM and OFF at 6 PM on weekdays.
    - Recommendation: Use the regular timer function combined with the partial operation feature for weekends. Add the pulse-output option for smart dimming effects.
    Scenario 2: HVAC Control
    - Use Case: Implementing energy-efficient cooling/heating schedules tailored to occupancy patterns.
    - Recommendation: Integrate H5F with override settings for emergencies while ensuring automatic schedule restoration.
    Scenario 3: Irrigation Systems
    - Use Case: Regulating water flow intervals for agricultural or landscape irrigation systems.

H5F-B参数

参数
长*宽*高 48mm(长度)*48mm(宽度)
安装方式 面板安装
零件状态 在售

H5F-B厂商介绍

OMRON(欧姆龙)是一家全球知名的自动化控制及电子设备制造商,总部位于日本。公司成立于1933年,由立石一真创立,最初以生产定时器和保护继电器起家。OMRON的产品广泛应用于工业自动化、医疗设备、社会基础设施等领域。

OMRON的主营产品分类包括:
1. 控制设备:如PLC(可编程逻辑控制器)、传感器、控制器等。
2. 组件:如继电器、开关、连接器等。
3. 医疗设备:如血压计、体温计、血糖仪等。
4. 社会基础设施:如交通信号控制系统、能源管理系统等。

OMRON的优势在于:
1. 技术创新:OMRON在自动化控制和电子设备领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:OMRON的产品以高品质著称,严格遵循国际标准进行生产和检测。
3. 全球布局:OMRON在全球设有多个研发中心和生产基地,能够快速响应各地市场需求。
4. 客户服务:OMRON提供全方位的技术支持和售后服务,帮助客户解决实际问题。

H5F-B数据手册

厂牌 PDF简要描述 下载
OMRON/欧姆龙 电气测量仪 OMRON/欧姆龙 H5F-B H5F-B数据手册

H5F-B封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 351.054 ¥ 2966.4063
10+ $ 319.158 ¥ 2696.8851
25+ $ 307.2405 ¥ 2596.1822
库存: 4
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 2966.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0590 7450 ¥ 401.1783
0590 7501 ¥ 601.7736
0590 7503 ¥ 1275.7282
0590 7551 ¥ 1646.1795
0590 7552 ¥ 2005.8664
10/CAT4+EN31 ¥ 18708.6292
10/CAT4EN29 ¥ 16471.9128
1000-345 ¥ 17865.7882
1001-789 ¥ 20359.9069
1002-015 ¥ 1050.7677