处理中...

首页  >  产品百科  >  BZX585-B43,115

BZX585-B43,115

产品分类: 齐纳(稳压)二极管
厂牌: NEXPERIA
产品描述: ±2% 50nA 43V 150Ω 300mW 独立式 SOD-523 贴片安装 1.25mm*850μm*650μm
供应商型号: CY-BZX585-B43,115
供应商:
标准整包数: 1
NEXPERIA 齐纳(稳压)二极管 BZX585-B43,115

BZX585-B43,115概述

    Nexperia BZX585 Series Voltage Regulator Diodes: Comprehensive Overview
    1. Product Introduction
    The Nexperia BZX585 series represents general-purpose Zener diodes designed for ultra-small and flat Surface-Mounted Devices (SMDs) in the SOD523 (SC-79) package. These diodes are widely used for general regulation functions, making them ideal for diverse electronic applications where voltage regulation is essential.
    These diodes feature compact dimensions, allowing efficient space utilization in modern printed circuit boards (PCBs), and their robustness ensures reliability across a broad range of operating environments.
    2. Technical Parameters
    The following table summarizes the key technical specifications of the Nexperia BZX585 series:
    | Symbol | Parameter | Conditions | Min | Typical | Max | Unit |
    ||
    | VF | Forward Voltage | IF = 100 mA | - | - | 1.1 | V |
    | PZSM | Non-repetitive Peak Reverse Power Dissipation | tp ≤ 300 µs; δ ≤ 0.02 | - | - | 40 | W |
    | Ptot | Total Power Dissipation | Tamb ≤ 25°C | - | - | 300 | mW |
    | Tj | Junction Temperature -65 | - | 150 | °C |
    Other notable features include:
    - Working voltage range: 2.4 V to 75 V
    - Differential resistance: ≤ 500 Ω
    - Reverse current: ≤ 500 µA
    - Non-repetitive peak reverse current: ≤ 40 A
    - Thermal resistance (junction to ambient): 350 K/W
    - Dual tolerance series: ±2% and ±5%
    3. Product Features and Advantages
    The Nexperia BZX585 series boasts several unique features that distinguish it from competitors:
    - Small Footprint: The SOD523 package ensures minimal PCB real estate usage.
    - Wide Voltage Range: Suitable for applications requiring precise voltage regulation.
    - High Reliability: Certified under AEC-Q101 standards, making it ideal for automotive and industrial applications.
    - Low Differential Resistance: Ensures efficient power handling capability.
    - Thermal Management: Excellent heat dissipation properties due to optimized thermal resistance.
    These attributes position the BZX585 series as a strong contender in demanding applications such as power supplies, signal regulation, and circuit protection.
    4. Application Cases and Usage Suggestions
    The Nexperia BZX585 diodes find utility in numerous electronic circuits, including:
    - Power Supply Regulation: Used to stabilize output voltages in low-power circuits.
    - Over-Voltage Protection: Safeguards sensitive components from transient voltage spikes.
    - Reference Voltage Generation: Provides stable reference voltages for analog circuits.
    Usage Suggestions:
    - Always ensure proper heat sinking to prevent thermal runaway when operating near maximum ratings.
    - Use de-rating techniques to extend the lifespan in high-temperature environments.
    - Select the appropriate tolerance (±2% or ±5%) based on the precision required for your application.
    5. Compatibility and Support
    The BZX585 series is fully compatible with standard PCB assembly processes, thanks to its SMD packaging. Nexperia offers comprehensive technical support, including datasheets, application notes, and assistance for integration into larger systems. Additionally, customers can access Nexperia's global network of authorized distributors for procurement and after-sales services.
    6. Common Issues and Solutions
    Here are some common problems users might encounter, along with practical solutions:
    - Problem: Excessive forward current leads to overheating.
    - Solution: Implement external resistors to limit current flow.
    - Problem: Voltage instability during transients.
    - Solution: Add snubber networks to absorb transient spikes.
    - Problem: Incorrect marking interpretation.
    - So

BZX585-B43,115参数

参数
电压容差 ±2%
最大功率耗散 300mW
标称齐纳电压 43V
配置 独立式
最大功率 300mW
Ir - 反向电流 50nA
最大齐纳阻抗 150Ω
长*宽*高 1.25mm*850μm*650μm
通用封装 SOD-523
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 散装,卷带包装

BZX585-B43,115厂商介绍

Nexperia是一家全球领先的半导体公司,专注于设计、制造和销售广泛的小信号分立器件、逻辑芯片和功率MOSFETs。公司成立于2017年,总部位于荷兰,是全球最大的分立元件制造商之一。

Nexperia的主要产品分类包括:
1. 分立器件:包括二极管、晶体管、MOSFETs等。
2. 逻辑芯片:包括低功耗逻辑、标准逻辑、高速逻辑等。
3. 功率MOSFETs:包括低压、中压和高压MOSFETs。

Nexperia的产品广泛应用于汽车、工业、计算、消费电子等领域。在汽车领域,Nexperia的产品被用于动力总成、车身控制、安全系统等;在工业领域,产品被用于电机控制、电源管理等;在计算领域,产品被用于服务器、存储设备等;在消费电子领域,产品被用于手机、电脑、家电等。

Nexperia的优势在于:
1. 产品种类丰富,覆盖小信号分立器件、逻辑芯片和功率MOSFETs等。
2. 技术领先,拥有先进的制造工艺和封装技术。
3. 品质可靠,产品通过严格的质量控制和测试。
4. 客户服务好,提供快速响应和技术支持。
5. 供应链稳定,拥有全球布局的生产基地和物流网络。

BZX585-B43,115数据手册

厂牌 PDF简要描述 下载
NEXPERIA 齐纳(稳压)二极管 NEXPERIA BZX585-B43,115 BZX585-B43,115数据手册

BZX585-B43,115封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.0216 ¥ 0.1823
库存: 42843
起订量: 5486 增量: 1
交货地:
最小起订量为:5000
合计: ¥ 911.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02CZ12-Y(TE85L,F) ¥ 0.1
02CZ6.2-Y ¥ 0
1N2971B ¥ 88.4519
1N4002 ¥ 69.9395
1N4007(M7) ¥ 0.0469
1N4688 ¥ 31.4609
1N4729A ¥ 0.2237
1N4730A ¥ 0.7147
1N4731A ¥ 0.1235
1N4744A ¥ 12.8457