处理中...

首页  >  产品百科  >  GRM155R62A104KE14J

GRM155R62A104KE14J

产品分类: 陶瓷电容
产品描述: 100nF ±10% X5R 100V 0402 贴片安装 1mm*500μm*500μm
供应商型号: 490-GRM155R62A104KE14JTR-ND
供应商: Digi-Key
标准整包数: 50000
MURATA MANUFACTURING 陶瓷电容 GRM155R62A104KE14J

GRM155R62A104KE14J概述

    Chip Multilayer Ceramic Capacitors for General Purpose
    Product Introduction
    The GRM155R62A104KE14 is a Chip Multilayer Ceramic Capacitor designed for general-purpose electronic equipment. These capacitors offer excellent reliability and stability, making them ideal for a wide range of applications. Their primary function is to provide capacitance in circuits, which is crucial for filtering, decoupling, timing, and energy storage purposes. They are commonly used in consumer electronics, communication devices, industrial equipment, and automotive systems.
    Technical Parameters
    | Parameter | Value |

    | Package Type | 1005M (0402) |
    | Temperature Characteristics | X5R (EIA) |
    | Capacitance | 0.1 μF |
    | Rated Voltage | 100 V DC |
    | Temperature Range | -55°C to 85°C |
    | Tolerance | ±10% |
    | Reflow Soldering | Permitted |
    | Capacitance Stability | ±15% to ±35% variation per decade |
    | Mounting Method | Surface Mount Technology (SMT) |
    Product Features and Advantages
    1. High Dielectric Constant: Utilizes advanced X5R material with excellent temperature stability.
    2. Compact Size: 1005M (0402) package ensures space-efficient design for dense PCB layouts.
    3. Robust Performance: Withstands harsh environmental conditions, including vibration and shock.
    4. Low Equivalent Series Resistance (ESR): Ensures minimal power loss and improved efficiency.
    5. Long-Term Reliability: Designed to maintain consistent performance over time, even under varying conditions.
    Application Cases and Usage Recommendations
    These capacitors are well-suited for applications such as:
    - Decoupling Circuits: To stabilize power supplies in digital ICs.
    - Filtering: In RF circuits to eliminate noise and improve signal quality.
    - Timing Circuits: Essential for accurate timing operations in microcontroller-based systems.
    - Energy Storage: To supply temporary power during peak demand in circuits.
    Usage Suggestions:
    - Always use within the recommended temperature range to avoid capacitance degradation.
    - Ensure proper soldering techniques to prevent solderability issues.
    - Avoid exposing capacitors to corrosive gases or direct sunlight to maintain long-term performance.
    Compatibility and Support
    - Compatible with most standard PCB assembly processes, including reflow soldering.
    - Available in multiple reel sizes: 50000 pcs/reel for φ330mm, 20000 pcs/reel for φ180mm, and 10000 pcs/reel for φ180mm.
    - Technical support and documentation are provided to assist users with integration and troubleshooting.
    Common Issues and Solutions
    | Problem | Solution |

    | Solderability issues | Store components properly; inspect soldering process. |
    | Capacitance drift | Select appropriate temperature coefficient. |
    | Cracking after handling | Handle components carefully to avoid physical damage. |
    Conclusion and Recommendation
    The GRM155R62A104KE14 is an excellent choice for engineers designing compact, reliable electronic systems. Its combination of high dielectric constant, small form factor, and robust performance makes it versatile across multiple industries. However, users must adhere to proper storage and handling guidelines to maximize lifespan and performance. Recommended for projects requiring dependable multilayer ceramic capacitors in a general-purpose setting.

GRM155R62A104KE14J参数

参数
电容值 100nF
容差 ±10%
温度系数 X5R
额定电压 100V
长*宽*高 1mm*500μm*500μm
通用封装 0402
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

GRM155R62A104KE14J厂商介绍

Murata Manufacturing(村田制作所)是一家日本的电子零件制造商,成立于1944年,总部位于京都。公司主要生产陶瓷电容器、电感器、滤波器、振荡器等被动电子元件,同时也涉足传感器、通信模块、电源模块等主动电子元件领域。

主营产品分类:
1. 被动元件:陶瓷电容器、电感器、滤波器、振荡器等。
2. 传感器:加速度传感器、温度传感器、压力传感器等。
3. 通信模块:蓝牙模块、Wi-Fi模块、NFC模块等。
4. 电源模块:DC/DC转换器、AC/DC转换器、电池管理等。

应用领域:
1. 消费电子:智能手机、平板电脑、电视等。
2. 汽车电子:车载信息娱乐系统、ADAS、电动汽车等。
3. 工业控制:自动化设备、机器人、能源管理等。
4. 医疗设备:诊断设备、监护设备、治疗设备等。

Murata Manufacturing的优势:
1. 技术创新:村田制作所在陶瓷电容器等被动元件领域具有世界领先技术。
2. 产品多样性:提供广泛的电子元件产品,满足不同应用需求。
3. 质量控制:严格的质量管理体系,确保产品的可靠性和稳定性。
4. 客户服务:全球销售和服务网络,为客户提供及时的技术支持和解决方案。

GRM155R62A104KE14J数据手册

厂牌 PDF简要描述 下载
MURATA MANUFACTURING 陶瓷电容 MURATA MANUFACTURING GRM155R62A104KE14J GRM155R62A104KE14J数据手册

GRM155R62A104KE14J封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50000+ $ 0.0055 ¥ 0.0463
100000+ $ 0.0055 ¥ 0.046
150000+ $ 0.0054 ¥ 0.0451
250000+ $ 0.0052 ¥ 0.0432
350000+ $ 0.005 ¥ 0.042
500000+ $ 0.005 ¥ 0.0419
1250000+ $ 0.0046 ¥ 0.0386
库存: 100000
起订量: 50000 增量: 1
交货地:
最小起订量为:50000
合计: ¥ 2315
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242