处理中...

首页  >  产品百科  >  GRM21BF51H224ZA01L

GRM21BF51H224ZA01L

产品分类: 陶瓷电容
产品描述: 220nF -20%~80% Y5V 50V 0805 贴片安装 2mm*1.25mm*1.25mm
供应商型号: GRM21BF51H224ZA01L
供应商: 云汉优选
标准整包数: 3000
MURATA MANUFACTURING 陶瓷电容 GRM21BF51H224ZA01L

GRM21BF51H224ZA01L概述

    # Murata Manufacturing GRM Series Chip Monolithic Ceramic Capacitors
    Product Introduction
    Murata's GRM series is a comprehensive range of chip monolithic ceramic capacitors designed for high-reliability applications across various industries. These capacitors are characterized by their compact size, diverse capacitance values, and temperature compensation capabilities. Primarily used in general electronic equipment, the GRM series offers solutions for smoothing circuits, high-frequency applications, and low-dissipation factor operations.
    The product family includes multiple sub-series such as GRP15, GRM15, GRM18, GRM21, GRM31, and others, each optimized for specific soldering methods, voltage ratings, and physical dimensions. The series is available in a variety of EIA-standard package sizes, from ultra-small 0201 to standard 1206, ensuring compatibility with modern miniaturized electronic designs.
    Key Features
    - Migration-resistant terminations: Enhance reliability under harsh operating conditions.
    - Wide voltage range: Supports voltages from 6.3V up to 500V, catering to diverse application needs.
    - Temperature stability: Available with different temperature coefficients (TC), including temperature-compensating types like C0G (-55°C to +125°C, ΔC/C = ±30 ppm/°C).
    - Automated manufacturing processes: Precision tolerances ensure consistent performance during automated assembly.
    Typical Applications
    - General-purpose electronics
    - Signal filtering and bypassing
    - Decoupling in power supply systems
    - High-frequency communication circuits
    Technical Parameters
    | Parameter | Value / Specification |

    | Operating Temperature Range | -55°C to +125°C |
    | Capacitance Range | 0.5pF to 15,000pF |
    | Voltage Ratings | 6.3V to 500V DC |
    | Temperature Coefficient (TC) | C0G (-55°C to +125°C, ΔC/C = ±30 ppm/°C) |
    | Size (LxWxT) | From 0.6x0.3mm to 3.2x1.6x1.15mm |
    | Mounting Method | Flow soldering, Reflow soldering, Manual soldering |
    The GRM series also supports extended temperature ranges and higher power handling capabilities in specialized variants. For instance, the High Power Type offers robust performance in demanding industrial and automotive applications.
    Product Advantages and Unique Features
    Advantages:
    1. Compact Form Factor: The availability of small footprints (e.g., 0201 and 0402) ensures efficient use of space in densely populated circuit boards.
    2. High Reliability: Strict dimensional tolerances combined with advanced termination materials enhance longevity under harsh conditions.
    3. Broad Compatibility: Diverse temperature coefficients allow users to select the ideal capacitor based on application-specific requirements.
    Unique Features:
    - Relaxor-Based Materials: Used in some models, these materials provide excellent dielectric properties and long-term stability.
    - Automated Assembly Support: Compatible with modern manufacturing techniques such as pick-and-place and reflow soldering.
    Application Cases and Usage Recommendations
    Example Application: RF Filtering in Mobile Devices
    In mobile devices, GRM capacitors are commonly employed for filtering out unwanted noise in radio frequency (RF) circuits. For such applications, the GRM21 series (2.00x1.25mm) is recommended due to its ability to handle higher frequencies while maintaining tight tolerance levels.
    Recommendation: When integrating these capacitors into RF filtering circuits, ensure proper layout practices to minimize parasitic inductances. Additionally, pairing them with inductors can further enhance filter effectiveness.
    Example Application: Power Suppl

GRM21BF51H224ZA01L参数

参数
电容值 220nF
容差 -20%~80%
温度系数 Y5V
额定电压 50V
长*宽*高 2mm*1.25mm*1.25mm
通用封装 0805
安装方式 贴片安装
包装方式 卷带装

GRM21BF51H224ZA01L厂商介绍

Murata Manufacturing(村田制作所)是一家日本的电子零件制造商,成立于1944年,总部位于京都。公司主要生产陶瓷电容器、电感器、滤波器、振荡器等被动电子元件,同时也涉足传感器、通信模块、电源模块等主动电子元件领域。

主营产品分类:
1. 被动元件:陶瓷电容器、电感器、滤波器、振荡器等。
2. 传感器:加速度传感器、温度传感器、压力传感器等。
3. 通信模块:蓝牙模块、Wi-Fi模块、NFC模块等。
4. 电源模块:DC/DC转换器、AC/DC转换器、电池管理等。

应用领域:
1. 消费电子:智能手机、平板电脑、电视等。
2. 汽车电子:车载信息娱乐系统、ADAS、电动汽车等。
3. 工业控制:自动化设备、机器人、能源管理等。
4. 医疗设备:诊断设备、监护设备、治疗设备等。

Murata Manufacturing的优势:
1. 技术创新:村田制作所在陶瓷电容器等被动元件领域具有世界领先技术。
2. 产品多样性:提供广泛的电子元件产品,满足不同应用需求。
3. 质量控制:严格的质量管理体系,确保产品的可靠性和稳定性。
4. 客户服务:全球销售和服务网络,为客户提供及时的技术支持和解决方案。

GRM21BF51H224ZA01L数据手册

厂牌 PDF简要描述 下载
MURATA MANUFACTURING 陶瓷电容 MURATA MANUFACTURING GRM21BF51H224ZA01L GRM21BF51H224ZA01L数据手册

GRM21BF51H224ZA01L封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ ¥ 0.0809
库存: 30000
起订量: 3000 增量: 3000
交货地:
最小起订量为:3000
合计: ¥ 242.7
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242