处理中...

首页  >  产品百科  >  MC1210F106Z160CT

MC1210F106Z160CT

产品分类: 陶瓷电容
厂牌: MULTICOMP
产品描述: 10μF -20% Y5V 16V 1210 3.2mm(宽度)
供应商型号: 1709453
供应商: element14
标准整包数: 3000
MULTICOMP 陶瓷电容 MC1210F106Z160CT

MC1210F106Z160CT概述

    General Purpose Multilayer Ceramic Capacitors
    Product Introduction
    General purpose multilayer ceramic capacitors (MLCCs) are widely used electronic components that offer high capacitance density and compact dimensions. These capacitors are manufactured using various dielectric materials such as NP0, X5R, X7R, and Y5V. They are ideal for applications requiring high electrical precision, stability, and reliability, including digital circuits, power supplies, consumer electronics, and telecommunications.
    Technical Parameters
    The following table summarizes the key technical specifications of these MLCCs:
    | Size (Inch/mm) | L (mm) | W (mm) | T (mm) | Dielectric Types |

    | 0201 (0603) | 0.6 | 0.3 | 0.3 | NP0, X7R, X5R, Y5V |
    | 0402 (1005) | 1 | 0.5 | 0.5 | NP0, X7R, X5R, Y5V |
    | 0603 (1608) | 1.6 | 0.8 | 0.8 | NP0, X7R, X5R, Y5V |
    | 0805 (2012) | 2 | 1.25 | 0.5 | NP0, X7R, X5R, Y5V |
    | 1206 (3216) | 3.2 | 1.6 | 0.8 | NP0, X7R, X5R, Y5V |
    | 1210 (3225) | 3.2 | 2.5 | 0.95 | NP0, X7R, X5R, Y5V |
    | 1812 (4532) | 4.5 | 3.2 | 2.5 | NP0, X7R, X5R, Y5V |
    - Capacitance Range: 0.1 pF to 100 μF
    - Tolerances: ±0.05pF to ±20%
    - Rated Voltages: 4V to 100V
    - Termination: Lead-free (Cu/Ni/Sn)
    - Packaging Styles: Reel (7", 13") and Tape (for 0603 size)
    Product Features and Advantages
    - Compact Design: Available in sizes ranging from 0201 to 1812.
    - High Capacitance Density: Offers high capacitance values within a small footprint.
    - Lead-Free Termination: Ensures environmental compliance and long-term reliability.
    - Wide Operating Temperature Range: Suitable for harsh environments.
    Application Cases and Usage Recommendations
    These capacitors are suitable for a variety of applications:
    - Digital Circuits: Provide filtering and coupling functions.
    - Power Supplies: Used as bypass capacitors to stabilize voltage.
    - Consumer Electronics: Ideal for devices like smartphones and tablets.
    - Telecommunications: Essential in RF and signal processing circuits.
    Compatibility and Support
    These MLCCs are compatible with standard PCB assembly processes, including reflow and wave soldering. Manufacturers offer comprehensive support, including detailed datasheets and technical assistance.
    Common Issues and Solutions
    - Issue: Insufficient capacitance in certain conditions.
    - Solution: Choose capacitors with higher rated voltages or different dielectric materials.
    - Issue: Non-linear behavior under varying temperatures.
    - Solution: Use NP0 dielectric for temperature-stable applications.
    Conclusion and Recommendation
    General purpose multilayer ceramic capacitors are versatile components offering excellent performance across a broad range of applications. Their compact size, high capacitance density, and wide operating temperature range make them an ideal choice for modern electronic designs. We highly recommend these capacitors for projects requiring reliable and efficient performance.
    For more detailed information, please refer to the official datasheets available on platforms like [element14](https://www.element14.com), [farnell](https://www.farnell.com), and [newark](https://www.newark.com).

MC1210F106Z160CT参数

参数
电容值 10μF
容差 -20%
温度系数 Y5V
额定电压 16V
长*宽*高 3.2mm(宽度)
通用封装 1210

MC1210F106Z160CT厂商介绍

Multicomp是一家知名的电子元件制造商,专注于设计和生产各种电子开关和连接器。公司的产品广泛应用于消费电子、汽车、工业控制、医疗设备和通信设备等多个领域。

主营产品分类包括:
1. 开关:包括轻触开关、滑动开关、按键开关等,用于控制电路的通断。
2. 连接器:包括端子、插座、插头等,用于连接电路或设备。
3. 保护器件:如保险丝、过压保护器等,用于保护电路免受过载或过压损害。

Multicomp的优势在于:
1. 技术创新:拥有强大的研发团队,不断推出新技术和产品。
2. 质量可靠:严格的质量控制流程,确保产品性能稳定可靠。
3. 定制服务:可根据客户需求提供定制化解决方案。
4. 快速响应:快速响应市场变化和客户需求,提供及时的技术支持和服务。

MC1210F106Z160CT数据手册

厂牌 PDF简要描述 下载
MULTICOMP 陶瓷电容 MULTICOMP MC1210F106Z160CT MC1210F106Z160CT数据手册

MC1210F106Z160CT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ ¥ 0.731
库存: 0
起订量: 3000 增量: 0
交货地:
最小起订量为:3000
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242