处理中...

首页  >  产品百科  >  MC1206B222K102CT

MC1206B222K102CT

产品分类: 陶瓷电容
厂牌: MULTICOMP
产品描述: 2.2nF ±10% X7R 1KV 1206 贴片安装 3.2mm(长度)
供应商型号: 1855898
供应商: element14
标准整包数: 5
MULTICOMP 陶瓷电容 MC1206B222K102CT

MC1206B222K102CT概述

    Middle and High Voltage Multilayer Ceramic Capacitors
    Product Introduction
    Multilayer ceramic capacitors (MLCCs) in the middle and high voltage series are engineered for applications requiring robust performance across a wide voltage spectrum. These capacitors feature an innovative internal electrode pattern that distributes voltage gradients evenly throughout the capacitor, enabling higher voltage capacity in smaller footprints compared to standard MLCCs. The capacitors are available in different dielectric materials—NP0, X7R, and Y5V—to cater to varying application needs.
    This product line includes chips sizes ranging from 0603 to 1812, suitable for use in high-frequency power converters, high-voltage coupling/DC blocking, and back-lighting inverters, among others. The capacitors are manufactured with lead-free termination using Cu/Ni/Sn and are optimized for both durability and performance under demanding conditions.
    Technical Parameters
    - Capacitance Range:
    - NP0: 0.5pF to 0.01µF
    - X7R: 100pF to 1.0µF
    - Y5V: 0.01µF to 0.68µF
    - Capacitance Tolerance:
    - NP0: ±0.25pF to ±0.2%
    - X7R: ±0.5pF to ±20%
    - Y5V: ±10% to ±80%
    - Rated Voltage (WVDC):
    - NP0: 200V to 3kV
    - X7R: 200V, 250V
    - Y5V: 200V, 250V
    - Insulation Resistance:
    - For 200~630V: ≥10GΩ or R×C≥100Ω·F
    - For 1000~3000V: ≥10GΩ
    - Dielectric Strength:
    - 200~300V: ≥2×WVDC
    - 500~999V: ≥1.5×WVDC
    - 1000~3000V: ≥1.2×WVDC
    - Operating Temperature:
    - NP0: -55°C to +125°C
    - X7R: -25°C to +85°C
    - Y5V: -25°C to +85°C
    Product Features and Advantages
    1. Compact Design: The special electrode configuration allows for increased capacitance values in a smaller footprint, ideal for space-constrained designs.
    2. Enhanced Reliability: These capacitors offer superior dielectric strength and insulation resistance, ensuring long-term performance under harsh environmental conditions.
    3. Wide Operating Range: With a maximum voltage capability of 3kV and operational temperature ranges suitable for industrial applications, these capacitors excel in diverse environments.
    4. Temperature Stability: The NP0 dielectric provides excellent temperature stability, while X7R and Y5V offer balanced trade-offs between cost and performance.
    Application Case Studies and Usage Recommendations
    - High-Frequency Power Converters: X7R capacitors are commonly used as snubbers to suppress transient voltage spikes. Optimal placement and grounding practices should be followed to minimize parasitic inductance and improve efficiency.
    - High-Voltage Coupling/DC Blocking: Y5V capacitors are well-suited for high-voltage DC blocking due to their higher capacitance density. Proper thermal management is essential to avoid thermal runaway.
    - Back-Lighting Inverters: NP0 capacitors are recommended for applications requiring stable capacitance over temperature changes, such as backlight inverters for LCD displays.
    Useful Suggestions:
    - Use capacitors with protective surface coatings when exposed to high-voltage arcing environments.
    - Ensure proper reflow soldering temperatures for sizes 1206 and above.
    Compatibility and Support
    These multilayer ceramic capacitors are compatible with a variety of soldering processes and mounting techniques. Manufacturers provide comprehensive support, including reliability testing documentation, datasheets, and compatibility charts. Users can leverage technical resources from distributors like Element14, Farnell, and Newark for product integration assistance.
    Common Issues and Solutions
    | Issue | Solution |

    | External arcing | Apply protective surface coating |
    | Capacitor degradation | Verify soldering quality and rework |
    | Loss of insu

MC1206B222K102CT参数

参数
电容值 2.2nF
容差 ±10%
温度系数 X7R
额定电压 1KV
长*宽*高 3.2mm(长度)
通用封装 1206
安装方式 贴片安装
应用等级 工业级
包装方式 卷带包装

MC1206B222K102CT厂商介绍

Multicomp是一家知名的电子元件制造商,专注于设计和生产各种电子开关和连接器。公司的产品广泛应用于消费电子、汽车、工业控制、医疗设备和通信设备等多个领域。

主营产品分类包括:
1. 开关:包括轻触开关、滑动开关、按键开关等,用于控制电路的通断。
2. 连接器:包括端子、插座、插头等,用于连接电路或设备。
3. 保护器件:如保险丝、过压保护器等,用于保护电路免受过载或过压损害。

Multicomp的优势在于:
1. 技术创新:拥有强大的研发团队,不断推出新技术和产品。
2. 质量可靠:严格的质量控制流程,确保产品性能稳定可靠。
3. 定制服务:可根据客户需求提供定制化解决方案。
4. 快速响应:快速响应市场变化和客户需求,提供及时的技术支持和服务。

MC1206B222K102CT数据手册

厂牌 PDF简要描述 下载
MULTICOMP 陶瓷电容 MULTICOMP MC1206B222K102CT MC1206B222K102CT数据手册

MC1206B222K102CT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 0.4947
50+ ¥ 0.4172
250+ ¥ 0.3295
500+ ¥ 0.3009
1500+ ¥ 0.2642
库存: 1252
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 2.47
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242