处理中...

首页  >  产品百科  >  110-83-624-41-530000

110-83-624-41-530000

产品分类: 用于IC/晶体管的插座
厂牌: MILL-MAX
产品描述:
供应商型号: BSV-110-83-624-41-530000
供应商: 海外现货
标准整包数: 0
MILL-MAX 用于IC/晶体管的插座 110-83-624-41-530000

110-83-624-41-530000概述

    Mill-Max DIP Sockets with Integral Decoupling Capacitors
    Product Introduction:
    Mill-Max's DUAL-IN-LINE SOCKETS are a premium line of sockets designed for applications requiring high-reliability and space-efficient designs. These products feature integrated decoupling capacitors, making them ideal for use in critical electronic systems where both functionality and compactness are essential. The sockets are commonly used in industries such as telecommunications, consumer electronics, and industrial automation, where reliability and performance are paramount.
    Technical Parameters:
    The DIP sockets come equipped with the following key specifications:
    - Integrated Decoupling Capacitor: A .1µF ±20% to ±50V multi-layer ceramic capacitor ensures stable power supply.
    - Operating Temperature Range: -25°C to +85°C, ensuring compatibility with diverse environmental conditions.
    - Contacts: Made from BeCu #30, offering a current rating of up to 3A. Suitable for demanding applications.
    - Insulators: Constructed from high-temperature thermoplastics, supporting all types of soldering operations.
    - Number of Pins: Ranges from 14 to 40, with various quantities per tube available for different configurations.
    - Physical Dimensions: Heights vary between 0.3" and 2.0", depending on the pin count.
    Product Features and Advantages:
    This series of DIP sockets boasts several unique features that enhance their market competitiveness:
    - Integral Decoupling Capacitor: Reduces noise and ensures consistent voltage levels across the circuit.
    - Low Profile Design: Ideal for space-constrained environments.
    - High Reliability Contacts: Ensures long-term stability and performance under varying load conditions.
    - Wide Operating Temperature Range: Suited for harsh environmental conditions, adding durability and longevity.
    Application Cases and Usage Suggestions:
    These sockets find application in diverse scenarios:
    - Telecommunication Equipment: Used to interface microprocessors or memory modules with PCBs.
    - Consumer Electronics: Suitable for portable devices like smartphones and tablets.
    - Industrial Control Systems: Ideal for use in control panels and automation machinery.
    Usage suggestions include:
    - Ensure proper decoupling capacitor values based on specific application requirements.
    - Choose appropriate insulator materials according to the soldering method used.
    Compatibility and Support:
    These sockets are compatible with standard soldering processes and can be easily integrated into existing PCB designs. Mill-Max provides comprehensive support through its technical documentation and customer service channels, ensuring users have access to necessary resources.
    Common Issues and Solutions:
    Some common issues encountered by users include:
    - Capacitor Value Mismatch: Solution involves verifying the correct value during procurement.
    - Solder Joint Failures: Addressed by using high-quality solder and following recommended soldering guidelines.
    Conclusion and Recommendation:
    Overall, the Mill-Max DUAL-IN-LINE SOCKETS with integral decoupling capacitors stand out due to their robust design, superior performance, and broad applicability. They are highly recommended for engineers seeking reliable and efficient solutions in their electronic projects. With excellent support and extensive customization options, these sockets provide unmatched value in the market.
    For those prioritizing reliability, efficiency, and ease of integration, the Mill-Max DIP sockets represent an optimal choice.

110-83-624-41-530000参数

参数
安装方式 通孔安装
零件状态 停产
包装方式 散装,管装

110-83-624-41-530000厂商介绍

MILL-MAX公司是一家全球领先的电子连接器和互连解决方案制造商,专注于为各种行业提供精密的微型连接器和互连系统。公司的产品广泛应用于*事、**、医疗、通信、工业和消费电子等领域。

主营产品分类:
1. 微型连接器:包括圆形、矩形、D-Sub等多种形式,适用于高密度、小尺寸的连接需求。
2. 互连系统:提供定制化的互连解决方案,包括电缆组件、PCB板对板连接等。
3. 定制产品:根据客户需求,设计和制造特定的连接器和互连系统。

应用领域:
MILL-MAX的产品被广泛应用于以下领域:
- *事和**:用于**、导弹、**等设备的高可靠性连接。
- 医疗设备:如医疗成像设备、诊断设备等的精密连接。
- 通信:在通信基站、数据中心等场合提供高速、稳定的连接。
- 工业自动化:用于工业机器人、自动化生产线等的连接。
- 消费电子:如智能手机、平板电脑等设备的微型连接器。

MILL-MAX的优势:
1. 精密制造:采用先进的制造技术和严格的质量控制,确保产品的高精度和可靠性。
2. 定制服务:能够根据客户需求提供定制化的解决方案,满足特定应用的需求。
3. 广泛的产品线:提供多种类型的连接器和互连系统,满足不同行业的需求。
4. 全球服务:在全球范围内设有销售和服务网络,为客户提供便捷的支持。

110-83-624-41-530000数据手册

厂牌 PDF简要描述 下载
MILL-MAX 用于IC/晶体管的插座 MILL-MAX 110-83-624-41-530000 110-83-624-41-530000数据手册

110-83-624-41-530000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 2
起订量: 0 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
001-1-016-3-B1STF-XT0 ¥ 7.2154
001-2-020-3-B1STF-XT0 ¥ 9.943
001-2-028-6-B1STF-XT0 ¥ 13.9306
001-2-032-6-B1STF-XT0 ¥ 17.7455
012-2-064-7-A5STF-XS0 ¥ 52.8781
015-1-008-3-H5STF-LT0 ¥ 6.162
1-822473-1 ¥ 31.1273
10-2513-11H ¥ 28.14
10-6511-11 ¥ 52.605
100-063-200-1001-00 ¥ 0.8642