处理中...

首页  >  产品百科  >  499-93-264-10-003000

499-93-264-10-003000

厂牌: MILL-MAX
产品描述: Push-Pull,Receptacle 2.54mm 2 64pin 3A 760nm 金 通孔安装
供应商型号: Q-499-93-264-10-003000
供应商: 期货订购
标准整包数: 12
MILL-MAX 矩形连接器 - 针座 - 插座/母插口 499-93-264-10-003000

499-93-264-10-003000概述

    Mill-Max Interconnect Solutions: A Comprehensive Overview
    Mill-Max Manufacturing Corporation is a renowned manufacturer of high-quality interconnect solutions. Their product range includes various series of pin headers and sockets designed for diverse applications. In this article, we will explore the technical specifications, unique features, application scenarios, and support details of the Series 410, 450, and 499 pin headers and sockets.

    1. 产品简介


    Mill-Max Series 410, 450, and 499 Interconnects are specialized pin headers and sockets designed for reliable electrical connections in various electronic devices. These components are particularly useful in applications requiring precision, durability, and high-performance connectivity, such as automotive electronics, medical devices, industrial control systems, and consumer electronics.

    2. 技术参数


    Series 410, 450, 499 Technical Specifications:
    - Grid Spacing: 0.100" (2.54 mm) grid.
    - Pin Diameter: 0.018" (0.46 mm).
    - Pin Configuration: Available in straight and right-angle configurations.
    - Receptacle Contacts: Hi-Rel, 4-finger #30 BeCu contact rated at 3 amps.
    - Insulation Material: High-temperature thermoplastic suitable for all soldering operations.
    - RoHS Compliance: Compliant with RoHS-2 2011/65/EU standards.
    - Ordering Information: Available in multiple pin counts ranging from 2 to 64 pins.
    - Plating Options: Various plating options including 10 µ” Au, 90 µ” Sn/Pb, 200 µ” Sn, etc.
    - Contact Resistance: Typically less than 10 mΩ.
    - Dielectric Withstanding Voltage: 1000 VAC.
    - Temperature Range: Operating temperature range from -55°C to +125°C.
    - Solder Tail Length: 0.200" (5.08 mm) for straight pin headers.
    - Socket Length: Varies based on specific configurations.

    3. 产品特点和优势


    Unique Features and Advantages:
    - High Reliability: The use of Hi-Rel, 4-finger #30 BeCu contacts ensures excellent durability and performance over time.
    - Versatile Configuration: Available in both straight and right-angle configurations, making them suitable for a wide range of board layouts.
    - High Temperature Tolerance: Insulators made from high-temperature thermoplastics ensure stable performance in extreme conditions.
    - Compliance with Standards: RoHS-compliant materials ensure environmental safety and compliance with industry regulations.
    - Wide Pin Count Range: Offered in pin counts from 2 to 64, catering to different application needs.

    4. 应用案例和使用建议


    Application Examples and Usage Tips:
    - Automotive Electronics: Ideal for use in vehicle sensor connections due to their robustness and reliability under varying temperatures and vibrations.
    - Medical Devices: Suitable for applications requiring high-reliability connections, such as monitoring equipment and diagnostic tools.
    - Industrial Control Systems: Effective in harsh environments where durability and consistent performance are critical.
    - Consumer Electronics: Can be used in portable devices that require compact, high-performance connectors.
    Usage Recommendations:
    - Temperature Considerations: Ensure that the operating environment does not exceed the specified temperature range to maintain optimal performance.
    - Board Layout: Plan the board layout carefully to accommodate both straight and right-angle configurations as needed.
    - Environmental Protection: Apply conformal coating if necessary to protect against dust, moisture, and other environmental factors.

    5. 兼容性和支持


    Compatibility and Support:
    - Pin Compatibility: Series 450 & 499...009 can use MM #3404 and #5011/5113 pins, while Series 410 & 499...003 use MM #1001 and #1103/1602 receptacles.
    - Customer Support: Mill-Max offers comprehensive customer support, including technical assistance and troubleshooting services.

    6. 常见问题与解决方案


    Common Issues and Solutions:
    - Question: What is the maximum operating temperature?
    - Answer

499-93-264-10-003000参数

参数
间距-配接 2.54mm
额定电流 3A
触头镀层厚度 - 配接 760nm
防护等级 -
颜色 -
针脚数 64pin
排数 2
触头镀层 - 配接
类型 Push-Pull,Receptacle
安装方式 通孔安装
应用等级 工业级
包装方式 管装

499-93-264-10-003000厂商介绍

MILL-MAX公司是一家全球领先的电子连接器和互连解决方案制造商,专注于为各种行业提供精密的微型连接器和互连系统。公司的产品广泛应用于*事、**、医疗、通信、工业和消费电子等领域。

主营产品分类:
1. 微型连接器:包括圆形、矩形、D-Sub等多种形式,适用于高密度、小尺寸的连接需求。
2. 互连系统:提供定制化的互连解决方案,包括电缆组件、PCB板对板连接等。
3. 定制产品:根据客户需求,设计和制造特定的连接器和互连系统。

应用领域:
MILL-MAX的产品被广泛应用于以下领域:
- *事和**:用于**、导弹、**等设备的高可靠性连接。
- 医疗设备:如医疗成像设备、诊断设备等的精密连接。
- 通信:在通信基站、数据中心等场合提供高速、稳定的连接。
- 工业自动化:用于工业机器人、自动化生产线等的连接。
- 消费电子:如智能手机、平板电脑等设备的微型连接器。

MILL-MAX的优势:
1. 精密制造:采用先进的制造技术和严格的质量控制,确保产品的高精度和可靠性。
2. 定制服务:能够根据客户需求提供定制化的解决方案,满足特定应用的需求。
3. 广泛的产品线:提供多种类型的连接器和互连系统,满足不同行业的需求。
4. 全球服务:在全球范围内设有销售和服务网络,为客户提供便捷的支持。

499-93-264-10-003000数据手册

厂牌 PDF简要描述 下载
MILL-MAX 矩形连接器 - 针座 - 插座/母插口 MILL-MAX 499-93-264-10-003000 499-93-264-10-003000数据手册

499-93-264-10-003000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 12.1423 ¥ 100.7815
库存: 1200
起订量: 1008 增量: 12
交货地:
最小起订量为:1000
合计: ¥ 100781.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0009482132 ¥ 0
09185106323 ¥ 10.2446
1-2314822-6 ¥ 23.3626
1-530780-3 ¥ 6371.195
1-534237-1 ¥ 10.7219
1-535512-7 ¥ 28.8025
10131930-922ULF ¥ 11.9545
10131931-123ULF ¥ 14.8645
10131931-214ULF ¥ 10.9976
10131932-908ULF ¥ 5.5971