处理中...

首页  >  产品百科  >  316-47-115-41-006000

316-47-115-41-006000

厂牌: MILL-MAX
产品描述: Elevated Socket,Push-Pull 2.54mm 1 15pin 3A 金 黑色 通孔安装
供应商型号: Q-316-47-115-41-006000
供应商: 期货订购
标准整包数: 13
MILL-MAX 矩形连接器 - 针座 - 插座/母插口 316-47-115-41-006000

316-47-115-41-006000概述

    Interconnect Socket Technical Overview
    Product Introduction
    The Interconnect Socket (Elevated Strip Socket) is a high-quality electronic component designed to securely connect wires with diameters ranging from 0.38 mm to 0.635 mm. This socket type is single-row through-hole and offers enhanced connectivity for applications requiring durability and reliability. The interconnect sockets find utility across multiple domains, including industrial control systems, automotive electronics, consumer electronics, and communication devices.
    Technical Parameters
    - Pin Diameter: Accepts wire diameters between 0.38 mm and 0.635 mm.
    - Number of Pins: Configurable based on specific configurations (various options available).
    - Contact Material: Beryllium Copper Alloy 172 (UNS C17200) per ASTM B194.
    - Contact Current Rating: Up to 3 Amps.
    - Contact Plating: Gold Flash plating ensures excellent corrosion resistance.
    - Shell Plating: 200 µ" Tin (matte finish) over 100 µ" Nickel.
    - Insulator Material: PCT Polyester (Thermx CG933, black).
    - Insulation Resistance: Minimum 10,000 Megaohms.
    - Dielectric Strength: 1000 VRMS minimum.
    - Operating Temperature Range: -55°C to +125°C.
    - Heat Deflection Temperature: 276°C at 66 psi.
    Product Features and Advantages
    The Interconnect Socket offers several distinct advantages:
    - Durability: Constructed using Beryllium Copper, known for its superior mechanical and electrical properties.
    - Reliability: Gold Flash plating ensures long-term connectivity and corrosion resistance.
    - Versatility: Suitable for various wire gauges and applications.
    - Thermal Stability: High-temperature performance makes it ideal for harsh environments.
    - Certifications: RoHS and REACH compliant, ensuring environmental safety.
    Application Cases and Usage Recommendations
    The Interconnect Socket is widely used in applications where reliable wire connections are critical, such as automotive sensors, instrumentation panels, and industrial automation systems. For optimal performance, it is recommended to select a pin configuration that matches the wire gauge used in the application. Proper installation practices, including the use of appropriate soldering techniques, are essential for maximizing lifespan and functionality.
    Compatibility and Support
    The product is compatible with standard PCB layouts and supports automated assembly processes. Mill-Max provides comprehensive technical support and resources for integration into new designs, ensuring seamless implementation in diverse applications. Additionally, the company’s commitment to quality ensures that customers receive ongoing support post-purchase.
    Common Issues and Solutions
    | Problem | Solution |

    | Loose connection | Ensure proper insertion depth and secure crimping. |
    | Insufficient current rating | Select higher-rated contact components. |
    | Corrosion | Use high-quality gold plating and maintain clean environments. |
    Summary and Recommendation
    Overall, the Interconnect Socket (Elevated Strip Socket) stands out for its robust construction and versatility, making it an excellent choice for demanding electronic applications. Its ability to handle varying wire diameters, coupled with its high current capacity and thermal stability, makes it indispensable in modern electronic design. I highly recommend this product for projects requiring durable and reliable wire-to-board connections.
    Final Verdict: Highly Recommended.

316-47-115-41-006000参数

参数
间距-配接 2.54mm
触头镀层 - 配接
额定电流 3A
排数 1
类型 Elevated Socket,Push-Pull
针脚数 15pin
防护等级 -
颜色 黑色
触头镀层厚度 - 配接 -
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

316-47-115-41-006000厂商介绍

MILL-MAX公司是一家全球领先的电子连接器和互连解决方案制造商,专注于为各种行业提供精密的微型连接器和互连系统。公司的产品广泛应用于*事、**、医疗、通信、工业和消费电子等领域。

主营产品分类:
1. 微型连接器:包括圆形、矩形、D-Sub等多种形式,适用于高密度、小尺寸的连接需求。
2. 互连系统:提供定制化的互连解决方案,包括电缆组件、PCB板对板连接等。
3. 定制产品:根据客户需求,设计和制造特定的连接器和互连系统。

应用领域:
MILL-MAX的产品被广泛应用于以下领域:
- *事和**:用于**、导弹、**等设备的高可靠性连接。
- 医疗设备:如医疗成像设备、诊断设备等的精密连接。
- 通信:在通信基站、数据中心等场合提供高速、稳定的连接。
- 工业自动化:用于工业机器人、自动化生产线等的连接。
- 消费电子:如智能手机、平板电脑等设备的微型连接器。

MILL-MAX的优势:
1. 精密制造:采用先进的制造技术和严格的质量控制,确保产品的高精度和可靠性。
2. 定制服务:能够根据客户需求提供定制化的解决方案,满足特定应用的需求。
3. 广泛的产品线:提供多种类型的连接器和互连系统,满足不同行业的需求。
4. 全球服务:在全球范围内设有销售和服务网络,为客户提供便捷的支持。

316-47-115-41-006000数据手册

厂牌 PDF简要描述 下载
MILL-MAX 矩形连接器 - 针座 - 插座/母插口 MILL-MAX 316-47-115-41-006000 316-47-115-41-006000数据手册

316-47-115-41-006000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 2.2512 ¥ 18.6849
库存: 1300
起订量: 1001 增量: 13
交货地:
最小起订量为:1000
合计: ¥ 18684.9
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0009482132 ¥ 0
09185106323 ¥ 10.2446
1-2314822-6 ¥ 23.3626
1-530780-3 ¥ 6371.195
1-534237-1 ¥ 10.7219
1-535512-7 ¥ 28.8025
10131930-922ULF ¥ 11.9545
10131931-123ULF ¥ 14.8645
10131931-214ULF ¥ 10.9976
10131932-908ULF ¥ 5.5971